- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Published
- Size / Dimension
- Type
Attribute column
Manufacturer
Artesyn Embedded Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IMP1-3Q0-3Q0-4QE0-30-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1500W | 3 | CB, CE, CSA, UL | 85% | 2kV | 60A 4A 10A | - | 5V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3W0-3W0-30-B Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1500W | 1 | CB, CE, CSA, UL | 85% | 2kV | 31.2A | - | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3D0-3E0-1W0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1500W | 3 | CB, CE, CSA, UL | 85% | 2kV | 150A 150A 4A | 5V | 48V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3I1-3Q1-03-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1500W | 2 | CB, CE, CSA, UL | 85% | 2kV | 84.4A 30A | 24V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote On/Off, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3L0-2L0-05-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1500W | 2 | CB, CE, CSA, UL | 85% | 2kV | 62.5A 30A | - | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote On/Off, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3E0-3L0-4LL0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1500W | 4 | CB, CE, CSA, UL | 85% | 2kV | 150A 62.5A 10A 4A | - | - | 12V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-5J0-1J0-40-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1500W | 1 | CB, CE, CSA, UL | 85% | 2kV | 158A | - | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3V0-1V0-3Q0-30-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1500W | 2 | CB, CE, CSA, UL | 85% | 2kV | 20.2A 30A | 24V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-5Q0-2W0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1500W | 2 | CB, CE, CSA, UL | 85% | 2kV | 62.5A 7.5A | 48V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3G0-3G0-4NN0-30-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1500W | 3 | CB, CE, CSA, UL | 85% | 2kV | 272A 8A 4A | 15V | 15V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3R0-3R0-05-B Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1500W | 2 | CB, CE, CSA, UL | 85% | 2kV | 26.8A 26.8A | - | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote On/Off, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3E0-3L0-1D0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1500W | 3 | CB, CE, CSA, UL | 85% | 2kV | 150A 62.5A 35A | 12V | 3.3V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-1Q0-3E0-1E0-2D0-43-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1500W | 3 | CB, CE, CSA, UL | 85% | 2kV | 8.5A 185A 60A | 5V | 3.3V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote On/Off, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-5O0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1500W | 1 | CB, CE, CSA, UL | 85% | 2kV | 83.3A | - | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-2Q0-2Q0-2Q0-4LE0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1500W | 5 | CB, CE, CSA, UL | 85% | 2kV | 15A 15A 15A 10A 10A | - | 24V | 12V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3X0-3X0-30-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1500W | 1 | CB, CE, CSA, UL | 85% | 2kV | 27.8A | - | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-1E0-1E0-1H0-1H0-1L0-1L0-1Q0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1500W | 7 | CB, CE, CSA, UL | 85% | 2kV | 35A 35A 23A 23A 17A 17A | 5V | 6V | 6V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3Q0-1Q0-1E0-4NN0-35-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1500W | 4 | CB, CE, CSA, UL | 85% | 2kV | 38.5A 35A 8A 4A | 5V | 15V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote On/Off, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-1Q2-1Q2-1Q2-1Q2-1Q2-1Q2-1Q2-01-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1500W | 7 | CB, CE, CSA, UL | 85% | 2kV | 8.5A 8.5A 8.5A 8.5A 8.5A 8.5A | - | 24V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-2F0-2F0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1500W | 2 | CB, CE, CSA, UL | 85% | 2kV | 60A 60A | - | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant |