- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Published
- Size / Dimension
- Type
Attribute column
Manufacturer
Artesyn Embedded Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Power Rating | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Current - Output (Max) | Output Current | Output Power | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IMP4-2N0-1L0-1N0-4QE-00-A Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | - | 5 | CB, CE, CSA, UL | 85% | 2kV | - | 20A 17A 14A 4A 10A | - | - | 12V | - | 24V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | - | - | - | RoHS Compliant | ||
![]() IMP1-5I0-1L0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1500W | - | 2 | CB, CE, CSA, UL | 85% | 2kV | - | 140A 17A | - | - | 12V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | - | - | - | RoHS Compliant | ||
![]() IMP1-1E0-1E0-1H0-1L0-1L0-1Q0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1500W | - | 6 | CB, CE, CSA, UL | 85% | 2kV | - | 35A 35A 23A 17A 17A 8.5A | - | - | - | 6V | 12V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | - | - | - | RoHS Compliant | ||
![]() IMP1-3E0-1D0-1L0-1L0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1500W | - | 4 | CB, CE, CSA, UL | 85% | 2kV | - | 150A 35A 17A 17A | - | - | 3.3V | 12V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | - | - | - | RoHS Compliant | ||
![]() IMP1-1I0-1I0-1I0-1N0-4EE0-4NE0-05-A Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1500W | - | 8 | CB, CE, CSA, UL | 85% | 2kV | - | 20A 20A 20A 14A 10A 10A | - | - | - | 8V | 15V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote On/Off, Remote Sense, Universal Input | - | - | - | RoHS Compliant | ||
![]() IMP1-5M0-00-B Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1500W | - | 1 | CB, CE, CSA, UL | 85% | 2kV | - | 107A | - | - | - | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | - | - | - | RoHS Compliant | ||
![]() IMP1-5V0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1500W | - | 1 | CB, CE, CSA, UL | 85% | 2kV | - | 35.7A | - | - | - | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | - | - | - | RoHS Compliant | ||
![]() IMP4-1E-1N-4LL-4QQ-00-A Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | - | 6 | CB, CE, CSA, UL | 85% | 2kV | - | 35A 14A 10A 4A 4A 2A | - | - | 15V | 12V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | - | - | - | RoHS Compliant | ||
![]() IMP4-1E0-4NN-00-A Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | - | 3 | CB, CE, CSA, UL | 85% | 2kV | - | 35A 8A 4A | - | - | 15V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | - | - | - | RoHS Compliant | ||
![]() IMP4-2E0-2Q-4LL-00-A Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | - | 4 | CB, CE, CSA, UL | 85% | 2kV | - | 60A 15A 10A 4A | - | - | 24V | 12V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | - | - | - | RoHS Compliant | ||
![]() IMP4-1E0-1L0-1L0-4NN-00-A Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | - | 5 | CB, CE, CSA, UL | 85% | 2kV | - | 35A 17A 17A 8A 4A | - | - | 12V | - | 15V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | - | - | - | RoHS Compliant | ||
![]() IMP4-2L0-1F0-1D0-4LA-03-A Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | - | 5 | CB, CE, CSA, UL | 85% | 2kV | - | 30A 35A 35A 10A 10A | - | - | 5.2V | 3.3V | 12V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote On/Off, Remote Sense, Universal Input | - | - | - | RoHS Compliant | ||
![]() LCM600U Artesyn Embedded Power | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | -40°C~70°C With Derating | 2012 | LCM600 (600W) | 7.50Lx4.50W x 2.40 H 190.5mmx114.3mmx61.0mm | Active | Not Applicable | Front End | ITE (Commercial), Medical | 600W | 600W | 1 | CB | 89% | 4kV | 36V | 16.7A | 16.7A | 600W | - | - | - | No | Adjustable Output, Load Sharing, PFC, Remote On/Off, Remote Sense, Universal Input | 61mm | 190.5mm | 114.3mm | RoHS Compliant | ||
![]() MP6-2Q-00 Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -40°C~70°C With Derating | 2015 | MP6 (800W) | - | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 800W | - | 1 | CB, CE, CSA, UL, VDE | 85% | - | - | 15A | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | - | - | - | ||
![]() MP6-2E-1D-1L-4LE-00 Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -40°C~70°C With Derating | 2015 | MP6 (800W) | - | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 800W | - | 5 | CB, CE, CSA, UL, VDE | 85% | - | - | 60A 35A 17A 10A 10A | - | - | 3.3V | 12V | 12V | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | - | - | - | ||
![]() MP6-2Q-1N-4EE-00 Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -40°C~70°C With Derating | 2015 | MP6 (800W) | - | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 800W | - | 4 | CB, CE, CSA, UL, VDE | 85% | - | - | 15A 14A 10A 10A | - | - | 15V | 5V | 5V | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | - | - | - | ||
![]() MP4-1J-1J-1Q-03 Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -40°C~70°C With Derating | 2015 | MP4 (600W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 600W | - | 3 | CB, CE, CSA, UL, VDE | 85% | - | - | 18A 10A 8.5A | - | - | 60V | - | - | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | - | - | - | - | ||
![]() MP4-1H-1O-1Q-00 Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -40°C~70°C With Derating | 2015 | MP4 (600W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 600W | - | 3 | CB, CE, CSA, UL, VDE | 85% | - | - | 23A 11A 8.5A | - | - | 60V | - | - | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | - | - | - | - | ||
![]() MP4-4NE-4NQ-NNE-00 Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -40°C~70°C With Derating | 2011 | MP4 (600W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 600W | - | 7 | CB, CE, CSA, UL, VDE | 85% | - | - | 8A 10A 8A 2A 1A 1A | - | - | 5V | 15V | 24V | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | - | - | - | - | ||
![]() MP4-1H-1O-4LE4-4LQ-01 Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -40°C~70°C With Derating | 2015 | MP4 (600W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 600W | - | 6 | CB, CE, CSA, UL, VDE | 85% | - | - | 23A 11A 10A 10A 10A 10A | - | - | 24V | 12V | 24V | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | - | - | - | - |