- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Published
- Size / Dimension
- Type
Attribute column
Manufacturer
Artesyn Embedded Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Output Power | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS1-B2-H445-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | 5.443108kg | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 4 | CB, CE, CSA, UL, VDE | 82% | 2kV | 120A 16.6A 10A 5A | - | 15V | 15V | 24V | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | RoHS Compliant | ||
![]() VS1-C2-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | 5.443108kg | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 180A | 900W | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | RoHS Compliant | ||
![]() MP1-2U-1E-1E-1L-1L-30 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 5 | CB, CE, CSA, UL, VDE | 85% | - | 10A 35A 35A 17A | - | 5V | 5V | 12V | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | - | ||
![]() MP1-2Q-2Q-1E-1R-OM Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 4 | CB, CE, CSA, UL, VDE | 85% | - | 15A 15A 35A 6.7A | - | 24V | 5V | 28V | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | - | ||
![]() MP1-3Q-1L-4LE-LLL-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 7 | CB, CE, CSA, UL, VDE | 85% | - | 30A 17A 10A 10A 1A 1A | - | 12V | 12V | 12V | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | - | ||
![]() MP1-3E-1E-4LL-30 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 4 | CB, CE, CSA, UL, VDE | 85% | - | 150A 35A 10A 4A | - | 5V | 12V | 12V | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | - | ||
![]() MP1-3P-1P-4QQ-30 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 4 | CB, CE, CSA, UL, VDE | 85% | - | 37.5A 10.5A 4A 2A | - | 20V | 24V | 24V | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | - | ||
![]() MP1-3E-2E-1E-4LL-30 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 5 | CB, CE, CSA, UL, VDE | 85% | - | 150A 60A 35A 10A 4A | - | 5V | 5V | 12V | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | - | ||
![]() MP1-3E-1E-1L-1L-33 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 4 | CB, CE, CSA, UL, VDE | 85% | - | 150A 35A 17A 17A | - | - | 12V | - | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | - | ||
![]() MP1-2E-2W-1L-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 3 | CB, CE, CSA, UL, VDE | 85% | - | 60A 4A 17A | - | 48V | 12V | - | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | - | ||
![]() MP1-3E-2L-1E-1L-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 4 | CB, CE, CSA, UL, VDE | 85% | - | 150A 30A 35A 17A | - | 12V | - | - | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | - | ||
![]() MP1-3D-2E-1F-1L-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 4 | CB, CE, CSA, UL, VDE | 85% | - | 150A 60A 35A 17A | - | 5V | 5.2V | 12V | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | - | ||
![]() MP1-3U-3U-1Q-0M Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 3 | CB, CE, CSA, UL, VDE | 85% | - | 20.8A 20.8A 8.5A | - | 36V | - | - | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | - | ||
![]() MP1-3X-3X-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 2 | CB, CE, CSA, UL, VDE | 85% | - | 13.9A 13.9A | - | 54V | - | - | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | - | ||
![]() MP1-3L-2L-30 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 2 | CB, CE, CSA, UL, VDE | 85% | - | 62.5A 30A | - | - | - | - | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | - | ||
![]() MP1-3D-2E-4LF-4LF-80 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 6 | CB, CE, CSA, UL, VDE | 85% | - | 150A 60A 10A 10A 10A 10A | - | 5V | 12V | 5.2V | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | - | ||
![]() MP1-2D-2L-1E-1E-4NN-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 6 | CB, CE, CSA, UL, VDE | 85% | - | 60A 30A 35A 35A 8A 4A | - | 12V | 5V | 5V | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | - | ||
![]() MP1-3Q-3Q-1D-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 3 | CB, CE, CSA, UL, VDE | 85% | - | 30A 15A 35A | - | 24V | - | - | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | - | ||
![]() MP1-2Q-2R-1E-1N-1N-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 5 | CB, CE, CSA, UL, VDE | 85% | - | 15A 11A 35A 14A 14A | - | 5V | 15V | 15V | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | - | ||
![]() MP1-3D-3F-1C-01 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 3 | CB, CE, CSA, UL, VDE | 85% | - | 150A 144A 35A | - | 5.2V | 3V | - | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | - |