- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Published
- Size / Dimension
- Type
Attribute column
Manufacturer
Artesyn Embedded Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MP1-2Q-1E-1L-1L-1Q-0M Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 5 | CB, CE, CSA, UL, VDE | 85% | 15A 35A 17A 17A 8.5A | 5V | 12V | 12V | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP1-3L-2L-1N-4ED-30 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 5 | CB, CE, CSA, UL, VDE | 85% | 62.5A 30A 14A 10A 10A | 12V | 15V | 5V | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP1-3C-2E-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 2 | CB, CE, CSA, UL, VDE | 85% | 150A 60A | 5V | - | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP1-1Q-1Q-1Q-1P-1P-4NN-4EE-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 8 | CB, CE, CSA, UL, VDE | 85% | 8.5A 8.5A 8.5A 10.5A 10.5A 8A | 24V | 24V | 20V | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP1-2L-2L-1I-1P-4EE-03 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 6 | CB, CE, CSA, UL, VDE | 85% | 30A 30A 20A 10.5A 10A 10A | 12V | 8V | 20V | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP1-3L-3L-1L-30 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 3 | CB, CE, CSA, UL, VDE | 85% | 62.5A 62.5A 62.5A | 12V | 12V | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP1-3I-3I-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 2 | CB, CE, CSA, UL, VDE | 85% | 84.4A 84.4A | 8V | - | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP1-3R-1L-4ED-4LE-NNL-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 9 | CB, CE, CSA, UL, VDE | 85% | 26.8A 17A 10A 10A 10A 10A | 12V | 12V | 5V | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP1-3D-2E-1D-1L-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 4 | CB, CE, CSA, UL, VDE | 85% | 150A 60A 35A 17A | 5V | 3.3V | 12V | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP6-1N-1N-4LE-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP6 (800W) | - | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 800W | 4 | CB, CE, CSA, UL, VDE | 85% | 14A 14A 10A 10A | - | 12V | 5V | Adjustable Output, PFC, Remote On/Off, Universal Input | ||
![]() MP1-3N-1L-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 2 | CB, CE, CSA, UL, VDE | 85% | 39A 17A | 12V | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | ||
![]() MP1-3Q-2Q-1Q-30 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 3 | CB, CE, CSA, UL, VDE | 85% | 30A 15A 8.5A | 24V | 24V | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP1-3X-3X-03 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 2 | CB, CE, CSA, UL, VDE | 85% | 13.9A 13.9A | 54V | - | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP1-2X-1N-1V-1W-1W-LQE-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 8 | CB, CE, CSA, UL, VDE | 85% | 6A 14A 4.2A 4A 4A 1A | 15V | 42V | 48V | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP1-3D-2K-1E-1E-0R Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 4 | CB, CE, CSA, UL, VDE | 85% | 150A 31A 35A 35A | 11V | 5V | 5V | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP6-1Q-1Q-10 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP6 (800W) | - | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 800W | 1 | CB, CE, CSA, UL, VDE | 85% | 17A | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | ||
![]() MP6-2D-2E-4LL-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP6 (800W) | - | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 800W | 4 | CB, CE, CSA, UL, VDE | 85% | 60A 60A 10A 4A | 5V | 12V | 12V | Adjustable Output, PFC, Remote On/Off, Universal Input | ||
![]() MP1-3E-2E-1D-4LL-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 5 | CB, CE, CSA, UL, VDE | 85% | 150A 60A 35A 10A 4A | 5V | 3.3V | 12V | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP6-3E-4LL-4QE-03 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP6 (800W) | - | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 800W | 5 | CB, CE, CSA, UL, VDE | 85% | 120A 10A 4A 4A 10A | 12V | 12V | 24V | Adjustable Output, PFC, Remote On/Off, Universal Input | ||
![]() MP1-3H-2H-4NN-LLQ-31 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 7 | CB, CE, CSA, UL, VDE | 85% | 97.5A 42A 8A 4A 1A 1A | - | 15V | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input |