- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Published
- Size / Dimension
- Type
Attribute column
Manufacturer
Artesyn Embedded Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MP1-3N-3N-1Q-03 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 3 | CB, CE, CSA, UL, VDE | 85% | 50A 50A 8.5A | 15V | 24V | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP1-3G-3G-30 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 2 | CB, CE, CSA, UL, VDE | 85% | 136A 136A | 5.5V | - | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP1-3E-2E-1E-30 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 3 | CB, CE, CSA, UL, VDE | 85% | 150A 60A 35A | - | 5V | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP1-2W-2Q-1L-4LL-4NN-03 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 7 | CB, CE, CSA, UL, VDE | 85% | 7.5A 15A 17A 10A 4A 8A | 24V | 12V | 12V | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP1-2Q-2W-1L-4LL-4NN-0R Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 7 | CB, CE, CSA, UL, VDE | 85% | 15A 7.5A 17A 10A 4A 8A | 48V | 12V | 12V | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP1-3Q-2Q-2Q-0N Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 3 | CB, CE, CSA, UL, VDE | 85% | 30A 15A 15A | 24V | 24V | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP1-3Q-3Q-1L-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 3 | CB, CE, CSA, UL, VDE | 85% | 23.5A 23.5A 17A | 24V | 12V | - | Adjustable Output, PFC, Remote On/Off, Universal Input | ||
![]() MP1-3J-2J-1N-1N-0M Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 4 | CB, CE, CSA, UL, VDE | 85% | 75A 32A 14A 14A | 10V | 15V | 15V | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP1-2W-2W-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 2 | CB, CE, CSA, UL, VDE | 85% | 7.5A 7.5A | 48V | - | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP1-3Q-2L-0M Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 2 | CB, CE, CSA, UL, VDE | 85% | 30A 30A | 12V | - | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP1-3E-2E-4NN-30 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 4 | CB, CE, CSA, UL, VDE | 85% | 150A 60A 8A 4A | 5V | 15V | 15V | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP1-3E-1C-1L-1L-1R-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 5 | CB, CE, CSA, UL, VDE | 85% | 150A 35A 17A 17A 6.7A | 3V | 12V | 12V | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP1-2F-2F-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 2 | CB, CE, CSA, UL, VDE | 85% | 60A 60A | 5.2V | - | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP1-3H-2H-LLQ-30 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 5 | CB, CE, CSA, UL, VDE | 85% | 97.5A 42A 1A 1A 500mA | 6V | 12V | 12V | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP1-1D-1E-1E-1L-1L-4LQ-LLE-03 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 10 | CB, CE, CSA, UL, VDE | 85% | 35A 35A 35A 14A 14A 10A | 5V | 5V | 12V | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP1-2Q-1E-1L-1L-1Q-0M Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 5 | CB, CE, CSA, UL, VDE | 85% | 15A 35A 17A 17A 8.5A | 5V | 12V | 12V | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP1-3L-2L-1N-4ED-30 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 5 | CB, CE, CSA, UL, VDE | 85% | 62.5A 30A 14A 10A 10A | 12V | 15V | 5V | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP1-3C-2E-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 2 | CB, CE, CSA, UL, VDE | 85% | 150A 60A | 5V | - | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP1-1Q-1Q-1Q-1P-1P-4NN-4EE-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 8 | CB, CE, CSA, UL, VDE | 85% | 8.5A 8.5A 8.5A 10.5A 10.5A 8A | 24V | 24V | 20V | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP1-2L-2L-1I-1P-4EE-03 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 6 | CB, CE, CSA, UL, VDE | 85% | 30A 30A 20A 10.5A 10A 10A | 12V | 8V | 20V | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input |