- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Published
- Size / Dimension
- Type
Attribute column
Manufacturer
Artesyn Embedded Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MP1-2D-1E-1I-1I-1O-1O-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 6 | CB, CE, CSA, UL, VDE | 85% | 60A 35A 20A 20A 11A 11A | 5V | 8V | 8V | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP1-3D-2E-1L-1L-01 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 4 | CB, CE, CSA, UL, VDE | 85% | 150A 60A 17A 17A | 5V | 12V | 12V | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP1-3N-3N-1H-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 3 | CB, CE, CSA, UL, VDE | 85% | 50A 50A 23A | 15V | 6V | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP1-3O-3O-30 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 2 | CB, CE, CSA, UL, VDE | 85% | 41.6A 41.6A | 18V | - | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP1-2V-2V-1E-1E-60 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 4 | CB, CE, CSA, UL, VDE | 85% | 7.5A 7.5A 35A 35A | 42V | 5V | 5V | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP1-1N-1I-4QE-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 4 | CB, CE, CSA, UL, VDE | 85% | 14A 20A 4A 10A | 8V | 24V | 5V | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP1-2N-1D-1E-1L-1Q-4NL-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 7 | CB, CE, CSA, UL, VDE | 85% | 20A 35A 35A 17A 8.5A 8A | 3.3V | 5V | 12V | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP1-3Y-1Y-1N-1L-30 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 4 | CB, CE, CSA, UL, VDE | 85% | 12.5A 17A 14A 17A | 60V | 12V | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP1-2P-2P-1L-03 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 3 | CB, CE, CSA, UL, VDE | 85% | 18A 18A 14A | 20V | 12V | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP1-2D-1E-1L-4EH-4NA-4NB-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 9 | CB, CE, CSA, UL, VDE | 85% | 60A 35A 17A 10A 10A 8A | 5V | 12V | 5V | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP1-3W-2Q-1L-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 3 | CB, CE, CSA, UL, VDE | 85% | 15.6A 15A 17A | 24V | - | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP1-1D-1D-1D-1E-1E-1E-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 6 | CB, CE, CSA, UL, VDE | 85% | 35A 35A 35A 35A 35A 35A | - | 3.3V | 5V | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP1-3W-2W-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 2 | CB, CE, CSA, UL, VDE | 85% | 15.6A 7.5A | 48V | - | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP4-2E-1E-1L-4LL-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2011 | MP4 (600W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 600W | 5 | CB, CE, CSA, UL, VDE | 85% | 60A 35A 17A 10A 4A | 5V | 12V | 12V | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP4-1T-4QE-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2011 | MP4 (600W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 600W | 3 | CB, CE, CSA, UL, VDE | 85% | 6.2A 4A 10A | 24V | 5V | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP4-1Q-1W-1W-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2011 | MP4 (600W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 600W | 3 | CB, CE, CSA, UL, VDE | 85% | 8.5A 4A 4A | 60V | - | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP4-2E-1D-1L-LLE-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2011 | MP4 (600W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 600W | 6 | CB, CE, CSA, UL, VDE | 85% | 60A 35A 17A 1A 1A 2A | 3.3V | 12V | 12V | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP4-2N-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2011 | MP4 (600W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 600W | 1 | CB, CE, CSA, UL, VDE | 85% | 20A | - | - | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP4-1Q-1Q-4NN-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP4 (600W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 600W | 4 | CB, CE, CSA, UL, VDE | 85% | 8.5A 8.5A 8A 4A | 60V | - | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | ||
![]() MP4-2D-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP4 (600W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 600W | 1 | CB, CE, CSA, UL, VDE | 85% | 60A | - | - | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input |