- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Published
- Size / Dimension
- Type
Attribute column
Manufacturer
Artesyn Embedded Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IMP4-2L0/1E0/1Q0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 739W | 3 | CB, CE, CSA, UL | 85% | 2kV | 30A 35A 8.5A | 5V | 24V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-2W0-1N0-1Q0-4NE-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 914W | 5 | CB, CE, CSA, UL | 85% | 2kV | 7.5A 14A 8.5A 8A | 15V | 24V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-1Q0-1Q0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 408W | 2 | CB, CE, CSA, UL | 85% | 2kV | 8.5A 8.5A | - | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-3C0-1L0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 654W | 2 | CB, CE, CSA, UL | 85% | 2kV | 150A 17A | 12V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-2Q0-2U0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 720W | 2 | CB, CE, CSA, UL | 85% | 2kV | 15A 10A | 36V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-3E0-2W0-03-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1158W | 2 | CB, CE, CSA, UL | 85% | 2kV | 150A 60A | 48V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote On/Off, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-5R0-1R0-1W0-1W0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1500W | 4 | CB, CE, CSA, UL | 85% | 2kV | 53.5A 6.7A 4A 4A | - | 48V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-2W0-1Q0-1Q0-4LQ-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 984W | 5 | CB, CE, CSA, UL | 85% | 2kV | 7.5A 8.5A 8.5A 10A | 24V | - | 12V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-3B0-2E0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 630W | 2 | CB, CE, CSA, UL | 85% | 2kV | 150A 60A | 5V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-2W0-2W0-4LE-20-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 860W | 3 | CB, CE, CSA, UL | 85% | 2kV | 15A 10A 4A | 12V | 5V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-5D0-1D0-1L0-40-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1310W | 2 | CB, CE, CSA, UL | 85% | 2kV | 335A 17A | 12V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-3L0-1L0-30-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 954W | 1 | CB, CE, CSA, UL | 85% | 2kV | 79.5A | - | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-2R0-1Q0-1Q0-1Q0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 920W | 4 | CB, CE, CSA, UL | 85% | 2kV | 11A 8.5A 8.5A 8.5A | - | - | 24V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-2N0-1I0-4QE-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 566W | 4 | CB, CE, CSA, UL | 85% | 2kV | 20A 20A 4A 2A | 8V | 24V | 5V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-3E0-1L0-1L0-01-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1158W | 3 | CB, CE, CSA, UL | 85% | 2kV | 150A 17A 17A | 12V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-3Q0-1E0-1E0-43-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1070W | 2 | CB, CE, CSA, UL | 85% | 2kV | 30A 70A | 5V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote On/Off, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-2Y0-1N0-1Q0-4NE-03-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 914W | 5 | CB, CE, CSA, UL | 85% | 2kV | 6A 14A 8.5A 8A | 15V | 24V | 15V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote On/Off, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-3O0-2O0-30-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1091W | 1 | CB, CE, CSA, UL | 85% | 2kV | 60.6A | - | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-3E0-2E0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1050W | 2 | CB, CE, CSA, UL | 85% | 2kV | 150A 60A | - | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-3Q0-1N0-4NE-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1070W | 4 | CB, CE, CSA, UL | 85% | 2kV | 30A 14A 8A 4A | 15V | - | 5V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant |