- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Published
- Size / Dimension
- Type
Attribute column
Manufacturer
Artesyn Embedded Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MP8-3U-2U-30 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 1 | CB, CE, CSA, UL, VDE | 85% | - | 26.6A | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() VS3-K6-G66-G66-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 5 | CB, CE, CSA, UL, VDE | 82% | 2kV | 26.7A 9A 10A 9A 10A | - | 28V | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | ||
![]() MP8-3D-1D-LLL-30 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 4 | CB, CE, CSA, UL, VDE | 85% | - | 155A 1A 1A 1A | - | - | 12V | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-3U-1Q-0M Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 2 | CB, CE, CSA, UL, VDE | 85% | - | 16.6A 8.5A | 24V | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-3Q-3Q-03 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 2 | CB, CE, CSA, UL, VDE | 85% | - | 23.5A 23.5A | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-1E-1E-1F-1L-1L-1N-10 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 5 | CB, CE, CSA, UL, VDE | 85% | - | 70A 35A 17A 17A 14A | 5.2V | 12V | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | RoHS Compliant | ||
![]() UMP04C-S2W-S2W-S2W-10-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | - | μMP04 GEN II (600W) | 10.11Lx3.50W x 1.57 H 256.9mmx88.9mmx40.0mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 720W | 2 | CB, CE, CQC, TUV, UL | 91.5% | - | 10A 5A | - | - | - | No | DC Input Capable, I²C Interface, PFC, PMBus™, Remote On/Off | RoHS Compliant | ||
![]() UMP04C-S2Z-S2Z-S2N-S2N-00-C Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | - | μMP04 GEN II (600W) | 10.11Lx3.50W x 1.57 H 256.9mmx88.9mmx40.0mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | - | 4 | CB, CE, CQC, TUV, UL | 91.5% | - | - | - | - | - | No | DC Input Capable, I²C Interface, PFC, PMBus™, Remote On/Off | RoHS Compliant | ||
![]() UMP04T-S2E-S2L-S2Q-S2U-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | - | μMP04 GEN II (600W) | 10.11Lx3.50W x 1.57 H 256.9mmx88.9mmx40.0mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 901W | 4 | CB, CE, CQC, TUV, UL | 91.5% | - | 36A 20A 10A 6.7A | 12V | 24V | 36V | No | DC Input Capable, I²C Interface, PFC, PMBus™, Remote On/Off | RoHS Compliant | ||
![]() UMP04T-S2D-S2E-S2E-ILL-20-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | - | μMP04 GEN II (600W) | 10.11Lx3.50W x 1.57 H 256.9mmx88.9mmx40.0mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 588W | 4 | CB, CE, CQC, TUV, UL | 91.5% | - | 40A 72A 4A 4A | 5V | 12V | - | No | DC Input Capable, I²C Interface, PFC, PMBus™, Remote On/Off | RoHS Compliant | ||
![]() UMP04T-S2E-S2Q-ILL-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | - | μMP04 GEN II (600W) | 10.11Lx3.50W x 1.57 H 256.9mmx88.9mmx40.0mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 516W | 4 | CB, CE, CQC, TUV, UL | 91.5% | - | 36A 10A 4A 4A | 24V | 12V | - | No | DC Input Capable, I²C Interface, PFC, PMBus™, Remote On/Off | RoHS Compliant | ||
![]() UMP04T-S2Q-INN-IRR-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | - | μMP04 GEN II (600W) | 10.11Lx3.50W x 1.57 H 256.9mmx88.9mmx40.0mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 550W | 5 | CB, CE, CQC, TUV, UL | 91.5% | - | 10A 4A 4A 3.4A | 15V | - | 28V | No | DC Input Capable, I²C Interface, PFC, PMBus™, Remote On/Off | RoHS Compliant | ||
![]() MP8-3A-3A-30 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 1 | CB, CE, CSA, UL, VDE | 85% | - | 240A | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-3L-2E-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 2 | CB, CE, CSA, UL, VDE | 85% | - | 50A 60A | 5V | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-3J-1J-30 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 1 | CB, CE, CSA, UL, VDE | 85% | - | 78A | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-3E-1D-1F-4LL-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 5 | CB, CE, CSA, UL, VDE | 85% | - | 120A 60A 35A 10A 4A | 3.3V | 5.2V | 12V | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-3W-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 1 | CB, CE, CSA, UL, VDE | 85% | - | 12.5A 15A | 24V | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-3E-1F-4LL-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2011 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 4 | CB, CE, CSA, UL, VDE | 85% | - | 120A 35A 10A 4A | 5.2V | 12V | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-1N-1N-1N-1N-03 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 4 | CB, CE, CSA, UL, VDE | 85% | - | 14A 14A 14A 14A | - | 15V | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | RoHS Compliant | ||
![]() MP8-3G/4LD-LLE-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 6 | CB, CE, CSA, UL, VDE | 85% | - | 109A 10A 10A 1A 1A 2A | 12V | 3.3V | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - |