- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Published
- Size / Dimension
- Type
Attribute column
Manufacturer
Artesyn Embedded Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Power Rating | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Current - Output (Max) | Output Current | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS1-K3-B4-01-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | - | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | 62.5A 40A | - | 15V | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | ||
![]() VS1-K5-B4-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | - | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | 31.2A 40A | - | 15V | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | ||
![]() VS1-K3-K3-10-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | - | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | 125A | - | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | ||
![]() VS1-K3-A9-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | - | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | 62.5A 6.3A | - | 48V | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | ||
![]() VS3-B2-B4-B8-G80-03-608-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | - | 5 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | 120A 40A - - 20A | - | 15V | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | ||
![]() VS3-B2-B8-A8-00-624-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | - | 3 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | 120A - - | - | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | ||
![]() VS3-D2-C3-00-567-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | - | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | 240A 75A | - | 12V | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | ||
![]() VS3-D9-D9-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | - | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | 25A 25A | - | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | ||
![]() VS3-D9-F244-03-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | - | 4 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | 25A 25A 5A 5A | - | 5V | 15V | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | ||
![]() VS3-G25-G25-H344-H344-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | - | 5 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | 16.6A 20A 10.5A 5A 5A | - | - | 12V | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | ||
![]() VS3-K2-B3-B8-H255-00-479CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | - | 7 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | 150A 50A - 50A 5A 5A | - | 12V | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | ||
![]() VS3-K2-B4-H255-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | - | 6 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | 150A 40A 50A 5A 5A | - | 15V | - | 24V | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | ||
![]() VS3-K6-A6-G66-G66-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | - | 6 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | 26.7A 10.7A 9A 10A 9A 10A | - | - | 28V | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | ||
![]() MP8-3E-1D-1L-LLE-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | - | 6 | CB, CE, CSA, UL, VDE | 85% | - | - | 120A 35A 17A 1A 1A | - | 3.3V | 12V | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-1N-1N-1R-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | - | 3 | CB, CE, CSA, UL, VDE | 85% | - | - | 14A 14A 6.7A | - | - | 28V | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | RoHS Compliant | ||
![]() MP8-3U-1Q-03 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | - | 2 | CB, CE, CSA, UL, VDE | 85% | - | - | 16.6A 8.5A | - | 24V | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-3W-1E-1Q-4LL-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | - | 5 | CB, CE, CSA, UL, VDE | 85% | - | - | 12.5A 35A 8.5A 10A 4A | - | 5V | 24V | 12V | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() ATV551 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | 0°C~70°C With Derating | 2009 | ATV (15-115W) | 11.00Lx4.87W x 2.75 H 279.5mmx124.0mmx69.0mm | Obsolete | 1 (Unlimited) | Linear | ITE (Commercial) | 80W | 115W | 3 | CE | 40% | - | 5V | 9A 1.8A 1.8A | 9A | 12V | -12V | - | - | Adjustable Output, DC Input Capable, Remote Sense | Non-RoHS Compliant | ||
![]() ACV24N4.8 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | 0°C~70°C With Derating | - | ACV (15-115W) | 9.00Lx4.87W x 2.75 H 229.0mmx124.0mmx70.0mm | Obsolete | 1 (Unlimited) | Linear | ITE (Commercial) | 115W | 115W | 1 | CE | 60% | - | 24V | 4.8A | 4.8A | - | - | - | - | Adjustable Output, Remote Sense | Non-RoHS Compliant | ||
![]() ACV12N5 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | 0°C~70°C With Derating | 2009 | ACV (15-115W) | 7.00Lx4.87W x 2.75 H 178.0mmx123.0mmx69.9mm | Obsolete | 1 (Unlimited) | Linear | ITE (Commercial) | 60W | 115W | 1 | CE | 60% | - | 12V | 5A | 5A | - | - | - | - | Adjustable Output, Remote Sense | Non-RoHS Compliant |