- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Published
- Size / Dimension
- Type
Attribute column
Manufacturer
Artesyn Embedded Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Power Rating | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Current - Output (Max) | Output Current | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS8-B2-B9-E32-E33-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | - | 6 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | 120A 12.5A 10.5A 10A 10.5A 10A | - | 48V | 12V | - | No | Adjustable Output, Load Sharing, Remote On/Off | - | ||
![]() VS8-K2-A3-G53-00-455-CE Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | - | 4 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | 150A 25A 10.5A 20A | - | 12V | 24V | - | No | Adjustable Output, Load Sharing, Remote On/Off | - | ||
![]() VS8-L2-B2-20-457-CE Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | - | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | 420A | - | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off | - | ||
![]() VS8-L2-K1-G20-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | - | 4 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | 300A 150A 50A 20A | - | 3.3V | - | 2V | No | Adjustable Output, Load Sharing, Remote On/Off | - | ||
![]() VS8-L2-B2-B2-20-CE Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | - | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | 420A 120A | - | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off | - | ||
![]() VS8-L2-D2-20-CE Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | - | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | 540A | - | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off | - | ||
![]() VS8-L1-C8-00-472-CE Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | - | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | 300A - | - | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off | - | ||
![]() DS450-3-003 Artesyn Embedded Power | In Stock | - | Datasheet | 14 Weeks | Rack Mount | -10°C~50°C | 2014 | DS450-3 (450W) | 12.03Lx3.07W x 1.52 H 305.6mmx78.0mmx38.6mm | Obsolete | Not Applicable | Front End | ITE (Commercial) | 450W | - | 1 | CB, CE | 84% | - | - | - | - | - | - | - | No | Hot Swappable, I²C™ Interface, Load Sharing, PFC, Remote Sense, Standby Output, Universal Input | - | ||
![]() ATV551 Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | 0°C~70°C With Derating | 2009 | ATV (15-115W) | 11.00Lx4.87W x 2.75 H 279.5mmx124.0mmx69.0mm | Obsolete | 1 (Unlimited) | Linear | ITE (Commercial) | 80W | 115W | 3 | CE | 40% | - | 5V | 9A 1.8A 1.8A | 9A | 12V | -12V | - | - | Adjustable Output, DC Input Capable, Remote Sense | Non-RoHS Compliant | ||
![]() ACV24N4.8 Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | 0°C~70°C With Derating | - | ACV (15-115W) | 9.00Lx4.87W x 2.75 H 229.0mmx124.0mmx70.0mm | Obsolete | 1 (Unlimited) | Linear | ITE (Commercial) | 115W | 115W | 1 | CE | 60% | - | 24V | 4.8A | 4.8A | - | - | - | - | Adjustable Output, Remote Sense | Non-RoHS Compliant | ||
![]() ACV12N5 Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | 0°C~70°C With Derating | 2009 | ACV (15-115W) | 7.00Lx4.87W x 2.75 H 178.0mmx123.0mmx69.9mm | Obsolete | 1 (Unlimited) | Linear | ITE (Commercial) | 60W | 115W | 1 | CE | 60% | - | 12V | 5A | 5A | - | - | - | - | Adjustable Output, Remote Sense | Non-RoHS Compliant | ||
![]() ACV103 Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | 0°C~70°C With Derating | 2009 | ACV (15-115W) | 9.00Lx4.87W x 2.75 H 229.0mmx124.0mmx70.0mm | Obsolete | 1 (Unlimited) | Linear | ITE (Commercial) | 70W | 70W | 2 | CE | 60% | - | 5V | 6A 1.5A | 6A | 12V | - | - | - | Adjustable Output, Remote Sense | Non-RoHS Compliant | ||
![]() VS1-D4-00-522-CE Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | - | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | 80A | - | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | ||
![]() VS1-H233-H544-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | - | 6 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | 50A 10A 10A 10.5A 10A 10A | - | 12V | - | 24V | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | ||
![]() VS1-D6-00-512-CE Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | - | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | 42.8A | - | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | ||
![]() VS1-D8-00-562-CE Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | - | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | - | - | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | ||
![]() VS1-H555-H555-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | - | 6 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | 10.5A 5A 5A 10.5A 5A 5A | - | - | 24V | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | ||
![]() VS1-K8-A8-00-530-CE Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | - | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | - | - | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | ||
![]() VS1-K8-K8-03-540-CE Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | - | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | - | - | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | ||
![]() VS1-L6-00-555-CE Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | - | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | 53.4A | - | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - |