- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Published
- Size / Dimension
- Type
Attribute column
Manufacturer
Artesyn Embedded Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Power Rating | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Current - Output (Max) | Output Current | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS1-L6-03-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | - | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | 53.4A | - | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | ||
![]() VS1-L7-00-536-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | - | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | 41.6A | - | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | ||
![]() VS1-L7-03-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | - | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | 41.6A | - | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | ||
![]() VS1-K8-A5-00-549-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | - | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | - 12.5A | - | 24V | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | ||
![]() VS3-D8-C7-00-475-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | - | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | - 24.9A | - | 36V | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | ||
![]() UMP04C-S2E-S2L-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | - | μMP04 GEN II (600W) | 10.11Lx3.50W x 1.57 H 256.9mmx88.9mmx40.0mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 420W | - | 2 | CB, CE, CQC, TUV, UL | 91.5% | - | - | 36A 20A | - | 12V | - | - | No | DC Input Capable, I²C Interface, PFC, PMBus™, Remote On/Off | RoHS Compliant | ||
![]() UMP04C-S2E-S2L-S2Q-ILL-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | - | μMP04 GEN II (600W) | 10.11Lx3.50W x 1.57 H 256.9mmx88.9mmx40.0mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 756W | - | 5 | CB, CE, CQC, TUV, UL | 91.5% | - | - | 36A 20A 10A 4A | - | 12V | 24V | - | No | DC Input Capable, I²C Interface, PFC, PMBus™, Remote On/Off | RoHS Compliant | ||
![]() VS1-L5-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~70°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 279.3mmx127.0mmx127.0mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial) | 1100W | - | 1 | CB, CE | 75% | - | - | 62.4A | - | - | - | - | - | Adjustable Output, Hot Swappable, Load Sharing, PMBus™, Remote On/Off, Standby Output | - | ||
![]() MP8-2D-2E-4EE-4LL-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | - | 6 | CB, CE, CSA, UL, VDE | 85% | - | - | 60A 60A 10A 10A 10A 4A | - | - | - | 5V | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-3Q-1Q-LLE-30 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | - | 4 | CB, CE, CSA, UL, VDE | 85% | - | - | 32A 1A 1A 2A | - | 12V | - | 5V | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-3Q-1Q-4LE-4NN-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | - | 6 | CB, CE, CSA, UL, VDE | 85% | - | - | 23.5A 8.5A 10A 10A 8A 4A | - | - | 12V | 5V | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-2U-1L-1L-1W-1W-0N Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | - | 5 | CB, CE, CSA, UL, VDE | 85% | - | - | 10A 17A 17A 4A 4A | - | 12V | - | 48V | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-2Q-1N-1U-4QQ-01 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | - | 5 | CB, CE, CSA, UL, VDE | 85% | - | - | 15A 14A 5.8A 4A 2A | - | 15V | 36V | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() ACV15N6 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | 0°C~70°C With Derating | 2009 | ACV (15-115W) | 9.00Lx4.87W x 2.75 H 229.0mmx124.0mmx70.0mm | Obsolete | 1 (Unlimited) | Linear | ITE (Commercial) | 90W | 115W | 1 | CE | 60% | - | 15V | 6A | 6A | - | - | - | - | Adjustable Output, Remote Sense | Non-RoHS Compliant | ||
![]() UMP04C-S2Q-S2Q-S2Q-60-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | - | μMP04 GEN II (600W) | 10.11Lx3.50W x 1.57 H 256.9mmx88.9mmx40.0mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 720W | - | 1 | CB, CE, CQC, TUV, UL | 91.5% | - | - | 30A | - | - | - | - | No | DC Input Capable, I²C Interface, PFC, PMBus™, Remote On/Off | RoHS Compliant | ||
![]() UMP04T-S2E-S2L-IQQ-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | - | μMP04 GEN II (600W) | 10.11Lx3.50W x 1.57 H 256.9mmx88.9mmx40.0mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 612W | - | 4 | CB, CE, CQC, TUV, UL | 91.5% | - | - | 36A 20A 4A 4A | - | 12V | 24V | - | No | DC Input Capable, I²C Interface, PFC, PMBus™, Remote On/Off | RoHS Compliant | ||
![]() VS6-L2-00-404-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS6 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | - | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | 300A | - | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off | - | ||
![]() VS8-D1-D2-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | - | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | 240A 240A | - | 5V | - | - | No | Adjustable Output, Load Sharing, Remote On/Off | - | ||
![]() VS8-L1-B8-B0-00-449-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | - | 3 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | 300A - 120A | - | - | 2V | - | No | Adjustable Output, Load Sharing, Remote On/Off | - | ||
![]() VS8-L2-D2-20-419-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | - | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | 540A | - | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off | - |