- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Published
- Size / Dimension
- Type
Attribute column
Manufacturer
Artesyn Embedded Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS8-L2-K0-H122-00-424-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 5 | CB, CE, CSA, UL, VDE | 82% | 2kV | 300A 150A 50A 10A 10A | 2V | 3.3V | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-L2-D2-21-418-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 540A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-L2-K2-G23-00-431-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 4 | CB, CE, CSA, UL, VDE | 82% | 2kV | 300A 150A 50A 20A | - | 5V | 12V | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-L2-K2-A1-20-443-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 450A 60A | 3.3V | - | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-L3-L3-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 125A 125A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-L3-B2-A5-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 3 | CB, CE, CSA, UL, VDE | 82% | 2kV | 125A 120A 12.5A | 5V | 24V | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-L3-D3-20-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 225A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-L4-D4-20-438-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 180A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-L3-L3-20-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 250A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-L5-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 62.4A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-L2-K2-G33-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 4 | CB, CE, CSA, UL, VDE | 82% | 2kV | 300A 150A 21A 20A | - | 5V | 12V | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-L4-D4-20-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 180A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-L4-L4-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 100A 100A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-L2-K1-H333-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 5 | CB, CE, CSA, UL, VDE | 82% | 2kV | 300A 150A 21A 10A 10A | 3.3V | 12V | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-L5-B5-20-458-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 87.4A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-L8-D8-00-422-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-L8-D8-00-463-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-L6-D6-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 53.4A 42.8A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-L9-D9-20-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 56.2A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-L9-B9-20-459-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 43.7A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off |