- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Published
- Size / Dimension
- Type
Attribute column
Manufacturer
Artesyn Embedded Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Minimum Load Required | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS1-C0-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 180A | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS1-B8-01-498-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS1-B5-02-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 25A | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS1-B6-B6-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 21.4A 21.4A | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS1-B6-A2-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 21.4A 60A | 5V | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS1-B9-B9-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 12.5A 12.5A | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS1-B7-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 16.6A | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS1-B6-02-481-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 21.4A | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS1-B2-H533-02-429-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 4 | CB, CE, CSA, UL, VDE | 82% | 2kV | 120A 10.5A 10A 10A | 24V | 12V | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS1-B9-E25-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 3 | CB, CE, CSA, UL, VDE | 82% | 2kV | 12.5A 25A 5A | 5V | 24V | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS1-C4-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 60A | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS1-C2-03-491-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 180A | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS1-B8-00-520-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS1-C6-03-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 32.1A | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS1-C3-01-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 75A | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS1-C8-00-569-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS1-D7-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 33.2A | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS1-D4-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 80A | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS1-C9-03-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 18.75A | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS1-C8-02-517-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input |