- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Published
- Size / Dimension
- Type
Attribute column
Manufacturer
Artesyn Embedded Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MP8-2E-2L-1D-1L-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 4 | CB, CE, CSA, UL, VDE | 85% | - | 60A 30A 35A 17A | 12V | 3.3V | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-2E-1A-1E-4LL-4QQ-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 7 | CB, CE, CSA, UL, VDE | 85% | - | 60A 35A 35A 10A 4A 4A | 2V | - | 12V | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-3E-1B-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 2 | CB, CE, CSA, UL, VDE | 85% | - | 120A 35A | 2.2V | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-2W-2W-4QE-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 4 | CB, CE, CSA, UL, VDE | 85% | - | 7.5A 7.5A 10A 10A | - | 24V | 5V | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-1D-1X-1X-4LE-4LL-4LL-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 9 | CB, CE, CSA, UL, VDE | 85% | - | 35A 3.7A 3.7A 10A 10A 10A | 54V | - | 12V | - | Adjustable Output, PFC, Remote On/Off, Universal Input | RoHS Compliant | ||
![]() MP8-2E/2N/1L/1L/03 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 4 | CB, CE, CSA, UL, VDE | 85% | - | 60A 20A 17A 17A | 15V | 12V | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-2Q-1E-1L-1L-1L-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 5 | CB, CE, CSA, UL, VDE | 85% | - | 15A 35A 17A 17A 17A | 5V | 12V | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-2E-2L-2Q-05 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 3 | CB, CE, CSA, UL, VDE | 85% | - | 60A 30A 15A | 12V | 24V | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-2E-4LL-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 3 | CB, CE, CSA, UL, VDE | 85% | - | 60A 10A 4A | 12V | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-3F-1E-4LL-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 4 | CB, CE, CSA, UL, VDE | 85% | - | 115A 35A 10A 4A | 5V | 12V | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-2Y-2Y-1P-1Y-01 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 4 | CB, CE, CSA, UL, VDE | 85% | - | 6A 6A 10.5A 3.5A | - | 20V | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-2X-2X-1X-1X-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 4 | CB, CE, CSA, UL, VDE | 85% | - | 6A 6A 3.7A 3.7A | - | 54V | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-2Y-2Y-1Y-0N Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 3 | CB, CE, CSA, UL, VDE | 85% | - | 6A 6A 3.5A | - | 60V | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-3O-2Q-4LE-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 4 | CB, CE, CSA, UL, VDE | 85% | - | 33.3A 15A 10A 10A | 24V | 12V | 5V | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-3E-1E-1L-4LE-30 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 4 | CB, CE, CSA, UL, VDE | 85% | - | 155A 17A 10A 10A | 12V | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-2U-2U-1N-1N-03 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 4 | CB, CE, CSA, UL, VDE | 85% | - | 10A 10A 14A 14A | - | 15V | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-3W-1I-1I-01 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 3 | CB, CE, CSA, UL, VDE | 85% | - | 12.5A 20A 20A | 8V | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-3L-1L-35 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 1 | CB, CE, CSA, UL, VDE | 85% | - | 50A | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() VS1-A2-G44-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 3 | CB, CE, CSA, UL, VDE | 82% | 2kV | 60A 16.6A 20A | 15V | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | ||
![]() VS1-A3-A3-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 25A 25A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - |