- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Published
- Size / Dimension
- Type
Attribute column
Manufacturer
Artesyn Embedded Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS1-B2-00-532-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 120A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS1-B3-B4-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 50A 40A | 15V | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS1-B2-B3-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 120A 50A | 12V | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS1-B2-H446-00-485-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 4 | CB, CE, CSA, UL, VDE | 82% | 2kV | 120A 16.6A 10A 5A | 15V | - | 28V | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS1-B2-G13-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 3 | CB, CE, CSA, UL, VDE | 82% | 2kV | 120A 50A 20A | 3.3V | 12V | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS1-B2-H335-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 4 | CB, CE, CSA, UL, VDE | 82% | 2kV | 120A 21A 10A 5A | 12V | - | 24V | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS1-B3-B3-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 50A 50A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS1-B5-A5-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 25A 12.5A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS1-B4-B3-00-439-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 40A 50A | 12V | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS1-B8-00-514-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS1-B7-B7-01-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 16.6A 16.6A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS1-B4-B4-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 40A 40A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS1-C0-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 180A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS1-B8-01-498-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS1-B5-02-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 25A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS1-B6-B6-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 21.4A 21.4A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS1-B6-A2-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 21.4A 60A | 5V | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS1-B9-B9-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 12.5A 12.5A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS1-B7-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 16.6A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS1-B6-02-481-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 21.4A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input |