Filters
  • Moisture Sensitivity Level (MSL)
  • Part Status
  • RoHS Status
  • Series
  • Applications
  • Features
  • Mounting Type
  • Number of Outputs
  • Operating Temperature
  • Published
  • Size / Dimension
  • Type

Attribute column

Manufacturer

Artesyn Embedded Power AC DC Converters

View Mode:
10000 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Operating Temperature

Published

Series

Size / Dimension

Part Status

Moisture Sensitivity Level (MSL)

Type

Applications

Power (Watts)

Number of Outputs

Approval Agency

Efficiency

Voltage - Isolation

Current - Output (Max)

Voltage - Output 2

Voltage - Output 3

Voltage - Output 4

Minimum Load Required

Features

VS3-D3-C3-23-CE
VS3-D3-C3-23-CE

Artesyn Embedded Power

In Stock

-

Datasheet

Chassis Mount

-10°C~50°C With Derating

2004

VS3 (2000W)

11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm

Obsolete

Not Applicable

Enclosed

ITE (Commercial)

2000W

1

CB, CE, CSA, UL, VDE

82%

2kV

175A

-

-

-

No

Adjustable Output, Load Sharing, Remote On/Off, Universal Input

VS3-D1-B2-G03-00-CE
VS3-D1-B2-G03-00-CE

Artesyn Embedded Power

In Stock

-

Datasheet

Chassis Mount

-10°C~50°C With Derating

2004

VS3 (2000W)

11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm

Obsolete

Not Applicable

Enclosed

ITE (Commercial)

2000W

4

CB, CE, CSA, UL, VDE

82%

2kV

240A 120A 50A 20A

2V

-

12V

No

Adjustable Output, Load Sharing, Remote On/Off, Universal Input

VS3-D5-G32-00-CE
VS3-D5-G32-00-CE

Artesyn Embedded Power

In Stock

-

Datasheet

Chassis Mount

-10°C~50°C With Derating

2004

VS3 (2000W)

11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm

Obsolete

Not Applicable

Enclosed

ITE (Commercial)

2000W

3

CB, CE, CSA, UL, VDE

82%

2kV

50A 21A 20A

12V

5V

-

No

Adjustable Output, Load Sharing, Remote On/Off, Universal Input

VS3-D6-00-CE
VS3-D6-00-CE

Artesyn Embedded Power

In Stock

-

Datasheet

Chassis Mount

-10°C~50°C With Derating

2004

VS3 (2000W)

11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm

Obsolete

Not Applicable

Enclosed

ITE (Commercial)

2000W

1

CB, CE, CSA, UL, VDE

82%

2kV

42.8A

-

-

-

No

Adjustable Output, Load Sharing, Remote On/Off, Universal Input

VS3-D5-C5-01-CE
VS3-D5-C5-01-CE

Artesyn Embedded Power

In Stock

-

Datasheet

Chassis Mount

-10°C~50°C With Derating

2004

VS3 (2000W)

11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm

Obsolete

Not Applicable

Enclosed

ITE (Commercial)

2000W

2

CB, CE, CSA, UL, VDE

82%

2kV

50A 37.5A

-

-

-

No

Adjustable Output, Load Sharing, Remote On/Off, Universal Input

VS3-D5-A2-E33-00-CE
VS3-D5-A2-E33-00-CE

Artesyn Embedded Power

In Stock

-

Datasheet

Chassis Mount

-10°C~50°C With Derating

2004

VS3 (2000W)

11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm

Obsolete

Not Applicable

Enclosed

ITE (Commercial)

2000W

4

CB, CE, CSA, UL, VDE

82%

2kV

50A 60A 10.5A 10A

5V

12V

-

No

Adjustable Output, Load Sharing, Remote On/Off, Universal Input

VS3-D7-B6-00-CE
VS3-D7-B6-00-CE

Artesyn Embedded Power

In Stock

-

Datasheet

Chassis Mount

-10°C~50°C With Derating

2004

VS3 (2000W)

11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm

Obsolete

Not Applicable

Enclosed

ITE (Commercial)

2000W

2

CB, CE, CSA, UL, VDE

82%

2kV

33.2A 21.4A

28V

-

-

No

Adjustable Output, Load Sharing, Remote On/Off, Universal Input

VS3-D6-D6-00-CE
VS3-D6-D6-00-CE

Artesyn Embedded Power

In Stock

-

Datasheet

Chassis Mount

-10°C~50°C With Derating

2004

VS3 (2000W)

11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm

Obsolete

Not Applicable

Enclosed

ITE (Commercial)

2000W

2

CB, CE, CSA, UL, VDE

82%

2kV

42.8A 42.8A

-

-

-

No

Adjustable Output, Load Sharing, Remote On/Off, Universal Input

VS3-D8-B8-20-576-CE
VS3-D8-B8-20-576-CE

Artesyn Embedded Power

In Stock

-

Datasheet

Chassis Mount

-10°C~50°C With Derating

2004

VS3 (2000W)

11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm

Obsolete

Not Applicable

Enclosed

ITE (Commercial)

2000W

1

CB, CE, CSA, UL, VDE

82%

2kV

-

-

-

-

No

Adjustable Output, Load Sharing, Remote On/Off, Universal Input

VS3-D7-B5-F233-00-CE
VS3-D7-B5-F233-00-CE

Artesyn Embedded Power

In Stock

-

Datasheet

Chassis Mount

-10°C~50°C With Derating

2004

VS3 (2000W)

11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm

Obsolete

Not Applicable

Enclosed

ITE (Commercial)

2000W

5

CB, CE, CSA, UL, VDE

82%

2kV

33.2A 25A 25A 5A 5A

24V

12V

15V

No

Adjustable Output, Load Sharing, Remote On/Off, Universal Input

VS3-D8-D8-20-687-CE
VS3-D8-D8-20-687-CE

Artesyn Embedded Power

In Stock

-

Datasheet

Chassis Mount

-10°C~50°C With Derating

2004

VS3 (2000W)

11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm

Obsolete

Not Applicable

Enclosed

ITE (Commercial)

2000W

1

CB, CE, CSA, UL, VDE

82%

2kV

-

-

-

-

No

Adjustable Output, Load Sharing, Remote On/Off, Universal Input

VS3-D8-H335-00-573-CE
VS3-D8-H335-00-573-CE

Artesyn Embedded Power

In Stock

-

Datasheet

Chassis Mount

-10°C~50°C With Derating

2004

VS3 (2000W)

11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm

Obsolete

Not Applicable

Enclosed

ITE (Commercial)

2000W

4

CB, CE, CSA, UL, VDE

82%

2kV

- 21A 10A 5A

12V

-

24V

No

Adjustable Output, Load Sharing, Remote On/Off, Universal Input

VS3-D9-A5-F233-02-470-CE
VS3-D9-A5-F233-02-470-CE

Artesyn Embedded Power

In Stock

-

Datasheet

Chassis Mount

-10°C~50°C With Derating

2004

VS3 (2000W)

11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm

Obsolete

Not Applicable

Enclosed

ITE (Commercial)

2000W

5

CB, CE, CSA, UL, VDE

82%

2kV

25A 12.5A 50A 10A 10A

24V

5V

12V

No

Adjustable Output, Load Sharing, Remote On/Off, Universal Input

VS3-D7-A5-00-CE
VS3-D7-A5-00-CE

Artesyn Embedded Power

In Stock

-

Datasheet

Chassis Mount

-10°C~50°C With Derating

2004

VS3 (2000W)

11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm

Obsolete

Not Applicable

Enclosed

ITE (Commercial)

2000W

2

CB, CE, CSA, UL, VDE

82%

2kV

33.2A 12.5A

24V

-

-

No

Adjustable Output, Load Sharing, Remote On/Off, Universal Input

VS3-D8-D8-20-662-CE
VS3-D8-D8-20-662-CE

Artesyn Embedded Power

In Stock

-

Datasheet

Chassis Mount

-10°C~50°C With Derating

2004

VS3 (2000W)

11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm

Obsolete

Not Applicable

Enclosed

ITE (Commercial)

2000W

1

CB, CE, CSA, UL, VDE

82%

2kV

-

-

-

-

No

Adjustable Output, Load Sharing, Remote On/Off, Universal Input

VS3-D2-E44-00-CE
VS3-D2-E44-00-CE

Artesyn Embedded Power

In Stock

-

Datasheet

Chassis Mount

-10°C~50°C With Derating

2004

VS3 (2000W)

11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm

Obsolete

Not Applicable

Enclosed

ITE (Commercial)

2000W

3

CB, CE, CSA, UL, VDE

82%

2kV

240A 8.3A 10A

15V

-

-

No

Adjustable Output, Load Sharing, Remote On/Off, Universal Input

VS3-D8-C8-23-716-CE
VS3-D8-C8-23-716-CE

Artesyn Embedded Power

In Stock

-

Datasheet

Chassis Mount

-10°C~50°C With Derating

2004

VS3 (2000W)

11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm

Obsolete

Not Applicable

Enclosed

ITE (Commercial)

2000W

1

CB, CE, CSA, UL, VDE

82%

2kV

-

-

-

-

No

Adjustable Output, Load Sharing, Remote On/Off, Universal Input

VS3-D7-C7-20-CE
VS3-D7-C7-20-CE

Artesyn Embedded Power

In Stock

-

Datasheet

Chassis Mount

-10°C~50°C With Derating

2004

VS3 (2000W)

11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm

Obsolete

Not Applicable

Enclosed

ITE (Commercial)

2000W

1

CB, CE, CSA, UL, VDE

82%

2kV

58.1A

-

-

-

No

Adjustable Output, Load Sharing, Remote On/Off, Universal Input

VS3-D9-B5-00-CE
VS3-D9-B5-00-CE

Artesyn Embedded Power

In Stock

-

Datasheet

Chassis Mount

-10°C~50°C With Derating

2004

VS3 (2000W)

11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm

Obsolete

Not Applicable

Enclosed

ITE (Commercial)

2000W

2

CB, CE, CSA, UL, VDE

82%

2kV

25A 25A

24V

-

-

No

Adjustable Output, Load Sharing, Remote On/Off, Universal Input

VS3-D8-D8-20-717-CE
VS3-D8-D8-20-717-CE

Artesyn Embedded Power

In Stock

-

Datasheet

Chassis Mount

-10°C~50°C With Derating

2004

VS3 (2000W)

11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm

Obsolete

Not Applicable

Enclosed

ITE (Commercial)

2000W

1

CB, CE, CSA, UL, VDE

82%

2kV

-

-

-

-

No

Adjustable Output, Load Sharing, Remote On/Off, Universal Input