- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Published
- Size / Dimension
- Type
Attribute column
Manufacturer
Artesyn Embedded Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Max Output Power | Voltage - Output 4 | Minimum Load Required | Features | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS3-B2-B1-A8-00-583-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | - | - | ITE (Commercial) | 2000W | 3 | CB, CE, CSA, UL, VDE | 82% | 2kV | 120A 120A - | 3.3V | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | - | ||
![]() VS3-B2-A4-A4-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | - | - | ITE (Commercial) | 2000W | 3 | CB, CE, CSA, UL, VDE | 82% | 2kV | 120A 20A 20A | 15V | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | - | ||
![]() VS3-B2-A8-G82-00-620-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | - | - | ITE (Commercial) | 2000W | 4 | CB, CE, CSA, UL, VDE | 82% | 2kV | 120A - - 20A | - | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | - | ||
![]() VS3-B1-B2-B3-A3-01-709-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | - | - | ITE (Commercial) | 2000W | 4 | CB, CE, CSA, UL, VDE | 82% | 2kV | 120A 120A 50A 25A | 5V | 12V | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | - | ||
![]() VS3-B1-B2-G33-01-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | - | - | ITE (Commercial) | 2000W | 4 | CB, CE, CSA, UL, VDE | 82% | 2kV | 120A 120A 21A 20A | 5V | 12V | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | - | ||
![]() VS3-A4-A4-A2-A0-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | 50°C | -10°C | ITE (Commercial) | 2000W | 4 | CB, CE, CSA, UL, VDE | 82% | 2kV | 20A 20A 60A 60A | 15V | 5V | 2kW | 2V | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | No | RoHS Compliant | ||
![]() VS3-A2-E22-E33-E20-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | - | - | ITE (Commercial) | 2000W | 7 | CB, CE, CSA, UL, VDE | 82% | 2kV | 60A 25A 10A 10.5A 10A 25A | - | 5V | - | 12V | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | - | ||
![]() VS3-B2-A8-B8-00-626-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | - | - | ITE (Commercial) | 2000W | 3 | CB, CE, CSA, UL, VDE | 82% | 2kV | 120A - - | - | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | - | ||
![]() VS3-B2-B2-E20-E44-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | - | - | ITE (Commercial) | 2000W | 6 | CB, CE, CSA, UL, VDE | 82% | 2kV | 120A 120A 25A 10A 8.3A 10A | - | 5V | - | 2V | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | - | ||
![]() VS3-B2-B3-A3-E44-00-664-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | - | - | ITE (Commercial) | 2000W | 5 | CB, CE, CSA, UL, VDE | 82% | 2kV | 120A 50A 25A 8.3A 10A | 12V | - | - | 15V | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | - | ||
![]() VS3-B2-B4-A8-00-511-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | - | - | ITE (Commercial) | 2000W | 3 | CB, CE, CSA, UL, VDE | 82% | 2kV | 120A 40A - | 15V | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | - | ||
![]() VS3-B2-B3-E33-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | - | - | ITE (Commercial) | 2000W | 4 | CB, CE, CSA, UL, VDE | 82% | 2kV | 120A 50A 10.5A 10A | - | - | - | 12V | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | - | ||
![]() VS3-B2-B4-B4-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | - | - | ITE (Commercial) | 2000W | 3 | CB, CE, CSA, UL, VDE | 82% | 2kV | 120A 40A 40A | 15V | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | - | ||
![]() VS3-B2-H446-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | - | - | ITE (Commercial) | 2000W | 4 | CB, CE, CSA, UL, VDE | 82% | 2kV | 120A 16.6A 10A 5A | 15V | - | - | 28V | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | - | ||
![]() VS3-B2-A1-H332-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | - | - | ITE (Commercial) | 2000W | 5 | CB, CE, CSA, UL, VDE | 82% | 2kV | 120A 60A 21A 10A 10A | 3.3V | 12V | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | - | ||
![]() VS3-B3-A2-A5-G33-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | - | - | ITE (Commercial) | 2000W | 5 | CB, CE, CSA, UL, VDE | 82% | 2kV | 50A 60A 12.5A 21A 20A | 5V | 24V | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | - | ||
![]() VS3-B2-A0-E33-F255-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | - | - | ITE (Commercial) | 2000W | 7 | CB, CE, CSA, UL, VDE | 82% | 2kV | 120A 60A 10.5A 10A 25A 2.5A | 2V | 12V | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | - | ||
![]() VS3-B2-B3-B3-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | - | - | ITE (Commercial) | 2000W | 3 | CB, CE, CSA, UL, VDE | 82% | 2kV | 120A 50A 50A | 12V | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | - | ||
![]() VS3-B2-G55-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | - | - | ITE (Commercial) | 2000W | 3 | CB, CE, CSA, UL, VDE | 82% | 2kV | 120A 10.5A 10A | 24V | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | - | ||
![]() VS1-L5-00-566-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | - | - | ITE (Commercial) | 1500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 62.4A | - | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | - |