- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Published
- Size / Dimension
- Type
Attribute column
Manufacturer
Artesyn Embedded Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MP8-2E-1D-4LA-4LF-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 6 | CB, CE, CSA, UL, VDE | 85% | - | 60A 35A 10A 10A 10A 10A | 3.3V | 12V | 2V | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-2E-1C-1E-1R-4LL-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 6 | CB, CE, CSA, UL, VDE | 85% | - | 60A 35A 35A 6.7A 10A 4A | 3V | - | 28V | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-3W-2W-1Q-30 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 2 | CB, CE, CSA, UL, VDE | 85% | - | 20A 8.5A | 24V | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-3D-1E-4LQ-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 4 | CB, CE, CSA, UL, VDE | 85% | - | 120A 35A 10A 2A | 5V | 12V | 24V | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() VS3-K2-G55-H205-H233-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 10 | CB, CE, CSA, UL, VDE | 82% | 2kV | 150A 10.5A 10A 50A 10A 5A | 24V | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | ||
![]() MP8-2E/1I/1I/1L/1L/01 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | - | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 5 | CB, CE, CSA, UL, VDE | 85% | - | 60A 20A 20A 17A 17A | 8V | - | 12V | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-1E-1L-4LL-4QQ-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 6 | CB, CE, CSA, UL, VDE | 85% | - | 35A 17A 10A 4A 4A 2A | - | - | 12V | - | Adjustable Output, PFC, Remote On/Off, Universal Input | RoHS Compliant | ||
![]() MP8-2L-2L-1V-4NN-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 5 | CB, CE, CSA, UL, VDE | 85% | - | 30A 30A 4.2A 8A 4A | - | 42V | 15V | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-2Q-1E-4LE-NLE-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 7 | CB, CE, CSA, UL, VDE | 85% | - | 15A 35A 10A 10A 1A 1A | 5V | 12V | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-3Q-1U-05 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 2 | CB, CE, CSA, UL, VDE | 85% | - | 23.5A 5.8A | 36V | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-3Q-1L-0M Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 2 | CB, CE, CSA, UL, VDE | 85% | - | 23.5A 17A | 12V | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-3E/1L/1L/1D/00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 4 | CB, CE, CSA, UL, VDE | 85% | - | 120A 17A 17A 35A | 12V | - | 3.3V | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-2I-2I-2I-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 3 | CB, CE, CSA, UL, VDE | 85% | - | 36A 36A 36A | - | 8V | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-2U-1L-1L-0M Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 3 | CB, CE, CSA, UL, VDE | 85% | - | 10A 17A 17A | 12V | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-1Y-0M Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 1 | CB, CE, CSA, UL, VDE | 85% | - | 3.5A | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | RoHS Compliant | ||
![]() MP8-2U-2Q-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 2 | CB, CE, CSA, UL, VDE | 85% | - | 10A 15A | 24V | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-3B-2E-0M Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 2 | CB, CE, CSA, UL, VDE | 85% | - | 120A 60A | 5V | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-2Y-0M Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 1 | CB, CE, CSA, UL, VDE | 85% | - | 6A | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-1E-1I-1R-4LL-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 5 | CB, CE, CSA, UL, VDE | 85% | - | 35A 20A 6.7A | 8V | 28V | 12V | - | Adjustable Output, PFC, Remote On/Off, Universal Input | RoHS Compliant | ||
![]() MP8-3E-1D-1L-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 3 | CB, CE, CSA, UL, VDE | 85% | - | 120A 35A 17A | 3.3V | 12V | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - |