- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Published
- Size / Dimension
- Type
Attribute column
Manufacturer
Artesyn Embedded Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS3-G44-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 16.6A 20A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-E34-E34-C2-00-598-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 5 | CB, CE, CSA, UL, VDE | 82% | 2kV | 10.5A 10A 10.5A 10A 180A | 15V | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-D9-G88-00-639-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 3 | CB, CE, CSA, UL, VDE | 82% | 2kV | 25A - - | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-D9-B1-H213-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 5 | CB, CE, CSA, UL, VDE | 82% | 2kV | 25A 120A 50A 10A 10A | 3.3V | 5V | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-F446-B2-00-720-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 4 | CB, CE, CSA, UL, VDE | 82% | 2kV | 8.3A 5A 2.5A 120A | - | 28V | 5V | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-D9-C9-01-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 25A 18.75A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-D2-B3-A3-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 3 | CB, CE, CSA, UL, VDE | 82% | 2kV | 240A 50A 25A | 12V | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-D9-C2-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 25A 180A | 5V | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-G55-G55-H233-F244-03-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 8 | CB, CE, CSA, UL, VDE | 82% | 2kV | 16.6A 20A 16.6A 20A 16.6A 20A | - | 15V | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-D9-B6-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 25A 21.4A | 28V | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-G23-G23-G23-G23-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 10 | CB, CE, CSA, UL, VDE | 82% | 2kV | 50A 10A 50A 10A 21A 10A | 24V | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-D8-D8-20-655-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-K2-A2-A3-E33-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 6 | CB, CE, CSA, UL, VDE | 82% | 2kV | 150A 60A 25A 10.5A 10A | - | - | 12V | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-D9-A5-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 25A 12.5A | 24V | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-K2-A4-A4-00-734-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 4 | CB, CE, CSA, UL, VDE | 82% | 2kV | 150A 20A 20A | 15V | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-G20-H222-H233-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 8 | CB, CE, CSA, UL, VDE | 82% | 2kV | 50A 20A 50A 20A 50A 20A | 12V | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-D9-B5-E23-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 4 | CB, CE, CSA, UL, VDE | 82% | 2kV | 25A 25A 25A 10A | 24V | 5V | 12V | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-K2-B3-B5-G24-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 6 | CB, CE, CSA, UL, VDE | 82% | 2kV | 150A 50A 25A 50A 20A | 12V | 24V | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-K2-A3-A3-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 4 | CB, CE, CSA, UL, VDE | 82% | 2kV | 150A 25A 25A | 12V | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-K2-K1-A4-01-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 4 | CB, CE, CSA, UL, VDE | 82% | 2kV | 150A 150A 20A | 3.3V | 15V | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input |