- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Published
- Size / Dimension
- Type
Attribute column
Manufacturer
Artesyn Embedded Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Depth | Number of Outputs | Approval Agency | Efficiency | Current - Output (Max) | Output Power | Voltage - Output 2 | Voltage - Output 3 | Max Output Power | Voltage - Output 4 | Minimum Load Required | Isolation Voltage | Features | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UMP04T-S2L-IEL-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | - | μMP04 GEN II (600W) | 10.11Lx3.50W x 1.57 H 256.9mmx88.9mmx40.0mm | Active | Not Applicable | Enclosed | - | - | ITE (Commercial), Medical | 308W | - | 3 | CB, CE, CQC, TUV, UL | 91.5% | 20A 4A 4A | - | 5V | - | - | - | No | - | DC Input Capable, I²C Interface, PFC, PMBus™, Remote On/Off | - | - | - | - | RoHS Compliant | ||
![]() UMP04T-S2L-S2L-S2L-INN-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | - | μMP04 GEN II (600W) | 10.11Lx3.50W x 1.57 H 256.9mmx88.9mmx40.0mm | Active | Not Applicable | Enclosed | - | - | ITE (Commercial), Medical | 840W | - | 5 | CB, CE, CQC, TUV, UL | 91.5% | 20A 20A 20A 4A | - | - | 12V | - | 15V | No | - | DC Input Capable, I²C Interface, PFC, PMBus™, Remote On/Off | - | - | - | - | RoHS Compliant | ||
![]() UMP04T-S2R-S2R-S2R-S2R-A0-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | - | μMP04 GEN II (600W) | 10.11Lx3.50W x 1.57 H 256.9mmx88.9mmx40.0mm | Active | Not Applicable | Enclosed | - | - | ITE (Commercial), Medical | 963W | - | 2 | CB, CE, CQC, TUV, UL | 91.5% | 17.2A 17.2A | - | - | - | - | - | No | - | DC Input Capable, I²C Interface, PFC, PMBus™, Remote On/Off | - | - | - | - | RoHS Compliant | ||
![]() NFS80-7606J Artesyn Embedded Power | In Stock | - | Datasheet | - | 15 | - | 2007 | - | - | Obsolete | 1 (Unlimited) | - | 70°C | 0°C | - | - | 107.95mm | 4 | - | 70 % | - | 110W | - | - | 110W | - | - | 3kV | - | 45.72mm | 177.8mm | 107.95mm | No | Non-RoHS Compliant | ||
![]() MP8-3E-1E-1N-1N-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | - | - | ITE (Commercial), Medical | 1000W | - | 4 | CB, CE, CSA, UL, VDE | 85% | 120A 35A 14A 14A | - | - | 15V | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | - | - | - | - | ||
![]() MP8-2L-2L-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | - | - | ITE (Commercial), Medical | 1000W | - | 2 | CB, CE, CSA, UL, VDE | 85% | 30A 30A | - | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | - | - | - | - | ||
![]() MP8-3E-1E-30 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | - | - | ITE (Commercial), Medical | 1000W | - | 1 | CB, CE, CSA, UL, VDE | 85% | 155A | - | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | - | - | - | - | ||
![]() MP8-3E-1E-1N-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | - | - | ITE (Commercial), Medical | 1000W | - | 3 | CB, CE, CSA, UL, VDE | 85% | 120A 35A 14A | - | - | 15V | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | - | - | - | - | ||
![]() MP8-3L-1L-33 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | - | - | ITE (Commercial), Medical | 1000W | - | 1 | CB, CE, CSA, UL, VDE | 85% | 50A | - | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | - | - | - | - | ||
![]() MP8-1A-1E-1Q-4LL-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Active | Not Applicable | Enclosed | - | - | ITE (Commercial), Medical | 1000W | - | 5 | CB, CE, CSA, UL, VDE | 85% | 35A 35A 8.5A 10A 4A | - | 5V | 24V | - | 12V | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | - | - | - | RoHS Compliant | ||
![]() MP8-2E-1I-1I-1Q-1Q-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | - | - | ITE (Commercial), Medical | 1000W | - | 5 | CB, CE, CSA, UL, VDE | 85% | 60A 20A 20A 8.5A 8.5A | - | 8V | - | - | 24V | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | - | - | - | - | ||
![]() MP8-2E-4LE-4LL-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | - | - | ITE (Commercial), Medical | 1000W | - | 5 | CB, CE, CSA, UL, VDE | 85% | 60A 10A 10A 10A 4A | - | 12V | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | - | - | - | - | ||
![]() MP8-2E-2Q-1L-4NN-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | - | - | ITE (Commercial), Medical | 1000W | - | 5 | CB, CE, CSA, UL, VDE | 85% | 60A 15A 17A 8A 4A | - | 24V | 12V | - | 15V | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | - | - | - | - | ||
![]() MP8-2N-1E-1N-1Q-4NE-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | - | - | ITE (Commercial), Medical | 1000W | - | 6 | CB, CE, CSA, UL, VDE | 85% | 20A 35A 14A 8.5A 8A 10A | - | 5V | - | - | 24V | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | - | - | - | - | ||
![]() MP8-3D-3D-30 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | - | - | ITE (Commercial), Medical | 1000W | - | 1 | CB, CE, CSA, UL, VDE | 85% | 240A | - | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | - | - | - | - | ||
![]() MP8-3Q-2L-1E-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | - | - | ITE (Commercial), Medical | 1000W | - | 3 | CB, CE, CSA, UL, VDE | 85% | 23.5A 30A 35A | - | 12V | 5V | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | - | - | - | - | ||
![]() MP8-3O-1O-30 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | - | - | ITE (Commercial), Medical | 1000W | - | 1 | CB, CE, CSA, UL, VDE | 85% | 44.3A | - | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | - | - | - | - | ||
![]() MP8-3N-1N-30 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | - | - | ITE (Commercial), Medical | 1000W | - | 1 | CB, CE, CSA, UL, VDE | 85% | 53A | - | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | - | - | - | - | ||
![]() MP8-2D-2E-1L-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Active | Not Applicable | Enclosed | - | - | ITE (Commercial), Medical | 1000W | - | 3 | CB, CE, CSA, UL, VDE | 85% | 60A 60A 17A | - | 5V | 12V | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | - | - | - | RoHS Compliant | ||
![]() MP8-3E-2D-1L-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | - | - | ITE (Commercial), Medical | 1000W | - | 3 | CB, CE, CSA, UL, VDE | 85% | 120A 60A 17A | - | 3.3V | 12V | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | - | - | - | - |