- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Published
- Size / Dimension
- Type
Attribute column
Manufacturer
Artesyn Embedded Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Minimum Load Required | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS3-L5-A2-G33-00-635-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 4 | CB, CE, CSA, UL, VDE | 82% | 2kV | 62.4A 60A 21A 20A | 5V | 12V | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-L4-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 100A | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-L5-A5-01-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 62.4A 12.5A | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-L5-A2-G33-00-627-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 4 | CB, CE, CSA, UL, VDE | 82% | 2kV | 62.4A 60A 21A 20A | 5V | 12V | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-L6-A6-20-657-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 64.1A | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-L6-A4-00-599-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 53.4A 20A | 15V | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-L7-L7-00-636-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 41.6A 41.6A | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-L8-B8-K8-20-686-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-L7-L7-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 41.6A 41.6A | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-L7-A5-00-679-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 41.6A 12.5A | 24V | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-L6-B6-20-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 74.8A | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-L7-L7-00-671-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 41.6A 41.6A | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-L6-B1-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 53.4A 120A | 3.3V | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-L6-B6-21-578-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 74.8A | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-L7-A7-20-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 49.9A | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-L9-B9-20-697-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 43.7A | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS4-G41-G41-G41-G41-G41-G41-90 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS4 (2000W) | 11.00Lx11.00W x 5.00 H 280.0mmx280.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 33.2A 40A | 9.9V | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS6-B4-B4-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS6 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 40A 40A | - | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS3-L9-B2-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 31.2A 120A | 5V | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS4-F332-F332-E41-E41-A1-A1-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS4 (2000W) | 11.00Lx11.00W x 5.00 H 280.0mmx280.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 12 | CB, CE, CSA, UL, VDE | 82% | 2kV | 10.5A 5A 5A 10.5A 5A 5A | - | 5V | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input |