- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Published
- Size / Dimension
- Type
Attribute column
Manufacturer
Artesyn Embedded Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS8-L0-L0-20-423-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 600A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-K5-K9-H233-H244-01-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 8 | CB, CE, CSA, UL, VDE | 82% | 2kV | 31.2A 15.6A 50A 10A 10A 50A | 48V | 5V | 12V | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-K8-A3-B0-00-454-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 3 | CB, CE, CSA, UL, VDE | 82% | 2kV | - 25A 120A | 12V | 2V | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-L0-L0-20-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 600A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-L1-L1-20-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 600A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-L1-B8-G44-00-453-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 4 | CB, CE, CSA, UL, VDE | 82% | 2kV | 300A - 16.6A 20A | - | 15V | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-L1-A2-E33-00-468-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 4 | CB, CE, CSA, UL, VDE | 82% | 2kV | 300A 60A 10.5A 10A | 5V | 12V | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-L2-A2-A1-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 3 | CB, CE, CSA, UL, VDE | 82% | 2kV | 300A 60A 60A | - | 3.3V | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-L2-G21-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 3 | CB, CE, CSA, UL, VDE | 82% | 2kV | 300A 50A 20A | - | 3.3V | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-L2-G21-01-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 3 | CB, CE, CSA, UL, VDE | 82% | 2kV | 300A 50A 20A | - | 3.3V | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-L2-K0-H122-01-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 5 | CB, CE, CSA, UL, VDE | 82% | 2kV | 300A 150A 50A 10A 10A | 2V | 3.3V | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-K2-B3-B2-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 3 | CB, CE, CSA, UL, VDE | 82% | 2kV | 150A 50A 120A | 12V | - | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-L2-K2-G23-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 4 | CB, CE, CSA, UL, VDE | 82% | 2kV | 300A 150A 50A 20A | - | 5V | 12V | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-L2-K1-G33-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 4 | CB, CE, CSA, UL, VDE | 82% | 2kV | 300A 150A 21A 10A | 3.3V | - | 12V | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-L2-K2-B1-01-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 3 | CB, CE, CSA, UL, VDE | 82% | 2kV | 300A 150A 120A | - | 3.3V | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-L2-K0-H122-01-416-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 5 | CB, CE, CSA, UL, VDE | 82% | 2kV | 300A 150A 50A 10A 10A | 2V | 3.3V | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-L2-L2-20-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 600A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-L2-L2-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 300A 300A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-L2-D2-20-446-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 540A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-L2-L2-01-411-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 300A 300A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off |