- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Published
- Size / Dimension
- Type
Attribute column
Manufacturer
Artesyn Embedded Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Number of Functions | Reach Compliance Code | Pin Count | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MP8-1D-1E-1E-1Q-LLA-LLA-0R Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Medical | 1000W | - | - | - | - | - | 7 | - | CB, CE, CSA, UL, VDE | 85% | - | - | - | - | 35A 35A 35A 8.5A 1A 1A | 5V | - | 24V | - | Adjustable Output, PFC, Remote On/Off, Universal Input | RoHS Compliant | ||
![]() MP8-1E-1N-1W-4ED-4ED-LLN-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Medical | 1000W | - | - | - | - | - | 10 | - | CB, CE, CSA, UL, VDE | 85% | - | - | - | - | 35A 14A 4A 10A 10A 10A | 15V | 48V | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | RoHS Compliant | ||
![]() MP8-3N-2N-30 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | - | - | Enclosed | ITE (Commercial), Medical | 1000W | - | - | - | - | - | 1 | - | CB, CE, CSA, UL, VDE | 85% | - | - | - | - | 59A | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-3K-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | - | - | Enclosed | ITE (Commercial), Medical | 1000W | - | - | - | - | - | 1 | - | CB, CE, CSA, UL, VDE | 85% | - | - | - | - | 54.5A 36A | 8V | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-1A-1A-1A-1A-1A-1A-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Medical | 1000W | - | - | - | - | - | 6 | - | CB, CE, CSA, UL, VDE | 85% | - | - | - | - | 35A 35A 35A 35A 35A 35A | - | 2V | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | RoHS Compliant | ||
![]() MP8-2E/2N/4NE-0P Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | - | - | Enclosed | ITE (Commercial), Medical | 1000W | - | - | - | - | - | 4 | - | CB, CE, CSA, UL, VDE | 85% | - | - | - | - | 60A 20A 8A 10A | 15V | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-3R/1R/33 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | - | - | Enclosed | ITE (Commercial), Medical | 1000W | - | - | - | - | - | 1 | - | CB, CE, CSA, UL, VDE | 85% | - | - | - | - | 28.1A | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-2D-1A-1A-1E-1E-0R Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Medical | 1000W | - | - | - | - | - | 5 | - | CB, CE, CSA, UL, VDE | 85% | - | - | - | - | 60A 35A 35A 35A 35A | 2V | - | 5V | - | Adjustable Output, PFC, Remote On/Off, Universal Input | RoHS Compliant | ||
![]() MP8-2O-2O-1H-0M Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | - | - | Enclosed | ITE (Commercial), Medical | 1000W | - | - | - | - | - | 3 | - | CB, CE, CSA, UL, VDE | 85% | - | - | - | - | 19A 19A 23A | - | 6V | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-1B-1E-1F-4EE-4LL-4QQ-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Medical | 1000W | - | - | - | - | - | 9 | - | CB, CE, CSA, UL, VDE | 85% | - | - | - | - | 35A 35A 35A 10A 10A 10A | 5V | 5.2V | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | RoHS Compliant | ||
![]() MP8-2Q-1L-1L-03 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | - | - | Enclosed | ITE (Commercial), Medical | 1000W | - | - | - | - | - | 3 | - | CB, CE, CSA, UL, VDE | 85% | - | - | - | - | 15A 17A 17A | 12V | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-2E-1L-1L-4LE-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | - | - | Enclosed | ITE (Commercial), Medical | 1000W | - | - | - | - | - | 5 | - | CB, CE, CSA, UL, VDE | 85% | - | - | - | - | 60A 17A 17A 10A 10A | - | - | 12V | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-2O-2O-1F-01 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | - | - | Enclosed | ITE (Commercial), Medical | 1000W | - | - | - | - | - | 3 | - | CB, CE, CSA, UL, VDE | 85% | - | - | - | - | 19A 19A 35A | - | 5.2V | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-2E-1L-1L-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | - | - | Enclosed | ITE (Commercial), Medical | 1000W | - | - | - | - | - | 3 | - | CB, CE, CSA, UL, VDE | 85% | - | - | - | - | 60A 17A 17A | 12V | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-2E-1D-1L-1Q-4LE-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | - | - | Enclosed | ITE (Commercial), Medical | 1000W | - | - | - | - | - | 6 | - | CB, CE, CSA, UL, VDE | 85% | - | - | - | - | 60A 35A 17A 8.5A 10A 10A | 3.3V | 12V | 24V | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-1U-1U-1W-1W-1W-1W-03 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Medical | 1000W | - | - | - | - | - | 6 | - | CB, CE, CSA, UL, VDE | 85% | - | - | - | - | 5.8A 5.8A 4A 4A 4A 4A | - | 48V | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | RoHS Compliant | ||
![]() NLP150L-96S6 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | NO | 0°C~70°C With Derating | 2002 | NLP150L (150W) | 7.80Lx3.80W x 1.26 H 198.1mmx96.5mmx32.0mm | Obsolete | 1 (Unlimited) | 18 | EAR99 | Open Frame | ITE (Commercial) | 110W 150W Forced Air | UNSPECIFIED | UNSPECIFIED | 1 | unknown | 18 | 1 | Not Qualified | CE, CSA, UL | 73% | 3kV | 12V | 120V | NO | 9.2A | - | - | - | Yes | Load Sharing, Universal Input | Non-RoHS Compliant | ||
![]() NLP110-9993 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | 0°C~50°C | 2011 | NLP110 (110W) | 6.50Lx3.00W x 1.26 H 165.1mmx76.2mmx32.0mm | Obsolete | 1 (Unlimited) | - | - | Open Frame | Medical | 80W 110W Forced Air | - | - | - | - | - | 3 | - | - | 75% | 4kV | - | - | - | 13A 13A 650mA | 3.3V | 12V | - | Yes | Universal Input | Non-RoHS Compliant | ||
![]() NLP110-9917 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | 0°C~50°C | 2011 | NLP110 (110W) | 6.50Lx3.00W x 1.26 H 165.1mmx76.2mmx32.0mm | Obsolete | 1 (Unlimited) | - | - | Open Frame | Medical | 80W 110W Forced Air | - | - | - | - | - | 1 | - | - | 75% | 4kV | - | - | - | 1.6A | - | - | - | Yes | Universal Input | Non-RoHS Compliant | ||
![]() NLP110-9912 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | 0°C~50°C | 2011 | NLP110 (110W) | 6.50Lx3.00W x 1.26 H 165.1mmx76.2mmx32.0mm | Obsolete | 1 (Unlimited) | - | - | Open Frame | Medical | 80W 110W Forced Air | - | - | - | - | - | 1 | - | - | 75% | 4kV | - | - | - | 6.4A | - | - | - | Yes | Universal Input | Non-RoHS Compliant |