- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Published
- Size / Dimension
- Type
Attribute column
Manufacturer
Artesyn Embedded Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS3-L1-H834-00-612-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 4 | CB, CE, CSA, UL, VDE | 82% | 2kV | 300A - 10A 10A | - | 12V | 15V | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-K9-K8-K8-H244-03-730-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 6 | CB, CE, CSA, UL, VDE | 82% | 2kV | 15.6A - - 50A 10A 10A | - | - | 5V | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-L1-B2-E33-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 4 | CB, CE, CSA, UL, VDE | 82% | 2kV | 300A 120A 10.5A 10A | 5V | 12V | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-L2-B1-A1-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 3 | CB, CE, CSA, UL, VDE | 82% | 2kV | 300A 120A 60A | 3.3V | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-L0-L0-27-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 600A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-L2-A2-03-597-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 300A 60A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-L2-B2-20-695-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 420A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-L2-B0-A2-07-575-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 3 | CB, CE, CSA, UL, VDE | 82% | 2kV | 300A 120A 60A | 2V | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-L1-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 300A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-L2-B2-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 300A 120A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-L3-D1-00-712-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 125A 240A | 3.3V | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-L2-C3-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 300A 75A | 12V | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-L3-B3-20-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 175A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-L3-E33-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 3 | CB, CE, CSA, UL, VDE | 82% | 2kV | 125A 10.5A 10A | - | 12V | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-L2-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 300A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-L5-E52-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 3 | CB, CE, CSA, UL, VDE | 82% | 2kV | 62.4A 5.3A 10A | - | 5V | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-L5-A2-G33-00-635-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 4 | CB, CE, CSA, UL, VDE | 82% | 2kV | 62.4A 60A 21A 20A | 5V | 12V | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-L4-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 100A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-L5-A5-01-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 62.4A 12.5A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-L5-A2-G33-00-627-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 4 | CB, CE, CSA, UL, VDE | 82% | 2kV | 62.4A 60A 21A 20A | 5V | 12V | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input |