- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Published
- Size / Dimension
- Type
Attribute column
Manufacturer
Artesyn Embedded Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS8-D3-B3-B2-21-413-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 150A 120A | 5V | - | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-D8-D8-00-426-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-D8-D8-20-452-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-D6-D6-20-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 85.6A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-D7-D7-20-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 66.4A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-D5-K9-A2-01-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 3 | CB, CE, CSA, UL, VDE | 82% | 2kV | 50A 15.6A 60A | 48V | 5V | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-D9-D9-20-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 50A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-G44-G44-G44-G44-05-405-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 8 | CB, CE, CSA, UL, VDE | 82% | 2kV | - 20A 50A 10A 5A 21A | 12V | 5V | 15V | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS6-L8-00-402-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS6 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-K2-E33-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 3 | CB, CE, CSA, UL, VDE | 82% | 2kV | 150A 10.5A 10A | 12V | - | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-C7-C7-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 24.9A 24.9A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-K5-K9-A2-A2-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 4 | CB, CE, CSA, UL, VDE | 82% | 2kV | 31.2A 15.6A 60A 60A | 48V | 5V | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-D3-D3-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 100A 100A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-L0-B0-G21-20-420-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 3 | CB, CE, CSA, UL, VDE | 82% | 2kV | 420A 50A 20A | 5V | 3.3V | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-L0-D0-20-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 540A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-K8-K8-B8-G44-05-402-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 5 | CB, CE, CSA, UL, VDE | 82% | 2kV | - 16.6A 20A | - | - | 15V | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-L0-L0-20-423-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 600A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-K5-K9-H233-H244-01-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 8 | CB, CE, CSA, UL, VDE | 82% | 2kV | 31.2A 15.6A 50A 10A 10A 50A | 48V | 5V | 12V | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-K8-A3-B0-00-454-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 3 | CB, CE, CSA, UL, VDE | 82% | 2kV | - 25A 120A | 12V | 2V | - | No | Adjustable Output, Load Sharing, Remote On/Off | ||
![]() VS8-L0-L0-20-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 600A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off |