- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Published
- Size / Dimension
- Type
Attribute column
Manufacturer
Artesyn Embedded Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Minimum Load Required | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS3-C3-B2-A2-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 3 | CB, CE, CSA, UL, VDE | 82% | 2kV | 75A 120A 60A | 5V | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-C3-K0-A8-00-560-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 3 | CB, CE, CSA, UL, VDE | 82% | 2kV | 75A 150A - | 2V | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-C7-B7-A7-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 3 | CB, CE, CSA, UL, VDE | 82% | 2kV | 24.9A 16.6A 8.3A | - | 36V | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-C6-A2-G44-06-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 4 | CB, CE, CSA, UL, VDE | 82% | 2kV | 32.1A 60A 16.6A 20A | 5V | 15V | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-C7-C7-21-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 49.8A | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-C8-A8-A8-02-451-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 3 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-C8-C8-00-473-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-C6-C6-20-673-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 64.2A | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-C3-B3-H233-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 5 | CB, CE, CSA, UL, VDE | 82% | 2kV | 75A 50A 50A 10A 10A | - | 5V | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-C7-C7-00-628-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 24.9A 24.9A | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-C6-A2-G44-03-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 4 | CB, CE, CSA, UL, VDE | 82% | 2kV | 32.1A 60A 16.6A 20A | 5V | 15V | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-C7-C7-20-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 49.8A | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-C6-C6-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | 32.1A 32.1A | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-C8-B4-A2-00-733-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 3 | CB, CE, CSA, UL, VDE | 82% | 2kV | - 40A 60A | 15V | 5V | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-C8-C8-01-404-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-C8-G38-E38-01-501-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 5 | CB, CE, CSA, UL, VDE | 82% | 2kV | - 21A - 10.5A - | 12V | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-C6-C6-20-654-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 64.2A | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-C8-B3-A2-00-621-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 3 | CB, CE, CSA, UL, VDE | 82% | 2kV | - 50A 60A | 12V | 5V | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-C9-C9-23-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 37.5A | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-C8-B3-A2-00-713-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 3 | CB, CE, CSA, UL, VDE | 82% | 2kV | - 50A 60A | 12V | 5V | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input |