- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Published
- Size / Dimension
- Type
Attribute column
Manufacturer
Artesyn Embedded Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS3-B1-B2-B3-A3-01-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 4 | CB, CE, CSA, UL, VDE | 82% | 2kV | 120A 120A 50A 25A | 5V | 12V | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-B2-B8-B5-H255-00-611-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 6 | CB, CE, CSA, UL, VDE | 82% | 2kV | 120A - 25A 50A 5A 5A | - | 24V | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-B2-E44-01-641-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 3 | CB, CE, CSA, UL, VDE | 82% | 2kV | 120A 8.3A 10A | 15V | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-B3-A2-A1-E23-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 5 | CB, CE, CSA, UL, VDE | 82% | 2kV | 50A 60A 60A 25A 10A | 5V | 3.3V | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-B3-A2-A2-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 3 | CB, CE, CSA, UL, VDE | 82% | 2kV | 50A 60A 60A | 5V | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-B1-B3-H022-H122-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 8 | CB, CE, CSA, UL, VDE | 82% | 2kV | 120A 50A 50A 10A 10A 50A | 12V | 2V | 5V | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-B2-B4-B8-A8-03-601-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 4 | CB, CE, CSA, UL, VDE | 82% | 2kV | 120A 40A - - | 15V | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-B6-B6-B6-A2-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 4 | CB, CE, CSA, UL, VDE | 82% | 2kV | 21.4A 21.4A 21.4A 60A | - | 28V | 5V | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-B6-B6-B6-B6-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 4 | CB, CE, CSA, UL, VDE | 82% | 2kV | 21.4A 21.4A 21.4A 21.4A | - | 28V | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-B3-B3-B3-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 3 | CB, CE, CSA, UL, VDE | 82% | 2kV | 50A 50A 50A | - | 12V | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-B6-B6-B6-B9-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 4 | CB, CE, CSA, UL, VDE | 82% | 2kV | 21.4A 21.4A 21.4A 12.5A | - | 28V | 48V | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-B9-A5-F233-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 5 | CB, CE, CSA, UL, VDE | 82% | 2kV | 12.5A 12.5A 25A 5A 5A | 24V | 5V | 12V | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-B4-B4-F244-F244-60-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 4 | CB, CE, CSA, UL, VDE | 82% | 2kV | 80A 50A 10A 10A | 5V | - | 15V | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-B5-B9-A2-G44-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 5 | CB, CE, CSA, UL, VDE | 82% | 2kV | 25A 12.5A 60A 16.6A 20A | 48V | 5V | 15V | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-B5-B5-B5-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 3 | CB, CE, CSA, UL, VDE | 82% | 2kV | 25A 25A 25A | - | 24V | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-B9-B9-B9-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 3 | CB, CE, CSA, UL, VDE | 82% | 2kV | 12.5A 12.5A 12.5A | - | 48V | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-B6-G43-E44-F242-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 8 | CB, CE, CSA, UL, VDE | 82% | 2kV | 21.4A 16.6A 20A 8.3A 10A 25A | 15V | 12V | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-B6-G43-E44-H342-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 8 | CB, CE, CSA, UL, VDE | 82% | 2kV | 21.4A 16.6A 20A 8.3A 10A 21A | 15V | 12V | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-B8-B8-B4-B4-00-618-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 4 | CB, CE, CSA, UL, VDE | 82% | 2kV | - 40A 40A | - | 15V | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | ||
![]() VS3-B6-E44-F233-01-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 6 | CB, CE, CSA, UL, VDE | 82% | 2kV | 21.4A 8.3A 10A 25A 5A 5A | 15V | - | 5V | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input |