- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Published
- Size / Dimension
- Type
Attribute column
Manufacturer
Artesyn Embedded Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MP8-3E-1L-4LF-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 4 | CB, CE, CSA, UL, VDE | 85% | 120A 17A 10A 10A | 12V | - | 5.2V | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-1X-1X-1X-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 3 | CB, CE, CSA, UL, VDE | 85% | 3.7A 3.7A 3.7A | - | 54V | - | Adjustable Output, PFC, Remote On/Off, Universal Input | RoHS Compliant | ||
![]() MP8-3E-1I-1I-4LL-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 5 | CB, CE, CSA, UL, VDE | 85% | 120A 20A 20A 10A 4A | 8V | - | 12V | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-2N-1D-1E-4LN-LLL-0P Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 8 | CB, CE, CSA, UL, VDE | 85% | 20A 35A 35A 10A 4A 1A | 3.3V | 5V | 12V | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-2E-1L-1R-4LE-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 5 | CB, CE, CSA, UL, VDE | 85% | 60A 17A 6.7A 10A 10A | 12V | 28V | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-3E/1E/1D/4LL-30 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 4 | CB, CE, CSA, UL, VDE | 85% | 155A 35A 10A 4A | 3.3V | 12V | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-1J-1J-1J-1J-LLA-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 7 | CB, CE, CSA, UL, VDE | 85% | 18A 18A 18A 18A 1A 1A | - | 10V | - | Adjustable Output, PFC, Remote On/Off, Universal Input | RoHS Compliant | ||
![]() MP8-1B-1D-1E-1L-1L-III-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 8 | CB, CE, CSA, UL, VDE | 85% | 35A 35A 35A 17A 17A 1A | 3.3V | 5V | 12V | Adjustable Output, PFC, Remote On/Off, Universal Input | RoHS Compliant | ||
![]() MP8-3D-1E-1L-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 3 | CB, CE, CSA, UL, VDE | 85% | 120A 35A 17A | 5V | 12V | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-2G-2L-1L-1Q-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 4 | CB, CE, CSA, UL, VDE | 85% | 58A 30A 17A 8.5A | 12V | - | 24V | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-3E-1E-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 2 | CB, CE, CSA, UL, VDE | 85% | 120A 35A | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-2E-1D-4EB-4EF-4NN-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 8 | CB, CE, CSA, UL, VDE | 85% | 60A 35A 10A 10A 10A 10A | 3.3V | - | 2.2V | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-2R-2Q-1L-1N-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 4 | CB, CE, CSA, UL, VDE | 85% | 12.8A 15A 17A 14A | 24V | 12V | 15V | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-3D-1I-1N-1Q-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 4 | CB, CE, CSA, UL, VDE | 85% | 120A 20A 14A 8.5A | 8V | 15V | 24V | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-1D-1E-1F-4LL-4NQ-4NQ-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 9 | CB, CE, CSA, UL, VDE | 85% | 35A 35A 35A 10A 4A 8A | 5V | 5.2V | 12V | Adjustable Output, PFC, Remote On/Off, Universal Input | RoHS Compliant | ||
![]() MP8-2E-1L-4LL-4NN-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 6 | CB, CE, CSA, UL, VDE | 85% | 60A 17A 10A 4A 8A 4A | - | - | 12V | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-2H-1I-1J-1P-1S-03 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 5 | CB, CE, CSA, UL, VDE | 85% | 42A 20A 18A 10.5A 6.5A | 8V | 10V | 20V | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-3E-2L-01 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 2 | CB, CE, CSA, UL, VDE | 85% | 120A 30A | 12V | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-2W-2W-4QE-20 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 3 | CB, CE, CSA, UL, VDE | 85% | 15A 4A 10A | 24V | 5V | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP8-2P-2P-1W-1W-03 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2015 | MP8 (1000W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | 4 | CB, CE, CSA, UL, VDE | 85% | 18A 18A 4A 4A | - | 48V | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - |