- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Published
- Size / Dimension
- Type
Attribute column
Manufacturer
Artesyn Embedded Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACV5N12-1 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | 0°C~70°C With Derating | 2009 | ACV (15-115W) | 9.00Lx4.87W x 2.75 H 229.0mmx124.0mmx70.0mm | Obsolete | 1 (Unlimited) | Linear | ITE (Commercial) | 60W | 1 | CE | 60% | - | 12A | - | - | - | - | Adjustable Output, Remote Sense | Non-RoHS Compliant | ||
![]() IVS1-2E0-2N0-1Q0-2N0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | - | iVS™ 1 (3210W) | 11.00Lx5.00W x 5.00 H 279.4mmx127.0mmx127.0mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1104W | 4 | CB, CE, CSA, UL | 85% | 2kV | 60A 20A 8.5A 20A | 15V | 24V | - | No | Adjustable Output, I2C Interface, PFC, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IVS1-3L0-01-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | - | iVS™ 1 (3210W) | 11.00Lx5.00W x 5.00 H 279.4mmx127.0mmx127.0mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 750W | 1 | CB, CE, CSA, UL | 85% | 2kV | 62.5A | - | - | - | No | Adjustable Output, I2C Interface, PFC, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IVS1-3Q0-2Q0-30-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | - | iVS™ 1 (3210W) | 11.00Lx5.00W x 5.00 H 279.4mmx127.0mmx127.0mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1080W | 1 | CB, CE, CSA, UL | 85% | 2kV | 45A | - | - | - | No | Adjustable Output, I2C Interface, PFC, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IVS3-3U3-3U3-2E0-3Q2-1L0-1L0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | - | iVS™ 3 (4500W) | 11.00Lx8.00W x 5.00 H 279.4mmx203.2mmx127.0mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 2926W | 6 | CB, CE, CSA, UL | 85% | 2kV | 20.8A 20.8A 60A 30A | - | 5V | 24V | No | Adjustable Output, I2C Interface, PFC, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IVS1-3Q0-2L0-2W0-2W0-F0-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | - | iVS™ 1 (3210W) | 11.00Lx5.00W x 5.00 H 279.4mmx127.0mmx127.0mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1800W | 3 | CB, CE, CSA, UL | 85% | 2kV | 30A 30A 15A | 12V | 48V | - | No | Adjustable Output, I2C Interface, PFC, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IVS3-3S0-3S0-3Y0-30-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | - | iVS™ 3 (4500W) | 11.00Lx8.00W x 5.00 H 279.4mmx203.2mmx127.0mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 2250W | 2 | CB, CE, CSA, UL | 85% | 2kV | 50A 12.5A | 60V | - | - | No | Adjustable Output, I2C Interface, PFC, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IVS6-2E0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | - | iVS™ 6 (3120W) | 11.00Lx5.00W x 5.00 H 279.4mmx127.0mmx127.0mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 300W | 1 | CB, CE, CSA, UL | 85% | 2kV | 60A | - | - | - | No | Adjustable Output, I2C Interface, PFC, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IVS3-3C0-3C0-2E0-3D0-1F0-33-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | - | iVS™ 3 (4500W) | 11.00Lx8.00W x 5.00 H 279.4mmx203.2mmx127.0mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1877W | 4 | CB, CE, CSA, UL | 85% | 2kV | 300A 60A 150A 35A | 5V | 3.3V | 5.2V | No | Adjustable Output, I2C Interface, PFC, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IVS1-2E0-2N0-1L0-2N0-1L0-1Q0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | - | iVS™ 1 (3210W) | 11.00Lx5.00W x 5.00 H 279.4mmx127.0mmx127.0mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1512W | 6 | CB, CE, CSA, UL | 85% | 2kV | 60A 20A 17A 20A | 15V | 12V | - | No | Adjustable Output, I2C Interface, PFC, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IVS1-3W0-2W0-3W0-C0-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | - | iVS™ 1 (3210W) | 11.00Lx5.00W x 5.00 H 279.4mmx127.0mmx127.0mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1858W | 1 | CB, CE, CSA, UL | 85% | 2kV | 38.7A | - | - | - | No | Adjustable Output, I2C Interface, PFC, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IVS3-3E0-3E0-3R0-31-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | - | iVS™ 3 (4500W) | 11.00Lx8.00W x 5.00 H 279.4mmx203.2mmx127.0mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 2250W | 2 | CB, CE, CSA, UL | 85% | 2kV | - | 28V | - | - | No | Adjustable Output, I2C Interface, PFC, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IVS1-3Q0-1Q0-1D0-1F0-4LL0-30-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | - | iVS™ 1 (3210W) | 11.00Lx5.00W x 5.00 H 279.4mmx127.0mmx127.0mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1390W | 5 | CB, CE, CSA, UL | 85% | 2kV | 38.5A 35A 35A 10A | 3.3V | 5.2V | 12V | No | Adjustable Output, I2C Interface, PFC, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IVS3-3E0-3E0-2B0-1E0-1L0-1L0-33-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | - | iVS™ 3 (4500W) | 11.00Lx8.00W x 5.00 H 279.4mmx203.2mmx127.0mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 2215W | 5 | CB, CE, CSA, UL | 85% | 2kV | 300A 60A 35A 17A | 2.2V | - | 12V | No | Adjustable Output, I2C Interface, PFC, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IVS1-3W0-2W0-3W0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | - | iVS™ 1 (3210W) | 11.00Lx5.00W x 5.00 H 279.4mmx127.0mmx127.0mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1858W | 3 | CB, CE, CSA, UL | 85% | 2kV | 15.6A 7.5A 15.6A | 48V | 48V | - | No | Adjustable Output, I2C Interface, PFC, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-1A0-1D0-1D0-1I0-1P0-4LE-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | - | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 841W | 7 | CB, CE, CSA, UL | 85% | 2kV | 35A 35A 35A 20A 10.5A 10A | 3.3V | - | 8V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-1A0-1D0-1D0-1I0-1P0-4LE-4LE-03 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | - | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1011W | 9 | CB, CE, CSA, UL | 85% | 2kV | 35A 35A 35A 20A 10.5A 10A | 3.3V | - | 8V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote On/Off, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-1A0-1B0-1E0-1W0-4EA-4LD-4QD-03 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | - | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 866W | 10 | CB, CE, CSA, UL | 85% | 2kV | 35A 35A 35A 4A 10A 10A | 2.2V | 5V | 48V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote On/Off, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-1A0-1D0-1D0-1I0-1P0-4LE-4LE-00 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | - | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1011W | 9 | CB, CE, CSA, UL | 85% | 2kV | 35A 35A 35A 20A 10.5A 10A | 3.3V | - | 8V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-1A0-1D0-1D0-1I0-1P0-4LE-4LE-05 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | - | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1011W | 9 | CB, CE, CSA, UL | 85% | 2kV | 35A 35A 35A 20A 10.5A 10A | 3.3V | - | 8V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote On/Off, Remote Sense, Universal Input | RoHS Compliant |