- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Published
- Size / Dimension
- Type
Attribute column
Manufacturer
Artesyn Embedded Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IMP4-1E0-1E0-1L0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | - | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 554W | 3 | CB, CE, CSA, UL | 85% | 2kV | 35A 35A 17A | - | 12V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() VS6-L5-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS6 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 62.4A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off | - | ||
![]() NAL40-7617 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | 0°C~70°C | 2002 | NAL40 (40W) | 5.00Lx3.00W x 1.20 H 127.0mmx76.2mmx30.5mm | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | 40W | 1 | CE | 68% | 3kV | 800mA | - | - | - | - | DC Input Capable, Universal Input | Non-RoHS Compliant | ||
![]() ATV351 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | 0°C~70°C With Derating | 2009 | ATV (15-115W) | 10.25Lx4.00W x 2.50 H 260.0mmx101.0mmx63.0mm | Obsolete | 1 (Unlimited) | Linear | ITE (Commercial) | 40W | 3 | CE | 40% | - | 3A 1A 1A | 12V | -12V | - | - | Adjustable Output, DC Input Capable, Remote Sense | Non-RoHS Compliant | ||
![]() HMFLEX-2-1 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~65°C | 2002 | HMFLEX-2 | 19.00Lx17.26W x 4.92 H 482.6mmx438.4mmx125.0mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial) | 500W | 1 | CE | 86% | - | 18.35A | - | - | - | No | Adjustable Output, Hot Swappable, I²C™ Interface, Load Sharing, PFC, Standby Output, Universal Input | Non-RoHS Compliant | ||
![]() ACV12D1.7 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | 0°C~70°C With Derating | - | ACV (15-115W) | 7.00Lx4.87W x 2.50 H 177.0mmx123.0mmx63.5mm | Obsolete | 1 (Unlimited) | Linear | ITE (Commercial) | 40W | 2 | CE | 60% | - | 1.7A 1.7A | -12V | - | - | - | Adjustable Output | Non-RoHS Compliant | ||
![]() ACV24N3.6 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | 0°C~70°C With Derating | - | ACV (15-115W) | 7.00Lx4.87W x 2.75 H 178.0mmx123.0mmx69.9mm | Obsolete | 1 (Unlimited) | Linear | ITE (Commercial) | 86W | 1 | CE | 60% | - | 3.6A | - | - | - | - | Adjustable Output, Remote Sense | Non-RoHS Compliant | ||
![]() ACV5N3-1 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | 0°C~70°C With Derating | 2009 | ACV (15-115W) | 4.84Lx3.99W x 1.62 H 123.0mmx101.4mmx41.0mm | Obsolete | 1 (Unlimited) | Linear | ITE (Commercial) | 15W | 1 | CE | 60% | - | 3A | - | - | - | - | Adjustable Output, Remote Sense | Non-RoHS Compliant | ||
![]() HMFLEX-1-3 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~65°C | 2002 | HMFLEX-1 | 19.00Lx17.26W x 4.92 H 482.6mmx438.4mmx125.0mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial) | 750W | 1 | CE | 86% | - | 18.35A | - | - | - | No | Adjustable Output, Hot Swappable, I²C™ Interface, Load Sharing, PFC, Standby Output, Universal Input | Non-RoHS Compliant | ||
![]() HMFLEX-2-3 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~65°C | 2002 | HMFLEX-2 | 19.00Lx17.26W x 4.92 H 482.6mmx438.4mmx125.0mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial) | 1500W | 1 | CE | 86% | - | 18.35A | - | - | - | No | Adjustable Output, Hot Swappable, I²C™ Interface, Load Sharing, PFC, Standby Output, Universal Input | Non-RoHS Compliant | ||
![]() HMFLEX-3-2 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~65°C | 2002 | HMFLEX-3 | 19.00Lx17.26W x 4.92 H 482.6mmx438.4mmx125.0mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial) | 1300W | 1 | CE | 86% | - | 18.35A | - | - | - | No | Adjustable Output, Hot Swappable, I²C™ Interface, Load Sharing, PMBus™, Remote On/Off, Standby Output, Universal Input | Non-RoHS Compliant | ||
![]() ATV101 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | 0°C~70°C With Derating | 2009 | ATV (15-115W) | 11.00Lx4.87W x 2.75 H 279.5mmx124.0mmx69.0mm | Obsolete | 1 (Unlimited) | Linear | ITE (Commercial) | 90W | 3 | CE | 40% | - | 3A 500mA 3A | -5V | 24V | - | - | Adjustable Output, DC Input Capable | Non-RoHS Compliant | ||
![]() ACV5N9-1 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | 0°C~70°C With Derating | 2009 | ACV (15-115W) | 7.00Lx4.87W x 2.75 H 178.0mmx123.0mmx69.9mm | Obsolete | 1 (Unlimited) | Linear | ITE (Commercial) | 45W | 1 | CE | 60% | - | 9A | - | - | - | - | Adjustable Output, Remote Sense | Non-RoHS Compliant | ||
![]() NLP110-9994 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | 0°C~50°C | 2011 | NLP110 (110W) | 6.50Lx3.00W x 1.26 H 165.1mmx76.2mmx32.0mm | Obsolete | 1 (Unlimited) | Open Frame | Medical | 80W 110W Forced Air | 3 | - | 75% | 4kV | 13A 13A 650mA | 2.5V | 12V | - | Yes | Universal Input | Non-RoHS Compliant | ||
![]() ACV12D1 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | 0°C~70°C With Derating | 2009 | ACV (15-115W) | 6.50Lx4.00W x 1.62 H 165.0mmx102.0mmx41.5mm | Obsolete | 1 (Unlimited) | Linear | ITE (Commercial) | 40W | 2 | CE | 60% | - | 1A 1A | -12V | - | - | - | Adjustable Output | Non-RoHS Compliant | ||
![]() MP1-2Y-2Y-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | - | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 2 | CB, CE, CSA, UL, VDE | 85% | - | 6A 6A | - | - | - | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | Non-RoHS Compliant | ||
![]() VS1-H233-H445-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 6 | CB, CE, CSA, UL, VDE | 82% | 2kV | 50A 10A 10A 16.6A 10A 5A | 12V | - | 15V | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | ||
![]() VS1-L3-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 125A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | ||
![]() VS1-D9-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 25A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | ||
![]() VS3-B0-B2-A8-B1-03-595-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 4 | CB, CE, CSA, UL, VDE | 82% | 2kV | 120A 120A - 120A | 5V | - | 3.3V | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - |