- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Published
- Size / Dimension
- Type
Attribute column
Manufacturer
Artesyn Embedded Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS1-L3-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 125A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | ||
![]() VS1-D9-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 1500W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 25A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | ||
![]() VS3-B0-B2-A8-B1-03-595-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 4 | CB, CE, CSA, UL, VDE | 82% | 2kV | 120A 120A - 120A | 5V | - | 3.3V | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | ||
![]() VS3-D9-C9-20-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 2000W | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | 43.75A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | ||
![]() DS460S-3-408 Artesyn Embedded Power | In Stock | - | - | - | - | - | - | - | Last Time Buy | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ATV451 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | 0°C~70°C With Derating | 2009 | ATV (15-115W) | 11.00Lx4.87W x 2.75 H 279.5mmx124.0mmx69.0mm | Obsolete | 1 (Unlimited) | Linear | ITE (Commercial) | 75W | 3 | CE | 40% | - | 6A 1.8A 1.8A | 12V | -12V | - | - | Adjustable Output, DC Input Capable, Remote Sense | Non-RoHS Compliant | ||
![]() ACV15D0.8 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | 0°C~70°C With Derating | - | ACV (15-115W) | 6.50Lx4.00W x 1.62 H 165.0mmx102.0mmx41.5mm | Obsolete | 1 (Unlimited) | Linear | ITE (Commercial) | 24W | 2 | CE | 60% | - | 800mA 800mA | -15V | - | - | - | Adjustable Output | Non-RoHS Compliant | ||
![]() ACV15D1.5 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | 0°C~70°C With Derating | - | ACV (15-115W) | 7.00Lx4.87W x 2.50 H 177.0mmx123.0mmx63.5mm | Obsolete | 1 (Unlimited) | Linear | ITE (Commercial) | 45W | 2 | CE | 60% | - | 1.5A 1.5A | -15V | - | - | - | Adjustable Output | Non-RoHS Compliant | ||
![]() ACV12N6.8 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | 0°C~70°C With Derating | - | ACV (15-115W) | 9.00Lx4.87W x 2.75 H 229.0mmx124.0mmx70.0mm | Obsolete | 1 (Unlimited) | Linear | ITE (Commercial) | 81W | 1 | CE | 60% | - | 6.8A | - | - | - | - | Adjustable Output, Remote Sense | Non-RoHS Compliant | ||
![]() HMFLEX-2-2 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~65°C | 2002 | HMFLEX-2 | 19.00Lx17.26W x 4.92 H 482.6mmx438.4mmx125.0mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial) | 1000W | 1 | CE | 86% | - | 18.35A | - | - | - | No | Adjustable Output, Hot Swappable, I²C™ Interface, Load Sharing, PFC, Standby Output, Universal Input | Non-RoHS Compliant | ||
![]() ACV101 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | 0°C~70°C With Derating | 2009 | ACV (15-115W) | 7.00Lx4.87W x 2.75 H 178.0mmx123.0mmx69.9mm | Obsolete | 1 (Unlimited) | Linear | ITE (Commercial) | 30W | 2 | CE | 60% | - | 3A 1.5A | 12V | - | - | - | Adjustable Output, Remote Sense | Non-RoHS Compliant | ||
![]() HMFLEX-1-1 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~65°C | 2002 | HMFLEX-1 | 19.00Lx17.26W x 4.92 H 482.6mmx438.4mmx125.0mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial) | 250W | 1 | CE | 86% | - | 18.35A | - | - | - | No | Adjustable Output, Hot Swappable, I²C™ Interface, Load Sharing, PFC, Standby Output, Universal Input | Non-RoHS Compliant | ||
![]() HMFLEX-3-1 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~65°C | 2002 | HMFLEX-3 | 19.00Lx17.26W x 4.92 H 482.6mmx438.4mmx125.0mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial) | 650W | 1 | CE | 86% | - | 18.35A | - | - | - | No | Adjustable Output, Hot Swappable, I²C™ Interface, Load Sharing, PMBus™, Remote On/Off, Standby Output, Universal Input | Non-RoHS Compliant | ||
![]() HMFLEX-1-2 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~65°C | 2002 | HMFLEX-1 | 19.00Lx17.26W x 4.92 H 482.6mmx438.4mmx125.0mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial) | 500W | 1 | CE | 86% | - | 18.35A | - | - | - | No | Adjustable Output, Hot Swappable, I²C™ Interface, Load Sharing, PFC, Standby Output, Universal Input | Non-RoHS Compliant | ||
![]() ATV401 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | 0°C~70°C With Derating | 2009 | ATV (15-115W) | 10.25Lx4.00W x 2.50 H 260.0mmx101.0mmx63.0mm | Obsolete | 1 (Unlimited) | Linear | ITE (Commercial) | 60W | 3 | CE | 40% | - | 6A 1A 1A | 12V | -12V | - | - | Adjustable Output, DC Input Capable, Remote Sense | Non-RoHS Compliant | ||
![]() HMFLEX-3-3 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~65°C | 2002 | HMFLEX-3 | 19.00Lx17.26W x 4.92 H 482.6mmx438.4mmx125.0mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial) | 1950W | 1 | CE | 86% | - | 18.35A | - | - | - | No | Adjustable Output, Hot Swappable, I²C™ Interface, Load Sharing, PMBus™, Remote On/Off, Standby Output, Universal Input | Non-RoHS Compliant | ||
![]() HMFLEX-3-4 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~65°C | 2002 | HMFLEX-3 | 19.00Lx17.26W x 4.92 H 482.6mmx438.4mmx125.0mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial) | 2600W | 1 | CE | 86% | - | 18.35A | - | - | - | No | Adjustable Output, Hot Swappable, I²C™ Interface, Load Sharing, PMBus™, Remote On/Off, Standby Output, Universal Input | Non-RoHS Compliant | ||
![]() APA100-101M Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -25°C~85°C | 2002 | APA100 (1200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial) | 1200W | 1 | CE | 94% | - | 2A | - | - | - | - | Adjustable Output, DC Input Capable, Load Sharing, PFC, Remote Sense, Universal Input | Non-RoHS Compliant | ||
![]() HMFLEX-1-4 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~65°C | 2002 | HMFLEX-1 | 19.00Lx17.26W x 4.92 H 482.6mmx438.4mmx125.0mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial) | 1000W | 1 | CE | 86% | - | 18.35A | - | - | - | No | Adjustable Output, Hot Swappable, I²C™ Interface, Load Sharing, PFC, Standby Output, Universal Input | Non-RoHS Compliant | ||
![]() HMFLEX-2-4 Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~65°C | 2002 | HMFLEX-2 | 19.00Lx17.26W x 4.92 H 482.6mmx438.4mmx125.0mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial) | 2000W | 1 | CE | 86% | - | 18.35A | - | - | - | No | Adjustable Output, Hot Swappable, I²C™ Interface, Load Sharing, PFC, Standby Output, Universal Input | Non-RoHS Compliant |