- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Published
- Size / Dimension
- Type
Attribute column
Manufacturer
Artesyn Embedded Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Number of Functions | Pin Count | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Trim/Adjustable Output | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Features | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS460S-3-408 Artesyn Embedded Power | In Stock | - | - | - | - | - | - | - | - | Last Time Buy | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() VS3-L5-G55-H244-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | - | - | Enclosed | ITE (Commercial) | 2000W | - | - | - | - | 6 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | - | 62.4A 10.5A 10A 50A 10A 10A | - | 24V | 5V | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | - | ||
![]() VS6-L6-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -10°C~50°C With Derating | 2004 | VS6 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | - | - | Enclosed | ITE (Commercial) | 1500W | - | - | - | - | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | - | 53.4A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off | - | - | ||
![]() VS8-D6-D6-21-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -10°C~50°C With Derating | 2004 | VS8 (2500W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | - | - | Enclosed | ITE (Commercial) | 2500W | - | - | - | - | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | - | 85.6A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off | - | - | ||
![]() HPS3000HE-9 Artesyn Embedded Power | In Stock | - | - | Rack Mount | - | -10°C~40°C | 2016 | HPS3000 (3000W) | 12.90Lx4.20W x 1.57 H 327.7mmx106.7mmx39.9mm | Obsolete | Not Applicable | - | - | Front End | ITE (Commercial) | 3000W | - | - | - | - | 1 | CB | 89% | - | - | - | 62A | - | - | - | No | Hot Swappable, I²C™ Interface, Load Sharing, PFC, PMBus™, Standby Output, Universal Input | - | - | ||
![]() IMP4-2D0-2D0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | - | -40°C~70°C With Derating | - | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Medical | 396W | - | - | - | - | 2 | CB, CE, CSA, UL | 85% | 2kV | - | - | 60A 60A | - | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | - | RoHS Compliant | ||
![]() NFS110-7915J Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | NO | 0°C~70°C With Derating | 2014 | NFS110 (110W) | 7.00Lx4.25W x 1.80 H 177.8mmx108.0mmx45.7mm | Obsolete | 1 (Unlimited) | 16 | EAR99 | Open Frame | Medical | 80W 110W Forced Air | UNSPECIFIED | UNSPECIFIED | 1 | 16 | 1 | - | 72% | 4kV | 12V | NO | 5A | - | - | - | No | Adjustable Output, DC Input Capable, Universal Input | 46.2mm | - | ||
![]() VS1-B6-00-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | - | - | Enclosed | ITE (Commercial) | 1500W | - | - | - | - | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | - | 21.4A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | - | ||
![]() VS1-L4-03-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -10°C~50°C With Derating | 2004 | VS1 (1500W) | 11.00Lx5.00W x 5.00 H 280.00mmx127.0mmx127.0mm | Obsolete | Not Applicable | - | - | Enclosed | ITE (Commercial) | 1500W | - | - | - | - | 1 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | - | 100A | - | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | - | ||
![]() VS3-D2-B6-01-CE Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | - | -10°C~50°C With Derating | 2004 | VS3 (2000W) | 11.00Lx7.90W x 5.00 H 280.0mmx200.7mmx127.0mm | Obsolete | Not Applicable | - | - | Enclosed | ITE (Commercial) | 2000W | - | - | - | - | 2 | CB, CE, CSA, UL, VDE | 82% | 2kV | - | - | 240A 21.4A | 28V | - | - | No | Adjustable Output, Load Sharing, Remote On/Off, Universal Input | - | - | ||
![]() IMP4-1E0/1L0/1L0/00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | - | -40°C~70°C With Derating | - | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Medical | 583W | - | - | - | - | 3 | CB, CE, CSA, UL | 85% | 2kV | - | - | 35A 17A 17A | 12V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | - | RoHS Compliant | ||
![]() IMP4-2Q0-1E0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | - | -40°C~70°C With Derating | - | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Medical | 535W | - | - | - | - | 2 | CB, CE, CSA, UL | 85% | 2kV | - | - | 15A 35A | 5V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | - | RoHS Compliant | ||
![]() IMP4-2Q0-1E0-02 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | - | -40°C~70°C With Derating | - | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Medical | 535W | - | - | - | - | 2 | CB, CE, CSA, UL | 85% | 2kV | - | - | 15A 35A | 5V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | - | RoHS Compliant | ||
![]() IMP4-2Q0-1E0-03 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | - | -40°C~70°C With Derating | - | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Medical | 535W | - | - | - | - | 2 | CB, CE, CSA, UL | 85% | 2kV | - | - | 15A 35A | 5V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote On/Off, Remote Sense, Universal Input | - | RoHS Compliant | ||
![]() IMP4-2Q0-1D0-4LE-03 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | - | -40°C~70°C With Derating | - | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Medical | 646W | - | - | - | - | 4 | CB, CE, CSA, UL | 85% | 2kV | - | - | 15A 35A 10A 10A | 3.3V | 12V | 5V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote On/Off, Remote Sense, Universal Input | - | RoHS Compliant | ||
![]() IMP4-2Q0-1E0-1L0-NNQ-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | - | -40°C~70°C With Derating | - | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Medical | 781W | - | - | - | - | 6 | CB, CE, CSA, UL | 85% | 2kV | - | - | 15A 35A 17A 1A 1A 500mA | 5V | 12V | 15V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | - | RoHS Compliant | ||
![]() IMP4-2Q0-1E0-01 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | - | -40°C~70°C With Derating | - | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Medical | 535W | - | - | - | - | 2 | CB, CE, CSA, UL | 85% | 2kV | - | - | 15A 35A | 5V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | - | RoHS Compliant | ||
![]() IMP4-2Q0-1E0-1L0-1L0-0R Artesyn Embedded Power | In Stock | - | - | Chassis Mount | - | -40°C~70°C With Derating | - | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Medical | 943W | - | - | - | - | 4 | CB, CE, CSA, UL | 85% | 2kV | - | - | 15A 35A 17A 17A | 5V | 12V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | - | RoHS Compliant | ||
![]() IMP4-2Q0-1E0-1L0-1Q0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | - | -40°C~70°C With Derating | - | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Medical | 943W | - | - | - | - | 4 | CB, CE, CSA, UL | 85% | 2kV | - | - | 15A 35A 17A 8.5A | 5V | 12V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | - | RoHS Compliant | ||
![]() IMP4-2Q0-1E0-1L0-4LE-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | - | -40°C~70°C With Derating | - | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Medical | 909W | - | - | - | - | 5 | CB, CE, CSA, UL | 85% | 2kV | - | - | 15A 35A 17A 10A 10A | 5V | 12V | 12V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | - | RoHS Compliant |