- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Published
- Size / Dimension
- Type
Attribute column
Manufacturer
Artesyn Embedded Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IMP1-1Q0-1U0-1W0-4NN-4RE-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 919W | 7 | CB, CE, CSA, UL | 85% | 2kV | 8.5A 5.8A 4A 8A 4A 3A | 36V | 48V | 15V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-2D0-1E0-1E0-1E0-1W0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 915W | 5 | CB, CE, CSA, UL | 85% | 2kV | 60A 35A 35A 35A 4A | - | - | 5V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-1Y0-1Y0-1Y0-1Y0-1Y0-1Y0-1Y0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1470W | 7 | CB, CE, CSA, UL | 85% | 2kV | 3.5A 3.5A 3.5A 3.5A 3.5A 3.5A | - | 60V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-1Q0-1Q0-1Q0-1P0-1P0-4EE-4NN-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1312W | 9 | CB, CE, CSA, UL | 85% | 2kV | 8.5A 8.5A 8.5A 10.5A 10.5A 10A | - | 24V | 20V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-1I0-1I0-1E0-1M0-NIN-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 729W | 7 | CB, CE, CSA, UL | 85% | 2kV | 20A 20A 35A 14A 1A 1A | - | 5V | 14V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-2D0-2E0-1Q0-1Q0-4LL-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1074W | 6 | CB, CE, CSA, UL | 85% | 2kV | 60A 60A 8.5A 8.5A 10A 4A | 5V | 24V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-1V0-1V0-1V0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 529W | 3 | CB, CE, CSA, UL | 85% | 2kV | 4.2A 4.2A 4.2A | 42V | 42V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-2C0-1C0-1D0-1I0-4ED-4LE-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 814W | 8 | CB, CE, CSA, UL | 85% | 2kV | 60A 35A 35A 20A 10A 10A | - | 3.3V | 8V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-1I0-1I0-1L0-1L0-1N0-1Q0-NNI-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1180W | 9 | CB, CE, CSA, UL | 85% | 2kV | 20A 20A 17A 17A 14A 8.5A | - | 12V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-2D0-2L0-1E0-1E0-4NN-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1088W | 6 | CB, CE, CSA, UL | 85% | 2kV | 60A 30A 35A 35A 8A 4A | 12V | 5V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-2D0-2E0-2E0-4LL-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 966W | 5 | CB, CE, CSA, UL | 85% | 2kV | 60A 60A 60A 10A 4A | 5V | - | 12V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-2D0-2E0-2L0-4LL-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1026W | 5 | CB, CE, CSA, UL | 85% | 2kV | 60A 60A 30A 10A 4A | 5V | 12V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-1Q0-1Q0-1Q0-1P0-1P0-4NN-4EE-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1312W | 9 | CB, CE, CSA, UL | 85% | 2kV | 8.5A 8.5A 8.5A 10.5A 10.5A 8A | - | 24V | 20V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-1P0-1Q0-1Q0-1U0-1E0-1N0-1N0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1422W | 7 | CB, CE, CSA, UL | 85% | 2kV | 10.5A 8.5A 8.5A 5.8A 35A 14A | 24V | - | 36V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-2D0-2E0-4LL-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 666W | 4 | CB, CE, CSA, UL | 85% | 2kV | 60A 60A 10A 4A | 5V | 12V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-2D0-1C0-1I0-1O0-1O0-4LE-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1029W | 7 | CB, CE, CSA, UL | 85% | 2kV | 60A 35A 20A 11A 11A 10A | 3V | 8V | 18V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-1U0-1U0-03 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 418W | 2 | CB, CE, CSA, UL | 85% | 2kV | 5.8A 5.8A | - | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote On/Off, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-2D0-2L0-1E0-1E0-1N0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1118W | 5 | CB, CE, CSA, UL | 85% | 2kV | 60A 30A 35A 35A 14A | 12V | 5V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-2E0-1D0-1L0-1L0-1N0-1N0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1244W | 6 | CB, CE, CSA, UL | 85% | 2kV | 60A 35A 17A 17A 14A 14A | 3.3V | 12V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-1E0-1W0-1Y0-1Y0-30 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 787W | 3 | CB, CE, CSA, UL | 85% | 2kV | 35A 4A 7A | 48V | 60V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant |