- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Published
- Size / Dimension
- Type
Attribute column
Manufacturer
Artesyn Embedded Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IMP1-2E0-1Q0-1Q0-4NN-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 888W | 5 | CB, CE, CSA, UL | 85% | 2kV | 60A 8.5A 8.5A 8A 4A | 24V | - | 15V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-2E0-1F0-1L0-1L0-1Q0-1Q0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1298W | 6 | CB, CE, CSA, UL | 85% | 2kV | 60A 35A 17A 17A 8.5A 8.5A | 5.2V | 12V | 12V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-2E0-1I0-1L0-1N0-1Q0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1078W | 5 | CB, CE, CSA, UL | 85% | 2kV | 60A 20A 17A 14A 8.5A | 8V | 12V | 15V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-2D0-2E0-1Q0-4LL-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 870W | 5 | CB, CE, CSA, UL | 85% | 2kV | 60A 60A 8.5A 10A 4A | 5V | 24V | 12V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-2E0-2W0-1L0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 864W | 3 | CB, CE, CSA, UL | 85% | 2kV | 60A 7.5A 17A | 48V | 12V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-2F0-2F0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 624W | 2 | CB, CE, CSA, UL | 85% | 2kV | 60A 60A | - | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-2E0-2O0-2O0-01 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 984W | 3 | CB, CE, CSA, UL | 85% | 2kV | 60A 19A 19A | 18V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-2H0-2N0-2N0-0R Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 852W | 3 | CB, CE, CSA, UL | 85% | 2kV | 42A 20A 20A | 15V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-2L0-2L0-1D0-1E0-4LE-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1181W | 6 | CB, CE, CSA, UL | 85% | 2kV | 30A 30A 35A 35A 10A 10A | - | 3.3V | 5V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-2E0-2I0-1E0-NNN-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 808W | 6 | CB, CE, CSA, UL | 85% | 2kV | 60A 36A 35A 1A 1A 1A | 8V | - | 15V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-2D0-2E0-2F0-4LL-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 978W | 5 | CB, CE, CSA, UL | 85% | 2kV | 60A 60A 60A 10A 4A | 5V | 5.2V | 12V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-2E0-1E0-1L0-1L0-1Q0-1R0-20 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1275W | 5 | CB, CE, CSA, UL | 85% | 2kV | 95A 17A 17A 8.5A 6.7A | 12V | - | 24V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-2G0-2W0-2W0-1Q0-01 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1243W | 4 | CB, CE, CSA, UL | 85% | 2kV | 58A 7.5A 7.5A 8.5A | 48V | 48V | 24V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-2E0-2E0-4NN-4NN-4QQ-03 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1104W | 8 | CB, CE, CSA, UL | 85% | 2kV | 60A 60A 8A 4A 8A 4A | - | 15V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote On/Off, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-2L0-2Q0-2U0-0M Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1080W | 3 | CB, CE, CSA, UL | 85% | 2kV | 30A 15A 10A | 24V | 36V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-2E0-4NN-4NN-4QQ-03 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 804W | 7 | CB, CE, CSA, UL | 85% | 2kV | 60A 8A 4A 8A 4A 4A | - | - | 15V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote On/Off, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-2N0-1D0-1E0-1L0-1Q0-4NL-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1167W | 7 | CB, CE, CSA, UL | 85% | 2kV | 20A 35A 35A 17A 8.5A 8A | 3.3V | 5V | 12V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-2L0-2L0-20 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 720W | 1 | CB, CE, CSA, UL | 85% | 2kV | 60A | - | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-2L0-2Q0-4EE-4LL-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 988W | 6 | CB, CE, CSA, UL | 85% | 2kV | 30A 15A 10A 10A 10A 4A | 24V | 5V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-2N0-2N0-1E0-1E0-4LL-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1118W | 6 | CB, CE, CSA, UL | 85% | 2kV | 20A 20A 35A 35A 10A 4A | - | 5V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant |