- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Published
- Size / Dimension
- Type
Attribute column
Manufacturer
Artesyn Embedded Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IMP1-3C0-2E0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 750W | 2 | CB, CE, CSA, UL | 85% | 2kV | 150A 60A | 5V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3D0-1D0-2E0-3R0 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1500W | 4 | CB, CE, CSA, UL | 85% | 2kV | 150A 35A 60A 26.8A | - | 5V | 28V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-2S0-2S0-4EE-4NE-4NE-03 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1100W | 8 | CB, CE, CSA, UL | 85% | 2kV | 11A 11A 10A 10A 8A 10A | - | 5V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote On/Off, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3D0-1D0-1E0-1L0-1L0-33 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1194W | 4 | CB, CE, CSA, UL | 85% | 2kV | 185A 35A 17A 17A | 5V | 12V | 12V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote On/Off, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3D0-1D0-2E0-4LL-30 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1079W | 4 | CB, CE, CSA, UL | 85% | 2kV | 185A 60A 10A 4A | 5V | 12V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-2V0-2V0-1E0-4LL-4QQ-03 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1117W | 7 | CB, CE, CSA, UL | 85% | 2kV | 7.5A 7.5A 35A 10A 4A 4A | - | 5V | 12V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote On/Off, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3D0-1D0-3E0-35 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1361W | 2 | CB, CE, CSA, UL | 85% | 2kV | 185A 150A | 5V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote On/Off, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-2V0-1L0-1L0-1Q0-4LE-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1097W | 6 | CB, CE, CSA, UL | 85% | 2kV | 7.5A 17A 17A 8.5A 10A 10A | 12V | - | 24V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-2U0-2Y0-1E0-1L0-0M Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1099W | 4 | CB, CE, CSA, UL | 85% | 2kV | 10A 6A 35A 17A | 60V | 5V | 12V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-2Y0-2Y0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 720W | 2 | CB, CE, CSA, UL | 85% | 2kV | 6A 6A | 60V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3D0-2E0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 795W | 2 | CB, CE, CSA, UL | 85% | 2kV | 150A 60A | 5V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-2X0-1N0-1V0-1W0-1W0-LQE-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1140W | 8 | CB, CE, CSA, UL | 85% | 2kV | 6A 14A 4.2A 4A 4A 1A | 15V | 42V | 48V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3D0-2E0-1L0-4LE-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1169W | 5 | CB, CE, CSA, UL | 85% | 2kV | 150A 60A 17A 10A 10A | 5V | 12V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3D0-1E0-1L0-1L0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1078W | 4 | CB, CE, CSA, UL | 85% | 2kV | 150A 35A 17A 17A | 5V | 12V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3D0-1E0-1I0-1L0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1034W | 4 | CB, CE, CSA, UL | 85% | 2kV | 150A 35A 20A 17A | 5V | 8V | 12V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3D0-2K0-1E0-1E0-05 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1186W | 4 | CB, CE, CSA, UL | 85% | 2kV | 150A 31A 35A 35A | 11V | 5V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote On/Off, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3D0-2E0-1Q0-4LE-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1169W | 5 | CB, CE, CSA, UL | 85% | 2kV | 150A 60A 8.5A 10A 10A | 5V | 24V | 12V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3D0-2E0-1L0-1L0-03 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1203W | 4 | CB, CE, CSA, UL | 85% | 2kV | 150A 60A 17A 17A | 5V | 12V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote On/Off, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3D0-2E0-1L0-1L0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1203W | 4 | CB, CE, CSA, UL | 85% | 2kV | 150A 60A 17A 17A | 5V | 12V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3D0-2L0-1E0-1L0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1234W | 4 | CB, CE, CSA, UL | 85% | 2kV | 150A 30A 35A 17A | 12V | 5V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant |