- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Published
- Size / Dimension
- Type
Attribute column
Manufacturer
Artesyn Embedded Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IMP4-2L0-1I0-4LE-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 690W | 4 | CB, CE, CSA, UL | 85% | 2kV | 30A 20A 10A 10A | 8V | - | 5V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-1Q0-1U0-05 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 413W | 2 | CB, CE, CSA, UL | 85% | 2kV | 8.5A 5.8A | 36V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote On/Off, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-2L0-1L0-1Q0-0M Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 768W | 3 | CB, CE, CSA, UL | 85% | 2kV | 30A 17A 8.5A | - | 24V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-2L0-1E0-1E0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 710W | 3 | CB, CE, CSA, UL | 85% | 2kV | 30A 35A 35A | 5V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-2L0-1W0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 552W | 2 | CB, CE, CSA, UL | 85% | 2kV | 30A 4A | 48V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-2N0-1L0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 504W | 2 | CB, CE, CSA, UL | 85% | 2kV | 20A 17A | 12V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-2N0-1D0-0M Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 416W | 2 | CB, CE, CSA, UL | 85% | 2kV | 20A 35A | 3.3V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-2N0-2N0-1E0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 775W | 3 | CB, CE, CSA, UL | 85% | 2kV | 20A 20A 35A | - | 5V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-2N0-1E0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 475W | 2 | CB, CE, CSA, UL | 85% | 2kV | 20A 35A | 5V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-2M0-4LL-LLE-0M Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 496W | 6 | CB, CE, CSA, UL | 85% | 2kV | 21A 10A 4A 1A 1A 2A | - | - | 12V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-2L0-1Q0-NNE-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 604W | 5 | CB, CE, CSA, UL | 85% | 2kV | 30A 8.5A 1A 1A 2A | 24V | 15V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-2N0-1I0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 460W | 2 | CB, CE, CSA, UL | 85% | 2kV | 20A 20A | 8V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-2O0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 342W | 1 | CB, CE, CSA, UL | 85% | 2kV | 19A | - | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-2N0-1E0-4LL-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 643W | 4 | CB, CE, CSA, UL | 85% | 2kV | 20A 35A 10A 4A | 5V | 12V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-2L0-1Q0-4QE-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 710W | 4 | CB, CE, CSA, UL | 85% | 2kV | 30A 8.5A 4A 10A | 24V | - | 5V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-2O0-1E0-LLL-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 553W | 5 | CB, CE, CSA, UL | 85% | 2kV | 19A 35A 1A 1A 1A | 5V | 12V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-2L0-2N0-1E0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 835W | 3 | CB, CE, CSA, UL | 85% | 2kV | 30A 20A 35A | 15V | 5V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-2N0-1E0-4NN-03 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 655W | 4 | CB, CE, CSA, UL | 85% | 2kV | 20A 35A 8A 4A | 5V | - | 15V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote On/Off, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-2L0-1Q0-4NE-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 734W | 4 | CB, CE, CSA, UL | 85% | 2kV | 30A 8.5A 8A 10A | 24V | 15V | 5V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-2O0-2Q0-1G0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 889W | 3 | CB, CE, CSA, UL | 85% | 2kV | 19A 15A 34A | 24V | 5.5V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant |