- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Published
- Size / Dimension
- Type
Attribute column
Manufacturer
Artesyn Embedded Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IMP1-3P0-1P0-4QQ-31 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1104W | 3 | CB, CE, CSA, UL | 85% | 2kV | 48A 4A 2A | 24V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3Q0-3U0-0P Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1469W | 2 | CB, CE, CSA, UL | 85% | 2kV | 30A 20.8A | 36V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3Q0-2Q0-1Y0-1Y0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1500W | 4 | CB, CE, CSA, UL | 85% | 2kV | 30A 15A 3.5A 3.5A | - | 60V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3P0-1E0-1Q0-4LD-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1282W | 5 | CB, CE, CSA, UL | 85% | 2kV | 37.5A 35A 8.5A 10A 10A | 5V | 24V | 12V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3R0-1R0-30 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 938W | 1 | CB, CE, CSA, UL | 85% | 2kV | 33.5A | - | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3Q0-3Q0-1D0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1500W | 3 | CB, CE, CSA, UL | 85% | 2kV | 30A 30A 35A | - | 3.3V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3Q0-2Q0-1Y0-1Y0-80 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1500W | 3 | CB, CE, CSA, UL | 85% | 2kV | 30A 15A 7A | - | 60V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3R0-1Q0-1U0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1163W | 3 | CB, CE, CSA, UL | 85% | 2kV | 26.8A 8.5A 5.8A | 24V | 36V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3R0-1Q0-1Q0-1R0-01 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1346W | 4 | CB, CE, CSA, UL | 85% | 2kV | 26.8A 8.5A 8.5A 6.7A | 24V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3R0-2R0-1Q0-1U0-01 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1471W | 4 | CB, CE, CSA, UL | 85% | 2kV | 26.8A 11A 8.5A 5.8A | - | 24V | 36V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3R0-2R0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1058W | 2 | CB, CE, CSA, UL | 85% | 2kV | 26.8A 11A | - | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3Q0-2H0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 972W | 2 | CB, CE, CSA, UL | 85% | 2kV | 30A 42A | 6V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3R0-2R0-2Q0-01 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1418W | 3 | CB, CE, CSA, UL | 85% | 2kV | 26.8A 11A 15A | - | 24V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3Q0-3Q0-1E0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1500W | 3 | CB, CE, CSA, UL | 85% | 2kV | 30A 30A 35A | - | 5V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3Q0-2V0-4LE-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1205W | 4 | CB, CE, CSA, UL | 85% | 2kV | 30A 7.5A 10A 10A | 42V | 12V | 5V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3Q0-2R0-4NN-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1208W | 4 | CB, CE, CSA, UL | 85% | 2kV | 30A 11A 8A 4A | 28V | 15V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3Q0-3Q0-03 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1440W | 2 | CB, CE, CSA, UL | 85% | 2kV | 30A 30A | - | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote On/Off, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3S0-3S0-30 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1500W | 1 | CB, CE, CSA, UL | 85% | 2kV | 50A | - | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3Q0-3Q0-1S0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1500W | 3 | CB, CE, CSA, UL | 85% | 2kV | 30A 30A 6.5A | - | 30V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3R0-3R0-1Q0-01 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1500W | 3 | CB, CE, CSA, UL | 85% | 2kV | 26.8A 26.8A 8.5A | - | 24V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant |