- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Published
- Size / Dimension
- Type
Attribute column
Manufacturer
Artesyn Embedded Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IMP1-3E0-1N0-1N0-1B0-05 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1247W | 4 | CB, CE, CSA, UL | 85% | 2kV | 150A 14A 14A 35A | 15V | - | 2.2V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote On/Off, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3H0-1N0-1N0-1Q0-1Q0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1413W | 5 | CB, CE, CSA, UL | 85% | 2kV | 97.5A 14A 14A 8.5A 8.5A | 15V | - | 24V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3E0-3L0-4LL4-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1500W | 4 | CB, CE, CSA, UL | 85% | 2kV | 150A 62.5A 10A 4A | - | - | 12V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3E0-2Q0-2W0-01 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1470W | 3 | CB, CE, CSA, UL | 85% | 2kV | 150A 15A 7.5A | 24V | 48V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3G0-2G0-31 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1067W | 1 | CB, CE, CSA, UL | 85% | 2kV | 194A | - | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3E0-2E0-1E0-4LL-30 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1393W | 4 | CB, CE, CSA, UL | 85% | 2kV | 210A 35A 10A 4A | - | 12V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3E0-2E0-4LL-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1218W | 4 | CB, CE, CSA, UL | 85% | 2kV | 150A 60A 10A 4A | - | 12V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3E0/2D0/2L0/00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1308W | 3 | CB, CE, CSA, UL | 85% | 2kV | 150A 60A 30A | 3.3V | 12V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3E0-2E0-1L0-30 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1254W | 2 | CB, CE, CSA, UL | 85% | 2kV | 210A 17A | 12V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3H0-3H0-1H0-90 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1308W | 1 | CB, CE, CSA, UL | 85% | 2kV | 218A | - | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3H0-3H0-33 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1170W | 1 | CB, CE, CSA, UL | 85% | 2kV | 195A | - | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote On/Off, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3H0-3H0-1L0-30 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1374W | 2 | CB, CE, CSA, UL | 85% | 2kV | 195A 17A | 12V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3D0-2D0-1D0-E00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 809W | 3 | CB, CE, CSA, UL | 85% | 2kV | 150A 60A 35A | - | 3.3V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3E0-2L0-1E0-1L0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1489W | 4 | CB, CE, CSA, UL | 85% | 2kV | 150A 30A 35A 17A | 12V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3H0-3O0-1O0-03 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1500W | 3 | CB, CE, CSA, UL | 85% | 2kV | 97.5A 41.6A 11A | 18V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote On/Off, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3H0-2H0-4NN-LLQ-31 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1053W | 6 | CB, CE, CSA, UL | 85% | 2kV | 139.5A 8A 4A 1A 1A 500mA | 15V | - | 12V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3H0-3K0-03 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1333W | 2 | CB, CE, CSA, UL | 85% | 2kV | 97.5A 68A | 11V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote On/Off, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3H0-3H0-1D0-03 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1286W | 3 | CB, CE, CSA, UL | 85% | 2kV | 97.5A 97.5A 35A | - | 3.3V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote On/Off, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3G0-3G0-30 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1496W | 1 | CB, CE, CSA, UL | 85% | 2kV | 272A | - | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP1-3H0-2H0-LLQ-30 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 885W | 4 | CB, CE, CSA, UL | 85% | 2kV | 139.5A 1A 1A 1A | 12V | - | 24V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant |