- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Published
- Size / Dimension
- Type
Attribute column
Manufacturer
Artesyn Embedded Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IMP4-1D0-1E0-4LE-4LL-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 599W | 6 | CB, CE, CSA, UL | 85% | 2kV | 35A 35A 10A 4A 10A 4A | 5V | 12V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-1D0-1E0-NOD-NOE-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 355W | 8 | CB, CE, CSA, UL | 85% | 2kV | 35A 35A 1A 500mA 2A 1A | 5V | 15V | 18V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-1D0-4EE-4NN-03 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 396W | 5 | CB, CE, CSA, UL | 85% | 2kV | 35A 10A 10A 8A 4A | 5V | - | 15V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote On/Off, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-1E0-1N0-1N0-1Q0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 799W | 4 | CB, CE, CSA, UL | 85% | 2kV | 35A 14A 14A 8.5A | 15V | - | 24V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-1E0-1H0-1Q0-4NN-01 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 697W | 5 | CB, CE, CSA, UL | 85% | 2kV | 35A 23A 8.5A 8A 4A | 6V | 24V | 15V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-1E0-1N0-1N0-4LD-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 748W | 5 | CB, CE, CSA, UL | 85% | 2kV | 35A 14A 14A 10A 10A | 15V | - | 12V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-1E0-1N0-4NN-03 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 565W | 4 | CB, CE, CSA, UL | 85% | 2kV | 35A 14A 8A 4A | - | - | 15V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote On/Off, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-1E0-1O0-1O0-1Q0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 775W | 4 | CB, CE, CSA, UL | 85% | 2kV | 35A 11A 11A 8.5A | 18V | - | 24V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-1E0-1N0-1N0-1Q0-1Q0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1003W | 5 | CB, CE, CSA, UL | 85% | 2kV | 35A 14A 14A 8.5A 8.5A | 15V | - | 24V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-1E0-1O0-1O0-4LL-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 739W | 5 | CB, CE, CSA, UL | 85% | 2kV | 35A 11A 11A 10A 4A | 18V | - | 12V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-1E0-1L0-4LE-0M Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 549W | 4 | CB, CE, CSA, UL | 85% | 2kV | 35A 17A 10A 10A | 12V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-1E0-1O0-1Y0-1Y0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 793W | 4 | CB, CE, CSA, UL | 85% | 2kV | 35A 11A 3.5A 3.5A | 18V | 60V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-1E0-1N0-LLE-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 419W | 5 | CB, CE, CSA, UL | 85% | 2kV | 35A 14A 1A 1A 2A | 15V | 12V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-1E0-1N0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 385W | 2 | CB, CE, CSA, UL | 85% | 2kV | 35A 14A | 15V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-1E0-1N0-1N0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 595W | 3 | CB, CE, CSA, UL | 85% | 2kV | 35A 14A 14A | 15V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-1E0-1Q0-1O0-1Q0-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 781W | 4 | CB, CE, CSA, UL | 85% | 2kV | 35A 8.5A 11A 8.5A | 24V | 18V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-1E0-1O0-1R0-4LE-4LL-0M Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 899W | 7 | CB, CE, CSA, UL | 85% | 2kV | 35A 11A 6.7A 10A 10A 10A | 18V | 28V | 12V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-1E0-1Q0-1L0-LLL-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 619W | 6 | CB, CE, CSA, UL | 85% | 2kV | 35A 8.5A 17A 1A 1A 1A | 24V | 12V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-1E0-1O0-1O0-1Q0-4LL-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 943W | 6 | CB, CE, CSA, UL | 85% | 2kV | 35A 11A 11A 8.5A 10A 4A | 18V | - | 24V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-1E0-1N0-4ND-00 Artesyn Embedded Power | In Stock | - | - | Chassis Mount | -40°C~70°C With Derating | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 538W | 4 | CB, CE, CSA, UL | 85% | 2kV | 35A 14A 8A 10A | 15V | - | 3.3V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant |