- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Published
- Size / Dimension
- Type
Attribute column
Manufacturer
Artesyn Embedded Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Current - Output 4 | Current - Output 5 | Current - Output 6 | Mfr | Package | Product Status | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Current - Output 3 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IMP4-1Q0-1Q0-4NN-00-A Artesyn Embedded Power | In Stock | - | - | Chassis Mount | IMP4-1Q0 | 4 A | - | - | Artesyn Embedded Power | Bulk | Active | - | - | 85 ~ 264 VAC, 120 ~ 300 VDC | 24V | -40°C ~ 70°C (With Derating) | iMP® (1158W) | 10.00 L x 5.00 W x 2.50 H (254.0mm x 127.0mm x 63.5mm) | Enclosed | ITE (Commercial), Medical | 588W | 4 | CB, CE, CSA, UL | 85% | 2 kV | 24V | 8.5 A | 15V | 15V | No | 8.5 A | 8 A | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | ||
![]() IMP4-1Q0-1U0-00-A Artesyn Embedded Power | In Stock | - | - | Chassis Mount | IMP4-1Q0 | - | - | - | Artesyn Embedded Power | Bulk | Active | - | - | 85 ~ 264 VAC, 120 ~ 300 VDC | 24V | -40°C ~ 70°C (With Derating) | iMP® (1158W) | 10.00 L x 5.00 W x 2.50 H (254.0mm x 127.0mm x 63.5mm) | Enclosed | ITE (Commercial), Medical | 413W | 2 | CB, CE, CSA, UL | 85% | 2 kV | 36V | 8.5 A | - | - | No | 5.8 A | - | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | ||
![]() IMP4-1E0-1Q0-1Q0-4ED-4LL-21-A Artesyn Embedded Power | In Stock | - | - | Chassis Mount | IMP4-1E0 | 10 A | 10 A | 10 A | Artesyn Embedded Power | Bulk | Active | 3.3V | 12V | 85 ~ 264 VAC, 120 ~ 300 VDC | 5V | -40°C ~ 70°C (With Derating) | iMP® (1158W) | 10.00 L x 5.00 W x 2.50 H (254.0mm x 127.0mm x 63.5mm) | Enclosed | ITE (Commercial), Medical | 666W | 7 | CB, CE, CSA, UL | 85% | 2 kV | 24V | 35 A | 24V | 5V | No | 8.5 A | 8.5 A | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | ||
![]() IMP4-1J0-1O0-1O0-00-A Artesyn Embedded Power | In Stock | - | - | Chassis Mount | IMP4-1J0 | - | - | - | Artesyn Embedded Power | Bulk | Active | - | - | 85 ~ 264 VAC, 120 ~ 300 VDC | 10V | -40°C ~ 70°C (With Derating) | iMP® (1158W) | 10.00 L x 5.00 W x 2.50 H (254.0mm x 127.0mm x 63.5mm) | Enclosed | ITE (Commercial), Medical | 576W | 3 | CB, CE, CSA, UL | 85% | 2 kV | 18V | 18 A | 18V | - | No | 11 A | 11 A | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | ||
![]() IMP4-1E0-1Q0-1Q0-4ED-4NN-00-A Artesyn Embedded Power | In Stock | - | - | Chassis Mount | IMP4-1E0 | 10 A | 10 A | 8 A | Artesyn Embedded Power | Bulk | Active | 3.3V | 15V | 85 ~ 264 VAC, 120 ~ 300 VDC | 5V | -40°C ~ 70°C (With Derating) | iMP® (1158W) | 10.00 L x 5.00 W x 2.50 H (254.0mm x 127.0mm x 63.5mm) | Enclosed | ITE (Commercial), Medical | 633W | 7 | CB, CE, CSA, UL | 85% | 2 kV | 24V | 35 A | 24V | 5V | No | 8.5 A | 8.5 A | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | ||
![]() IMP4-1E0-1N0-1N0-4LL-00-A Artesyn Embedded Power | In Stock | - | - | Chassis Mount | IMP4-1E0 | 10 A | 4 A | - | Artesyn Embedded Power | Bulk | Active | 12V | - | 85 ~ 264 VAC, 120 ~ 300 VDC | 5V | -40°C ~ 70°C (With Derating) | iMP® (1158W) | 10.00 L x 5.00 W x 2.50 H (254.0mm x 127.0mm x 63.5mm) | Enclosed | ITE (Commercial), Medical | 715W | 5 | CB, CE, CSA, UL | 85% | 2 kV | 15V | 35 A | 15V | 12V | No | 14 A | 14 A | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | ||
![]() IMP4-1E0-1N0-1N0-4EE-4EE-00-A Artesyn Embedded Power | In Stock | - | - | Chassis Mount | IMP4-1E0 | 10 A | 10 A | 10 A | Artesyn Embedded Power | Bulk | Active | 5V | 5V | 85 ~ 264 VAC, 120 ~ 300 VDC | 5V | -40°C ~ 70°C (With Derating) | iMP® (1158W) | 10.00 L x 5.00 W x 2.50 H (254.0mm x 127.0mm x 63.5mm) | Enclosed | ITE (Commercial), Medical | 645W | 7 | CB, CE, CSA, UL | 85% | 2 kV | 15V | 35 A | 15V | 5V | No | 14 A | 14 A | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | ||
![]() IMP4-1E0-1E0-1Q0-4LL-4NN-00-A Artesyn Embedded Power | In Stock | - | - | Chassis Mount | IMP4-1E0 | 10 A | 4 A | 8 A | Artesyn Embedded Power | Bulk | Active | 12V | 15V | 85 ~ 264 VAC, 120 ~ 300 VDC | 5V | -40°C ~ 70°C (With Derating) | iMP® (1158W) | 10.00 L x 5.00 W x 2.50 H (254.0mm x 127.0mm x 63.5mm) | Enclosed | ITE (Commercial), Medical | 674W | 7 | CB, CE, CSA, UL | 85% | 2 kV | 5V | 35 A | 24V | 12V | No | 35 A | 8.5 A | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | ||
![]() IMP4-1D0-1N0-1Q0-1Q0-4NN-00-A Artesyn Embedded Power | In Stock | - | - | Chassis Mount | IMP4-1D0 | 8.5 A | 8 A | 4 A | Artesyn Embedded Power | Bulk | Active | 15V | 15V | 85 ~ 264 VAC, 120 ~ 300 VDC | 3.3V | -40°C ~ 70°C (With Derating) | iMP® (1158W) | 10.00 L x 5.00 W x 2.50 H (254.0mm x 127.0mm x 63.5mm) | Enclosed | ITE (Commercial), Medical | 734W | 6 | CB, CE, CSA, UL | 85% | 2 kV | 15V | 35 A | 24V | 24V | No | 14 A | 8.5 A | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | ||
![]() IMP4-1D0-1E0-1E0-1Q0-4LL-01-A Artesyn Embedded Power | In Stock | - | - | Chassis Mount | IMP4-1D0 | 8.5 A | 10 A | 4 A | Artesyn Embedded Power | Bulk | Active | 12V | 12V | 85 ~ 264 VAC, 120 ~ 300 VDC | 3.3V | -40°C ~ 70°C (With Derating) | iMP® (1158W) | 10.00 L x 5.00 W x 2.50 H (254.0mm x 127.0mm x 63.5mm) | Enclosed | ITE (Commercial), Medical | 670W | 6 | CB, CE, CSA, UL | 85% | 2 kV | 5V | 35 A | 5V | 24V | No | 35 A | 35 A | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | ||
![]() IMP4-1D0-1E0-1L0-1R0-4LE-00-A Artesyn Embedded Power | In Stock | - | - | Chassis Mount | IMP4-1D0 | 6.7 A | 10 A | 10 A | Artesyn Embedded Power | Bulk | Active | 12V | 5V | 85 ~ 264 VAC, 120 ~ 300 VDC | 3.3V | -40°C ~ 70°C (With Derating) | iMP® (1158W) | 10.00 L x 5.00 W x 2.50 H (254.0mm x 127.0mm x 63.5mm) | Enclosed | ITE (Commercial), Medical | 682W | 6 | CB, CE, CSA, UL | 85% | 2 kV | 5V | 35 A | 12V | 28V | No | 35 A | 17 A | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | ||
![]() IMP4-1E0-1L0-1L0-1Q0-1Q0-00-A Artesyn Embedded Power | In Stock | - | - | Chassis Mount | IMP4-1E0 | 8.5 A | 8.5 A | - | Artesyn Embedded Power | Bulk | Active | 24V | - | 85 ~ 264 VAC, 120 ~ 300 VDC | 5V | -40°C ~ 70°C (With Derating) | iMP® (1158W) | 10.00 L x 5.00 W x 2.50 H (254.0mm x 127.0mm x 63.5mm) | Enclosed | ITE (Commercial), Medical | 787W | 5 | CB, CE, CSA, UL | 85% | 2 kV | 12V | 35 A | 12V | 24V | No | 17 A | 17 A | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | ||
![]() IMP4-3V0-1L0-00-A Artesyn Embedded Power | In Stock | - | - | Chassis Mount | IMP4-3V0 | - | - | - | Artesyn Embedded Power | Bulk | Active | - | - | 85 ~ 264 VAC, 120 ~ 300 VDC | 42V | -40°C ~ 70°C (With Derating) | iMP® (1158W) | 10.00 L x 5.00 W x 2.50 H (254.0mm x 127.0mm x 63.5mm) | Enclosed | ITE (Commercial), Medical | 876W | 2 | CB, CE, CSA, UL | 85% | 2 kV | 12V | 16 A | - | - | No | 17 A | - | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | ||
![]() IMP4-3Y0-LLE-NNE-00-A Artesyn Embedded Power | In Stock | - | - | Chassis Mount | IMP4-3Y0 | 2 A | 1 A | 1 A | Artesyn Embedded Power | Bulk | Active | 15V | 15V | 85 ~ 264 VAC, 120 ~ 300 VDC | 60V | -40°C ~ 70°C (With Derating) | iMP® (1158W) | 10.00 L x 5.00 W x 2.50 H (254.0mm x 127.0mm x 63.5mm) | Enclosed | ITE (Commercial), Medical | 779W | 7 | CB, CE, CSA, UL | 85% | 2 kV | 12V | 12.5 A | 12V | 5V | No | 1 A | 1 A | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | ||
![]() IMP4-3R0-1Q0-00-A Artesyn Embedded Power | In Stock | - | - | Chassis Mount | IMP4-3R0 | - | - | - | Artesyn Embedded Power | Bulk | Active | - | - | 85 ~ 264 VAC, 120 ~ 300 VDC | 28V | -40°C ~ 70°C (With Derating) | iMP® (1158W) | 10.00 L x 5.00 W x 2.50 H (254.0mm x 127.0mm x 63.5mm) | Enclosed | ITE (Commercial), Medical | 954W | 2 | CB, CE, CSA, UL | 85% | 2 kV | 24V | 26.8 A | - | - | No | 8.5 A | - | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | ||
![]() IMP4-3Q0-4LE-4LE-00-A Artesyn Embedded Power | In Stock | - | - | Chassis Mount | IMP4-3Q0 | 10 A | 10 A | - | Artesyn Embedded Power | Bulk | Active | 5V | - | 85 ~ 264 VAC, 120 ~ 300 VDC | 24V | -40°C ~ 70°C (With Derating) | iMP® (1158W) | 10.00 L x 5.00 W x 2.50 H (254.0mm x 127.0mm x 63.5mm) | Enclosed | ITE (Commercial), Medical | 980W | 5 | CB, CE, CSA, UL | 85% | 2 kV | 12V | 30 A | 5V | 12V | No | 10 A | 10 A | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | ||
![]() IMP4-3V0-1Q0-00-A Artesyn Embedded Power | In Stock | - | - | Chassis Mount | IMP4-3V0 | - | - | - | Artesyn Embedded Power | Bulk | Active | - | - | 85 ~ 264 VAC, 120 ~ 300 VDC | 42V | -40°C ~ 70°C (With Derating) | iMP® (1158W) | 10.00 L x 5.00 W x 2.50 H (254.0mm x 127.0mm x 63.5mm) | Enclosed | ITE (Commercial), Medical | 876W | 2 | CB, CE, CSA, UL | 85% | 2 kV | 24V | 16 A | - | - | No | 8.5 A | - | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | ||
![]() IMP4-3Q0-1V0-4EE-00-A Artesyn Embedded Power | In Stock | - | - | Chassis Mount | IMP4-3Q0 | 10 A | - | - | Artesyn Embedded Power | Bulk | Active | - | - | 85 ~ 264 VAC, 120 ~ 300 VDC | 24V | -40°C ~ 70°C (With Derating) | iMP® (1158W) | 10.00 L x 5.00 W x 2.50 H (254.0mm x 127.0mm x 63.5mm) | Enclosed | ITE (Commercial), Medical | 996W | 4 | CB, CE, CSA, UL | 85% | 2 kV | 42V | 30 A | 5V | 5V | No | 4.2 A | 10 A | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | ||
![]() IMP4-3E0-1L0-4LE-01-A Artesyn Embedded Power | In Stock | - | - | Chassis Mount | IMP4-3E0 | 4 A | - | - | Artesyn Embedded Power | Bulk | Active | - | - | 85 ~ 264 VAC, 120 ~ 300 VDC | 5V | -40°C ~ 70°C (With Derating) | iMP® (1158W) | 10.00 L x 5.00 W x 2.50 H (254.0mm x 127.0mm x 63.5mm) | Enclosed | ITE (Commercial), Medical | 1094W | 4 | CB, CE, CSA, UL | 85% | 2 kV | 12V | 150 A | 12V | 5V | No | 17 A | 10 A | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | ||
![]() IMP4-3I0-4LL-LLE-00-A Artesyn Embedded Power | In Stock | - | - | Chassis Mount | IMP4-3I0 | 1 A | 1 A | 2 A | Artesyn Embedded Power | Bulk | Active | 12V | 5V | 85 ~ 264 VAC, 120 ~ 300 VDC | 8V | -40°C ~ 70°C (With Derating) | iMP® (1158W) | 10.00 L x 5.00 W x 2.50 H (254.0mm x 127.0mm x 63.5mm) | Enclosed | ITE (Commercial), Medical | 855W | 6 | CB, CE, CSA, UL | 85% | 2 kV | 12V | 84.4 A | 12V | 12V | No | 10 A | 4 A | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input |