- Applications
- Form
- Input Connector
- Input Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output Connector
- Part Status
- Region Utilized
- Series
- Size / Dimension
- Voltage - Output
Attribute column
Manufacturer
Artesyn Embedded Power AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Usage Level | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Power Rating | Max Power Dissipation | Reach Compliance Code | Frequency | Number of Outputs | Approval Agency | Efficiency | Max Output Current | Polarization | Output Current | Input Type | Output Power | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DPS52-M Artesyn Embedded Power | In Stock | - | - | 23 Weeks | 1.1lbs 499g | - | 0°C~40°C | 2006 | DPS50-M (60W) | 5.24Lx2.39W x 1.62 H 133.0mmx60.7mmx41.0mm | Obsolete | Not Applicable | - | - | - | Medical | 30W | - | - | - | - | - | CB | Level V | - | Positive Center | - | Cord (Sold Separately) | - | 5V | Desktop (Class I) | International | 78.74 2.0m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | - | - | - | - | ||
![]() DA16-120UK Artesyn Embedded Power | In Stock | - | Datasheet | - | 0.33lb 149.69g | - | 0°C~40°C | 2008 | DA16 (16W) | 3.03Lx2.08W x 1.45 H 77.0mmx53.0mmx36.8mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 16W | - | - | - | 63Hz | 1 | CB, CE | 75% | - | Positive Center | 1.33A | Fixed Blade | 16W | 12.2V | Wall Mount (Class II) | United Kingdom | 78.74 2.0m | BS 1363 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.5mm | - | - | - | - | RoHS Compliant | ||
![]() DA4-165US Artesyn Embedded Power | In Stock | - | Datasheet | - | 0.181lb 82.1g | - | 0°C~40°C | 2011 | DA4 US (3-8W) | 2.36Lx1.02W x 1.80 H 60.0mmx26.0mmx45.8mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 5.4W | - | - | - | - | - | CB, CE | Level V | - | Positive Center | - | Fixed Blade | 5W | 16.5V | Wall Mount (Class II) | North America | 78.74 2.0m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | - | - | - | RoHS Compliant | ||
![]() DA18-150AU-M Artesyn Embedded Power | In Stock | - | Datasheet | - | 0.25lb 113.4g | - | 0°C~40°C | 2011 | DA18-M (18W) | 2.36Lx1.10W x 2.14 H 60.0mmx28.0mmx54.3mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial), Medical | 18W | - | - | - | - | - | CB, CE | Level V | - | Positive Center | - | Fixed Blade | 18W | 15V | Wall Mount (Class II) | Australia | 59 1.50m | AS 3112 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | - | - | - | RoHS Compliant | ||
![]() DA4-215US Artesyn Embedded Power | In Stock | - | Datasheet | - | 0.181lb 82.1g | - | 0°C~40°C | 2011 | DA4 US (3-8W) | 2.36Lx1.02W x 1.80 H 60.0mmx26.0mmx45.8mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 6.5W | - | - | - | - | - | CB, CE | Level V | - | Positive Center | - | Fixed Blade | 6.5W | 21.5V | Wall Mount (Class II) | North America | 78.74 2.0m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | - | - | - | RoHS Compliant | ||
![]() DCH2-050US-0001 Artesyn Embedded Power | In Stock | - | Datasheet | - | 0.181lb 82.1g | - | 0°C~50°C | 2010 | DCH2 (2W) | 1.50Lx1.50W x 1.75 H 38.1mmx38.1mmx44.4mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 2W | - | - | - | - | - | CB, CE | - | - | Positive Center | - | Fixed Blade | 2W | 6.5V | Wall Mount (Class II) | North America | 72.83 1.85m | NEMA 1-15P | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | - | - | - | RoHS Compliant | ||
![]() DCH3-050EU-0001 Artesyn Embedded Power | In Stock | - | Datasheet | - | 0.144lb 65.32g | - | 0°C~50°C | 2008 | DCH3 (3W) | 2.28Lx1.03W x 1.77 H 58.0mmx26.1mmx45.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 2.8W | - | - | unknown | - | - | - | Level IV | - | - | - | Fixed Blade | - | 5V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | USB Mini | - | - | - | - | - | ||
![]() DA5-050EU-B Artesyn Embedded Power | In Stock | - | Datasheet | 16 Weeks | - | Commercial grade | -10°C~40°C | 2016 | DA-050 (5W) | 2.45Lx1.56W x 0.98 H 62.3mmx39.5mmx25.0mm | Active | Not Applicable | Receptacle, USB | 40°C | -10°C | ITE (Commercial) | 5W | - | 5W | - | - | - | CCC, CE, CSA, DEMKO CB, PSE, UL | Level VI, CoC Tier 2 | 1A | - | - | Fixed Blade | 5W | 5V | Wall Mount (Class II) | Europe | - | CEE 7/16 | USB A Receptacle | 75mW Max | 24.892mm | 62.23mm | 39.624mm | RoHS Compliant | ||
![]() AD5012N3L Artesyn Embedded Power | In Stock | - | Datasheet | - | 0.618lb 280.32g | - | 5°C~40°C | 2008 | AD50 (50W) | 4.72Lx2.56W x 1.61 H 120.0mmx65.0mmx41.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 52W | - | - | - | - | - | - | 80% | - | Positive Center | - | Cord (Sold Separately) | 50W | 12.5V | Desktop (Class II) | International | 48 1.22m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 10.5mm | - | - | - | - | RoHS Compliant | ||
![]() DA18-120MP-M Artesyn Embedded Power | In Stock | - | - | - | 0.25lb 113.4g | - | 0°C~40°C | 2011 | DA18-M (18W) | 2.36Lx1.10W x 2.06 H 60.0mmx28.0mmx52.2mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial), Medical | 18W | 18W | - | - | - | 1 | CB, CE | Level V | - | Positive Center | 1.5A | Multi-Blade (Sold Separately) | 18W | 12V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | - | - | - | RoHS Compliant | ||
![]() DA4-230US Artesyn Embedded Power | In Stock | - | Datasheet | - | 0.181lb 82.1g | - | 0°C~40°C | 2011 | DA4 US (3-8W) | 2.36Lx1.10W x 1.99 H 60.0mmx28.0mmx50.6mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 6.9W | - | - | - | - | - | CB, CE | Level V | - | Positive Center | - | Fixed Blade | 6.9W | 23V | Wall Mount (Class II) | North America | 78.74 2.0m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | - | - | - | RoHS Compliant | ||
![]() DA4-265US Artesyn Embedded Power | In Stock | - | Datasheet | - | 0.181lb 82.1g | - | 0°C~40°C | 2011 | DA4 US (3-8W) | 2.36Lx1.10W x 1.99 H 60.0mmx28.0mmx50.6mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 8W | - | - | - | - | - | CB, CE | Level V | - | Positive Center | - | Fixed Blade | 8W | 26.5V | Wall Mount (Class II) | North America | 78.74 2.0m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | - | - | - | RoHS Compliant | ||
![]() DCH2-050AU-0001 Artesyn Embedded Power | In Stock | - | Datasheet | - | 0.181lb 82.1g | - | 0°C~50°C | 2010 | DCH2 (2W) | 1.50Lx1.02W x 1.75 H 38.1mmx26.0mmx44.4mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 2W | - | - | - | - | - | CB, CE | - | - | Positive Center | - | Fixed Blade | - | 6.5V | Wall Mount (Class II) | Australia | 72.83 1.85m | AS 3112 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | - | - | - | - | ||
![]() DA18-120AU-M Artesyn Embedded Power | In Stock | - | - | - | 0.25lb 113.4g | - | 0°C~40°C | 2011 | DA18-M (18W) | 2.36Lx1.10W x 2.14 H 60.0mmx28.0mmx54.3mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial), Medical | 18W | - | - | - | - | - | CB, CE | Level V | - | Positive Center | - | Fixed Blade | 18W | 12V | Wall Mount (Class II) | Australia | 59 1.50m | AS 3112 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | - | - | - | RoHS Compliant | ||
![]() DP4048N3M Artesyn Embedded Power | In Stock | - | Datasheet | 24 Weeks | 0.553lb 250.84g | - | 0°C~40°C | 2009 | DP40 (40W) | 4.88Lx2.40W x 1.55 H 124.0mmx61.0mmx39.5mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial), Medical | 40W | - | - | - | - | - | CB, CE | Level V | - | Positive Center | - | Cord (Sold Separately) | - | 48V | Desktop (Class I) | International | 48 1.22m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | - | - | - | ||
![]() DPS55 Artesyn Embedded Power | In Stock | - | - | 23 Weeks | 1.1lbs 499g | Commercial grade | 0°C~40°C | 2006 | DPS50 (60W) | 5.24Lx2.39W x 1.62 H 133.0mmx60.7mmx41.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 60W | 60W | - | - | - | 1 | CB, CE | Level V | - | Positive Center | 2.5A | Cord (Sold Separately) | 60W | 24V | Desktop (Class I) | International | 78.74 2.0m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | 41mm | 133mm | 60.7mm | RoHS Compliant | ||
![]() SSL20C-7612 Artesyn Embedded Power | In Stock | - | Datasheet | - | 0.441lb 200.03g | - | 0°C~40°C | 2005 | SSL20C (20W) | 4.65Lx2.40W x 1.08 H 118.0mmx61.0mmx27.5mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 20W | - | - | - | - | 1 | CE, CSA, cUL, VDEgs | 70% | - | Positive Center | - | Cord (Sold Separately) | 20W | 12V | Desktop (Class II) | International | 36 0.91m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | - | - | - | Non-RoHS Compliant | ||
![]() AD5012N2L Artesyn Embedded Power | In Stock | - | Datasheet | - | 0.618lb 280.32g | - | 5°C~40°C | 2008 | AD50 (50W) | 4.72Lx2.56W x 1.61 H 120.0mmx65.0mmx41.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 52W | - | - | - | - | - | - | 80% | - | Positive Center | - | Cord (Sold Separately) | - | 12.5V | Desktop (Class I) | International | 48 1.22m | IEC 320-C6 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 10.5mm | - | - | - | - | - | ||
![]() DA16-120US Artesyn Embedded Power | In Stock | - | Datasheet | - | 0.327lb 148.32g | - | 0°C~40°C | 2008 | DA16 (16W) | 3.03Lx2.08W x 1.45 H 77.0mmx53.0mmx36.8mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 16W | - | - | - | - | - | CB, CE | 75% | - | Positive Center | - | Fixed Blade | - | 12.2V | Wall Mount (Class II) | North America | 78.74 2.0m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.5mm | - | - | - | - | - | ||
![]() DCH3-050UK-0001 Artesyn Embedded Power | In Stock | - | Datasheet | - | 0.144lb 65.32g | - | 0°C~50°C | 2010 | DCH3 (3W) | 2.28Lx2.02W x 0.91 H 57.9mmx51.2mmx23.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 2.8W | - | - | unknown | - | - | - | Level IV | - | - | - | Fixed Blade | - | 5V | Wall Mount (Class II) | United Kingdom | 59 1.50m | BS 1363 | USB Mini | - | - | - | - | - |