- Automotive
- ECCN (US)
- Part Status
- EU RoHS
- PPAP
- Type
- Body Orientation
- Contact Materials
- Gender
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
ASSMANN WSW Components Backplanes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Automotive | Body Length | Body Orientation | Case material | Certification marks | Connections | Contact Finish Mating | Contact Materials | Contact surface | Content | CS | Current load capacity | Dim | ECCN (US) | EU RoHS | Factory colour | Ihs Manufacturer | Insulation Resistance (MOhm) | Insulator Material | Manufacturer | Manufacturer part # | Manufacturer Part Number | Mating Cycle (Cycles) | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal current (details) | Nominal voltage (details) | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pins | Pins per row | PPAP | Product Depth (mm) | Risk Rank | Rohs Code | RoHS-compliant | Terminal Pitch (mm) | Termination Method | Total no. of pins | Voltage, Rating | Packaging | JESD-609 Code | Part Status | Connector Type | Type | Number of Rows | Gender | Additional Feature | Subcategory | DIN Conformance | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Name of Rows Loaded | Terminal Length | Grade | Product Length (mm) | Height | Length | Width | Plating Thickness | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-CM64ACR ASSMANN WSW Components | In Stock | - | - | - | BOARD | - | Unknown | 3.701 inch | Right Angle | PBT, UL94V-0 | DIN 41612 | Soldering | AU ON NI | BRASS | Gold plated | 1pc(s) | 2.54mm | 2A | (L x W x H) 10.2 x 94 x 14.1 mm | EAR99 | Compliant | Grey | ASSMANN WSW COMPONENTS GMBH | - | POLYBUTYLENE TEREPHTHALATE | ASSMANN WSW components GmbH | A-CM64ACR | A-CM64ACR | 50 | - | 2 | - | - | - | - | - | Through Hole | RIGHT ANGLE | 3 | 2A | 2A | 2A | 250 V/A | 2 | 125 °C | -55 °C | Active | 64 (A+c) | 32 | - | - | 4.89 | Yes | Yes | 2.54 | Solder | 64 | - | - | e3 | Active | BOARD EURO CONNECTOR | DIN 41612 | - | PIN | QUALITY CLASS 3 | Headers and Edge Type Connectors | YES | - | 64 | 2.54 mm | compliant | - | UL,VDE | COMMERCIAL | 3 | 64 | RECTANGULAR | 0.437 inch | MALE | 0.702 inch | 2 A | SQ PIN-SKT | 40 mΩ | (a+c) | 1000000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | ENDS | 1550VAC V | 2.54 mm | 400 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .9452 N | .139 N | 0.2 inch | A,C | 0.118 inch | III | 94 | 14.1mm | 10.2mm | 94mm | FLASH inch | 11.1 | ||
![]() A-CM96ABCR ASSMANN WSW Components | In Stock | - | - | - | BOARD | - | No | 3.701 inch | - | PBT, UL94V-0 | DIN 41612 | Soldering | AU ON NI | BRASS | Gold plated | 1pc(s) | 2.54mm | 2A | (L x W x H) 10.2 x 94 x 14.1 mm | EAR99 | Compliant | Grey | ASSMANN WSW COMPONENTS GMBH | - | POLYBUTYLENE TEREPHTHALATE | ASSMANN WSW components GmbH | A-CM96ABCR | A-CM96ABCR | - | - | - | - | - | - | - | - | - | RIGHT ANGLE | 3 | 2A | 2A | 2A | 250 V/A | 3 | 125 °C | -55 °C | Active | 96 (a+b) | 32 | No | - | 4.9 | Yes | Yes | - | - | 96 | - | - | e3 | Active | BOARD EURO CONNECTOR | Angled | - | - | QUALITY CLASS 3 | Headers and Edge Type Connectors | YES | - | 96 | 2.54 mm | compliant | - | UL,VDE | COMMERCIAL | 3 | - | RECTANGULAR | 0.437 inch | MALE | 0.702 inch | 2 A | SQ PIN-SKT | 40 mΩ | (a+b+c) | 1000000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | ENDS | 1550VAC V | 2.54 mm | 400 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .9452 N | .139 N | 0.1 inch | A,B,C | 0.118 inch | III | - | 14.1mm | 10.2mm | 94mm | FLASH inch | - | ||
![]() A-CM32ACR ASSMANN WSW Components | In Stock | - | - | - | BOARD | - | No | 3.701 inch | - | PBT, UL94V-0 | DIN 41612 | Solder | AU ON NI | BRASS | Gold plated | 1pc(s) | 2.54mm | - | (L x W x H) 10.2 x 94 x 14.1 mm | EAR99 | Compliant | Grey | ASSMANN WSW COMPONENTS GMBH | - | POLYBUTYLENE TEREPHTHALATE | ASSMANN WSW components GmbH | A-CM32ACR | A-CM32ACR | - | - | - | - | - | - | - | - | - | RIGHT ANGLE | 3 | 2A | 2A | 2A | 250 V/A | 2 | 125 °C | -55 °C | Active | 32 (a+c) | 16 | No | - | 5.48 | Yes | Yes | - | - | 32 | - | - | e3 | Active | BOARD EURO CONNECTOR | Angled | - | - | QUALITY CLASS 3 | Headers and Edge Type Connectors | YES | - | 32 | 2.54 mm | compliant | - | UL,VDE | COMMERCIAL | 3 | - | RECTANGULAR | 0.437 inch | MALE | 0.702 inch | 2 A | SQ PIN-SKT | 40 mΩ | (a+c) | 1000000000000 Ω | 0.2 inch | RECEPTACLE | SOLDER | ENDS | 1550VAC V | 2.54 mm | 400 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .8896 N | .139 N | 0.2 inch | A,C | 0.118 inch | III | - | 14.1mm | 10.2mm | 94mm | FLASH inch | - | ||
![]() A 31-L2/SILVER ASSMANN WSW Components | In Stock | - | - | Silver | - | PC | No | - | Straight | - | - | - | - | Brass | - | - | - | - | - | EAR99 | Compliant | - | ASSMANN WSW COMPONENTS GMBH | 1000000 | - | ASSMANN WSW components GmbH | - | A-31-L2/SILVER | - | - | 2 | +125°C | 125 | 250VAC | -55°C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | Active | - | - | No | 10 | 5.77 | Yes | - | 5 | Solder | - | 250 V ac | Box | - | Active | - | DIN 41617 | 2 | F | - | - | - | 5mm | - | - | compliant | 2A | - | - | - | 31 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90.8 | - | - | - | - | 8 | ||
![]() A 21-S1/SILVER ASSMANN WSW Components | In Stock | - | - | Silver | - | PC | No | - | Right Angle | - | - | - | - | Brass | - | - | - | - | - | EAR99 | Compliant | - | ASSMANN WSW COMPONENTS GMBH | 1000000 | - | ASSMANN WSW components GmbH | - | A21-S1/SILVER | - | - | 2 | +125°C | 125 | 250VAC | -55°C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | Active | - | - | No | - | 5.77 | Yes | - | 5 | Solder | - | 250 V ac | Box | - | Active | PCB CONNECTOR | DIN 41617 | 2 | M | - | - | - | 5mm | - | - | compliant | 2A | - | - | - | 21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65.6 | - | - | - | - | 8.5 | ||
![]() A 13-S1/SILVER ASSMANN WSW Components | In Stock | - | - | Silver | - | PC | No | - | Right Angle | - | - | - | - | Brass | - | - | - | - | - | EAR99 | Compliant | - | ASSMANN WSW COMPONENTS GMBH | 1000000 | - | ASSMANN WSW components GmbH | - | A13-S1/SILVER | - | - | 2 | +125°C | 125 | 250VAC | -55°C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | Active | - | - | No | - | 5.77 | Yes | - | 5 | Solder | - | 250 V ac | Box | - | Active | PCB CONNECTOR | DIN 41617 | 2 | M | - | - | - | 5mm | - | - | compliant | 2A | - | - | - | 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45.6 | - | - | - | - | 8.5 | ||
![]() A 31-S2/SILVER ASSMANN WSW Components | In Stock | - | - | Silver | - | PC | No | - | Straight | - | - | - | - | Brass | - | - | - | - | - | EAR99 | Compliant | - | ASSMANN WSW COMPONENTS GMBH | 1000000 | - | ASSMANN WSW components GmbH | - | A-31S2/SILVER | - | - | 2 | +125°C | 125 | 250VAC | -55°C | -55 | Panel Mount | - | - | - | - | - | - | - | - | - | Active | - | - | No | 13 | 5.77 | Yes | - | 5 | Solder Cup | - | 250 V ac | Box | - | Active | - | DIN 41617 | 2 | F | - | - | - | 5mm | - | - | compliant | 2A | - | - | - | 31 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90.8 | - | - | - | - | 10 | ||
![]() A 21-S2/SILVER ASSMANN WSW Components | In Stock | - | - | - | - | - | No | - | Straight | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | 1000000 | - | - | - | - | - | - | 2 | - | 125 | 250VAC | - | -55 | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | No | 13 | - | - | - | 5 | Solder Cup | - | - | Box | - | Obsolete | - | DIN 41617 | - | F | - | - | - | - | - | - | - | - | - | - | - | 21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65.8 | - | - | - | - | 10 | ||
![]() A 13-S2/SILVER ASSMANN WSW Components | In Stock | - | - | - | - | - | No | - | Straight | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | 1000000 | - | - | - | - | - | - | 2 | - | 125 | 250VAC | - | -55 | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | No | 13 | - | - | - | 5 | Solder Cup | - | - | Box | - | Active | - | DIN 41617 | - | F | - | - | - | - | - | - | - | - | - | - | - | 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45.8 | - | - | - | - | 10 | ||
![]() A-CM96ABCT ASSMANN WSW Components | In Stock | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A 13-L2/SILVER ASSMANN WSW Components | In Stock | - | - | Silver | - | PC | No | - | Straight | - | - | - | - | Brass | - | - | - | - | - | EAR99 | Compliant | - | ASSMANN WSW COMPONENTS GMBH | 1000000 | - | ASSMANN WSW components GmbH | - | A-13-L2/SILVER | - | - | 2 | +125°C | 125 | 250VAC | -55°C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | Active | - | - | No | 10 | 5.77 | Yes | - | 5 | Solder | - | 250 V ac | Box | - | Active | - | DIN 41617 | 2 | F | - | - | - | 5mm | - | - | compliant | 2A | - | - | - | 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45.8 | - | - | - | - | 8 | ||
![]() A 21-L2/SILVER ASSMANN WSW Components | In Stock | - | - | Silver | - | PC | No | - | Straight | - | - | - | - | Brass | - | - | - | - | - | EAR99 | Compliant | - | ASSMANN WSW COMPONENTS GMBH | 1000000 | - | ASSMANN WSW components GmbH | - | A-21-L2/SILVER | - | - | 2 | +125°C | 125 | 250VAC | -55°C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | Active | - | - | No | 10 | 5.77 | Yes | - | 5 | Solder | - | 250 V ac | Box | - | Active | - | DIN 41617 | 2 | F | - | - | - | 5mm | - | - | compliant | 2A | - | - | - | 21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65.8 | - | - | - | - | 8 | ||
![]() A-CF64ACWAB ASSMANN WSW Components | In Stock | - | - | - | BOARD | - | No | 3.74 inch | Straight | PBT, UL94V-0 | DIN 41612 | Solder | AU ON NI | COPPER ALLOY | Gold plated | 1pc(s) | 2.54mm | 2A | (L x W x H) 10.6 x 95 x 24.6 mm | EAR99 | Supplier Unconfirmed | Grey | ASSMANN ELECTRONICS INC | - | POLYBUTYLENE TEREPHTHALATE | ASSMANN WSW components GmbH | A-CF64ACWAB | A-C-F-64AC-WAB | - | - | - | - | - | - | - | - | Through Hole | STRAIGHT | 3 | 2A | 2A | 2A | 250 V/A | 2 | 125 °C | -55 °C | Active | 64 (A+c) | 32 | No | 10.6 | 5.77 | Yes | - | 2.54 | Solder | 64 | - | - | e3 | Unconfirmed | BOARD EURO CONNECTOR | DIN 41612 | - | F | QUALITY CLASS 3 | Headers and Edge Type Connectors | YES | - | 64 | 2.54 mm | compliant | - | UL,VDE | COMMERCIAL | 2 | 64 | RECTANGULAR | 0.417 inch | FEMALE | 0.457 inch | 2 A | SQ PIN-SKT | 40 mΩ | (a+c) | 1000000000000 Ω | 0.1 inch | PLUG | WIRE WRAP | ENDS | 1550VAC V | 2.54 mm | 400 Cycles | Tin (Sn) - with Nickel (Ni) barrier | .9452 N | .139 N | 0.2 inch | A,C | 0.512 inch | III | 95 | 24.6mm | 10.6mm | 95mm | FLASH inch | 11.6 | ||
![]() A 31-S1/SILVER ASSMANN WSW Components | In Stock | - | - | Silver | - | PC | No | - | Right Angle | - | - | - | - | Brass | - | - | - | - | - | EAR99 | Compliant | - | ASSMANN WSW COMPONENTS GMBH | 1000000 | - | ASSMANN WSW components GmbH | - | A31-S1/SILVER | - | 15 | 2 | +125°C | 125 | 250VAC | -55°C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | Active | - | - | No | - | 5.77 | Yes | - | 5 | Solder | - | 250 V ac | Box | - | Active | PCB CONNECTOR | DIN 41617 | 2 | M | - | - | - | 5mm | - | - | compliant | 2A | - | - | - | 31 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90.6 | - | - | - | - | 8.5 |