- Number of Conductors
- Length
- Pitch
- Wire/Cable Type
- Conductor Material
- Insulation Resistance
- Ribbon Thickness
- Ribbon Width
- RoHS Status
- Shielding
- Wire/Cable Gauge
- Cable Types
Attribute column
Manufacturer
ASSMANN WSW Components Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Pitch (mm) | Cable Types | Insulation Materials | Product Depth (mm) | Voltage Rated | Voltage Rating Max | Wire Size | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Color | Additional Feature | Pitch | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Insulation Resistance | Voltage | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Cable Diameter | Cable Pitch | Ribbon Width | First Conductor Mark | Length | Ribbon Thickness | Product Height (mm) | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWG28-26F ASSMANN WSW Components | In Stock | - | Datasheet | - | - | - | Copper | - | 1.27 | - | - | 33.02 mm | - | 300V | 28 AWG | - | Reel | - | - | - | - | - | Gray | - | - | - | - | 26 | - | - | - | - | - | 30.48 | - | - | - | Not Required mm | - | - | - | - | - | 0.9 mm | - | - | - | - | ||
![]() AWG28-16/F ASSMANN WSW Components | In Stock | - | Datasheet | - | - | - | Copper | - | 1.27 | - | - | 20.32 mm | - | 300V | 28 AWG | - | Reel | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | 30.48 | - | - | - | Not Required mm | - | - | - | - | - | 0.9 mm | - | - | - | - | ||
![]() AWG28-50/G/300 Assmann WSW Components | In Stock | - | Datasheet | 23 Weeks | Cable | 300 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | PVC | - | 300V | - | - | -10°C~105°C | Bulk | 2004 | AWG | - | Active | 1 (Unlimited) | Grey | - | 0.050 1.27mm | Unshielded | - | 50 | UL | 28 AWG | 100MOhm | - | Flat | 91.44m | 28 AWG | Gray | 7 Strands / 36 AWG | - | 1.27mm | 2.500 63.50mm | Red | 300.0' 91.44m | 0.035 0.89mm | - | ROHS3 Compliant | UL VW-1 | Lead Free | UL Style 2651 | ||
![]() AWG28-10/F-1/300 Assmann WSW Components | In Stock | - | Datasheet | 23 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | PVC | - | - | - | - | -10°C~105°C | - | - | AWG | yes | Active | 1 (Unlimited) | - | - | 0.039 1.00mm | Unshielded | - | 10 | - | 28 AWG | 100MOhm | 300V | Flat | - | 28 AWG | Multiple | 7 Strands / 36 AWG | - | - | 0.394 10.00mm | - | 300.0' 91.44m | 0.035 0.89mm | - | ROHS3 Compliant | - | - | UL Style 2651 | ||
![]() AWG28-64/G/300 Assmann WSW Components | In Stock | - | Datasheet | 23 Weeks | Cable | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | PVC | - | 300V | - | - | -10°C~105°C | Bulk | 2004 | AWG | - | Active | 1 (Unlimited) | Grey | - | 0.050 1.27mm | Unshielded | - | 64 | UL | 28 AWG | 100MOhm | - | Flat | 91.44m | 28 AWG | Gray | 7 Strands / 36 AWG | - | 1.27mm | 3.200 81.28mm | Red | 300.0' 91.44m | 0.035 0.89mm | - | ROHS3 Compliant | UL VW-1 | Lead Free | UL Style 2651 | ||
![]() AWG28-20/G/300 Assmann WSW Components | In Stock | - | - | 23 Weeks | Cable | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | PVC | - | 300V | - | - | -10°C~105°C | Bulk | 2008 | AWG | yes | Active | 1 (Unlimited) | Grey | DIAMETER OF INDIVIDUAL CONDUCTOR IS 0.85 MM | 0.050 1.27mm | Unshielded | STRANDED | 20 | UL | 28 AWG | 100MOhm | - | Flat | 91.44m | 28 AWG | Gray | 7 Strands / 36 AWG | - | 1.27mm | 1.000 25.40mm | Red | 300.0' 91.44m | 0.035 0.89mm | - | ROHS3 Compliant | UL VW-1 | Lead Free | UL Style 2651 | ||
![]() AWG28-37/F/300 Assmann WSW Components | In Stock | - | - | 23 Weeks | Cable | 300 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | PVC | - | 300V | - | - | 105°C | Bulk | 2004 | AWG | - | Active | 1 (Unlimited) | - | - | 0.050 1.27mm | Unshielded | - | 37 | UL | 28 AWG | 100MOhm | - | Flat | - | 28 AWG | Multiple | 7 Strands / 0.0050 | - | - | 1.850 46.99mm | Red | 300.0' 91.44m | 0.035 0.89mm | - | ROHS3 Compliant | UL VW-1 | Lead Free | UL Style 2651 | ||
![]() AWG28-25/F/300 Assmann WSW Components | In Stock | - | - | 23 Weeks | Cable | 300 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | PVC | - | 300V | - | - | 105°C | Bulk | 2004 | AWG | - | Active | 1 (Unlimited) | - | - | 0.050 1.27mm | Unshielded | - | 25 | UL | 28 AWG | 100MOhm | - | Flat | - | 28 AWG | Multiple | 7 Strands / 0.0050 | - | - | 1.250 31.75mm | Red | 300.0' 91.44m | 0.035 0.89mm | - | ROHS3 Compliant | UL VW-1 | Lead Free | UL Style 2651 | ||
![]() AWG28-10/G/300 Assmann WSW Components | In Stock | - | - | 23 Weeks | Cable | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | PVC | - | 300V | - | - | -10°C~105°C | Bulk | 2008 | AWG | yes | Active | 1 (Unlimited) | Grey | DIAMETER OF INDIVIDUAL CONDUCTOR IS 0.85 MM | 0.050 1.27mm | Unshielded | STRANDED | 10 | UL | 28 AWG | 100MOhm | - | Flat | 91.44m | 28 AWG | Gray | 7 Strands / 36 AWG | - | 1.27mm | 0.500 12.70mm | Red | 300.0' 91.44m | 0.035 0.89mm | - | ROHS3 Compliant | UL VW-1 | Lead Free | UL Style 2651 | ||
![]() AWG28-25/G/300 Assmann WSW Components | In Stock | - | - | 23 Weeks | Cable | 300 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | PVC | - | 300V | - | - | -10°C~105°C | Bulk | 2011 | AWG | - | Active | 1 (Unlimited) | Grey | - | 0.050 1.27mm | Unshielded | - | 25 | UL | 28 AWG | 100MOhm | - | Flat | - | 28 AWG | Gray | 7 Strands / 36 AWG | - | - | 1.250 31.75mm | Red | 300.0' 91.44m | 0.035 0.89mm | - | ROHS3 Compliant | UL VW-1 | Lead Free | UL Style 2651 | ||
![]() AWG28-60/F/300 Assmann WSW Components | In Stock | - | Datasheet | 23 Weeks | Cable | 300 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | PVC | - | 300V | - | - | 105°C | Bulk | 2004 | AWG | - | Active | 1 (Unlimited) | - | - | 0.050 1.27mm | Unshielded | - | 60 | UL | 28 AWG | 100MOhm | - | Flat | - | 28 AWG | Multiple | 7 Strands / 0.0050 | - | - | 3.000 76.20mm | Red | 300.0' 91.44m | 0.035 0.89mm | - | ROHS3 Compliant | UL VW-1 | Lead Free | UL Style 2651 | ||
![]() AWG28-64/F/300 Assmann WSW Components | In Stock | - | Datasheet | 23 Weeks | Cable | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | PVC | - | 300V | - | - | 105°C | Bulk | 2004 | AWG | - | Active | 1 (Unlimited) | - | - | 0.050 1.27mm | Unshielded | - | 64 | UL | 28 AWG | 100MOhm | - | Flat | - | 28 AWG | Multiple | 7 Strands / 0.0050 | - | - | 3.200 81.28mm | Red | 300.0' 91.44m | 0.035 0.89mm | - | ROHS3 Compliant | UL VW-1 | Lead Free | UL Style 2651 | ||
![]() AWG28-37/G/300 Assmann WSW Components | In Stock | - | - | 23 Weeks | Cable | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | PVC | - | 300V | - | - | -10°C~105°C | Bulk | 2004 | AWG | - | Active | 1 (Unlimited) | Grey | - | 0.050 1.27mm | Unshielded | - | 37 | UL | 28 AWG | 100MOhm | - | Flat | - | 28 AWG | Gray | 7 Strands / 36 AWG | - | - | 1.850 46.99mm | Red | 300.0' 91.44m | 0.035 0.89mm | - | ROHS3 Compliant | UL VW-1 | Lead Free | UL Style 2651 | ||
![]() AWG28-9/G/300 Assmann WSW Components | In Stock | - | - | 23 Weeks | Cable | 300 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | PVC | - | 300V | - | - | -10°C~105°C | Bulk | 2011 | AWG | - | Active | 1 (Unlimited) | Grey, Multiple | - | 0.050 1.27mm | Unshielded | - | 9 | UL | 28 AWG | 100MOhm | - | Flat | 91.44m | 28 AWG | Gray | 7 Strands / 36 AWG | - | 1.27mm | 0.450 11.43mm | Red | 300.0' 91.44m | 0.035 0.89mm | - | ROHS3 Compliant | UL VW-1 | Lead Free | UL Style 2651 | ||
![]() AWG28-16/G-1/300 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | PVC | - | - | - | - | -10°C~105°C | - | 2015 | AWG | yes | Active | 1 (Unlimited) | Grey | - | 0.039 1.00mm | Unshielded | - | 16 | - | 28 AWG | 100MOhm | 300V | Flat | - | 28 AWG | Gray | 7 Strands / 36 AWG | - | - | 0.630 16.00mm | Red | 300.0' 91.44m | 0.035 0.89mm | - | ROHS3 Compliant | - | - | UL Style 2651 | ||
![]() AWG28-60/G/300 Assmann WSW Components | In Stock | - | Datasheet | 23 Weeks | Cable | 300 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | PVC | - | 300V | - | - | -10°C~105°C | Bulk | 2004 | AWG | - | Active | 1 (Unlimited) | Grey | - | 0.050 1.27mm | Unshielded | - | 60 | UL | 28 AWG | 100MOhm | - | Flat | - | 28 AWG | Gray | 7 Strands / 36 AWG | - | - | 3.000 76.20mm | Red | 300.0' 91.44m | 0.035 0.89mm | - | ROHS3 Compliant | UL VW-1 | Lead Free | UL Style 2651 | ||
![]() AWG28-20/G-1/300 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | PVC | - | - | - | - | -10°C~105°C | - | - | AWG | yes | Active | 1 (Unlimited) | Grey | - | 0.039 1.00mm | Unshielded | - | 20 | - | 28 AWG | 100MOhm | 300V | Flat | - | 28 AWG | Gray | 7 Strands / 36 AWG | - | - | 0.787 20.00mm | Red | 300.0' 91.44m | 0.035 0.89mm | - | ROHS3 Compliant | - | - | UL Style 2651 | ||
![]() AWG28-24/G/300 Assmann WSW Components | In Stock | - | - | 23 Weeks | Cable | 300 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | PVC | - | 300V | - | - | -10°C~105°C | Bulk | 2004 | AWG | yes | Active | 1 (Unlimited) | Grey | - | 0.050 1.27mm | Unshielded | - | 24 | UL | 28 AWG | 100MOhm | - | Flat | - | 28 AWG | Gray | 7 Strands / 36 AWG | - | - | 1.200 30.48mm | Red | 300.0' 91.44m | 0.035 0.89mm | - | ROHS3 Compliant | UL VW-1 | Lead Free | UL Style 2651 | ||
![]() AWG28-20/F/300 Assmann WSW Components | In Stock | - | - | 23 Weeks | Cable | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | PVC | - | 300V | - | - | 105°C | Bulk | - | AWG | - | Active | 1 (Unlimited) | - | - | 0.050 1.27mm | Unshielded | - | 20 | UL | 28 AWG | 100MOhm | - | Flat | - | 28 AWG | Multiple | 7 Strands / 0.0050 | - | - | 1.000 25.40mm | Red | 300.0' 91.44m | 0.035 0.89mm | - | ROHS3 Compliant | UL VW-1 | Lead Free | UL Style 2651 | ||
![]() AWG28-16/G/300 Assmann WSW Components | In Stock | - | - | 23 Weeks | Cable | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | PVC | - | 300V | - | - | -10°C~105°C | Bulk | 2008 | AWG | - | Active | 1 (Unlimited) | Grey | - | 0.050 1.27mm | Unshielded | - | 16 | UL | 28 AWG | 100MOhm | - | Flat | 91.44m | 28 AWG | Gray | 7 Strands / 36 AWG | - | 1.27mm | 0.800 20.32mm | Red | 300.0' 91.44m | 0.035 0.89mm | - | ROHS3 Compliant | UL VW-1 | Lead Free | UL Style 2651 |