- Number of Conductors
- Length
- Pitch
- Wire/Cable Type
- Conductor Material
- Insulation Resistance
- Ribbon Thickness
- Ribbon Width
- RoHS Status
- Shielding
- Wire/Cable Gauge
- Cable Types
Attribute column
Manufacturer
ASSMANN WSW Components Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | RoHS | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Color | Pitch | Shielding | Number of Conductors | Wire Gauge | Insulation Resistance | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Ribbon Width | First Conductor Mark | Length | Ribbon Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWG28-25/F-1/300-R ASSMANN WSW Components | In Stock | - | - | - | Cable | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 990.6 µm | - | 25 | - | - | - | Flat | - | - | - | - | - | 91.44 m | - | - | - | ||
![]() AWG28-37/F-1/300-R ASSMANN WSW Components | In Stock | - | - | - | Cable | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 990.6 µm | - | 37 | - | - | - | Flat | - | - | - | - | - | 91.44 m | - | - | - | ||
![]() AWG28-16/F-1/300-R Assmann WSW Components | In Stock | - | - | - | Cable | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | -10°C~105°C | 2011 | AWG | - | Active | 1 (Unlimited) | - | 0.039 1.00mm | Unshielded | 16 | 28 AWG | 100MOhm | 300V | Flat | 28 AWG | Multiple | 7 Strands / 36 AWG | 0.630 16.00mm | - | 5.0' 1.52m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() AWG28-37/G-1/300-R ASSMANN WSW Components | In Stock | - | - | - | Cable | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 990.6 µm | - | 37 | - | - | - | Flat | - | - | - | - | - | 91.44 m | - | - | - | ||
![]() AWG28-30/G-1/300-R ASSMANN WSW Components | In Stock | - | - | - | Cable | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 990.6 µm | - | 30 | - | - | - | Flat | - | - | - | - | - | 91.44 m | - | - | - | ||
![]() AWG28-25/G-1/300-R ASSMANN WSW Components | In Stock | - | - | - | Cable | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 990.6 µm | - | 25 | - | - | - | Flat | - | - | - | - | - | 91.44 m | - | - | - | ||
![]() AWG28-30/F-1/300-R ASSMANN WSW Components | In Stock | - | - | - | Cable | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 990.6 µm | - | 30 | - | - | - | Flat | - | - | - | - | - | 91.44 m | - | - | - | ||
![]() AWG28-44/F-1/300-R ASSMANN WSW Components | In Stock | - | - | - | Cable | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 990.6 µm | - | 44 | - | - | - | Flat | - | - | - | - | - | 91.44 m | - | - | - | ||
![]() AWG28-44/G-1/300-R ASSMANN WSW Components | In Stock | - | - | - | Cable | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 990.6 µm | - | 44 | - | - | - | Flat | - | - | - | - | - | 91.44 m | - | - | - | ||
![]() AWG28-05/F-1/300-R ASSMANN WSW Components | In Stock | - | - | - | Cable | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 990.6 µm | - | 5 | - | - | - | Flat | - | - | - | - | - | 91.44 m | - | - | - | ||
![]() AWG28-09/F-1/300 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | -10°C~105°C | 2015 | AWG | yes | Active | 1 (Unlimited) | - | 0.039 1.00mm | Unshielded | 9 | 28 AWG | 100MOhm | 300V | Flat | 28 AWG | Multiple | 7 Strands / 36 AWG | 0.354 9.00mm | - | 300.0' 91.44m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() AWG28-37/G-1/300 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | -10°C~105°C | 2015 | AWG | - | Active | 1 (Unlimited) | Grey | 0.039 1.00mm | Unshielded | 37 | 28 AWG | 100MOhm | 300V | Flat | 28 AWG | Gray | 7 Strands / 36 AWG | 1.457 37.01mm | Red | 300.0' 91.44m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() AWG28-44/G-1/300 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | -10°C~105°C | 2015 | AWG | - | Active | 1 (Unlimited) | Grey | 0.039 1.00mm | Unshielded | 44 | 28 AWG | 100MOhm | 300V | Flat | 28 AWG | Gray | 7 Strands / 36 AWG | 1.732 43.99mm | Red | 300.0' 91.44m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() AWG28-37/F-1/300 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | -10°C~105°C | 2015 | AWG | - | Active | 1 (Unlimited) | - | 0.039 1.00mm | Unshielded | 37 | 28 AWG | 100MOhm | 300V | Flat | 28 AWG | Multiple | 7 Strands / 36 AWG | 1.457 37.01mm | - | 300.0' 91.44m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() AWG28-44/F-1/300 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | -10°C~105°C | 2015 | AWG | - | Active | 1 (Unlimited) | - | 0.039 1.00mm | Unshielded | 44 | 28 AWG | 100MOhm | 300V | Flat | 28 AWG | Multiple | 7 Strands / 36 AWG | 1.732 43.99mm | - | 300.0' 91.44m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() AWG28-25/F-1/300 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | -10°C~105°C | 2015 | AWG | - | Active | 1 (Unlimited) | - | 0.039 1.00mm | Unshielded | 25 | 28 AWG | 100MOhm | 300V | Flat | 28 AWG | Multiple | 7 Strands / 36 AWG | 0.984 25.00mm | - | 300.0' 91.44m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() AWG28-05/F-1/300 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | -10°C~105°C | 2015 | AWG | yes | Active | 1 (Unlimited) | - | 0.039 1.00mm | Unshielded | 5 | 28 AWG | 100MOhm | 300V | Flat | 28 AWG | Multiple | 7 Strands / 36 AWG | 0.197 5.00mm | - | 300.0' 91.44m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() AWG28-30/G-1/300 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | -10°C~105°C | 2015 | AWG | - | Active | 1 (Unlimited) | Grey | 0.039 1.00mm | Unshielded | 30 | 28 AWG | 100MOhm | 300V | Flat | 28 AWG | Gray | 7 Strands / 36 AWG | 1.181 30.00mm | Red | 300.0' 91.44m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() AWG28-30/F-1/300 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | -10°C~105°C | 2015 | AWG | - | Active | 1 (Unlimited) | - | 0.039 1.00mm | Unshielded | 30 | 28 AWG | 100MOhm | 300V | Flat | 28 AWG | Multiple | 7 Strands / 36 AWG | 1.181 30.00mm | - | 300.0' 91.44m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() AWG28-25/G-1/300 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | -10°C~105°C | 2015 | AWG | - | Active | 1 (Unlimited) | Grey | 0.039 1.00mm | Unshielded | 25 | 28 AWG | 100MOhm | 300V | Flat | 28 AWG | Gray | 7 Strands / 36 AWG | 0.984 25.00mm | Red | 300.0' 91.44m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 |