- Number of Conductors
- Length
- Pitch
- Wire/Cable Type
- Conductor Material
- Insulation Resistance
- Ribbon Thickness
- Ribbon Width
- RoHS Status
- Shielding
- Wire/Cable Gauge
- Cable Types
Attribute column
Manufacturer
ASSMANN WSW Components Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Pitch | Shielding | Number of Conductors | Approval Agency | Wire Gauge | Insulation Resistance | Voltage | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Cable Pitch | Ribbon Width | First Conductor Mark | Length | Ribbon Thickness | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWG28-20/G-1/300-R Assmann WSW Components | In Stock | - | - | - | Cable | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | -10°C~105°C | - | 2015 | AWG | Active | 1 (Unlimited) | - | - | Grey | 0.039 1.00mm | Unshielded | 20 | - | 28 AWG | 100MOhm | 300V | Flat | - | 28 AWG | Gray | 7 Strands / 36 AWG | - | 0.787 20.00mm | Red | 5.0' 1.52m | 0.035 0.89mm | ROHS3 Compliant | - | - | UL Style 2651 | ||
![]() AWG28-20/F-1/300-R Assmann WSW Components | In Stock | - | - | - | Cable | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | -10°C~105°C | - | 2011 | AWG | Active | 1 (Unlimited) | - | - | - | 0.039 1.00mm | Unshielded | 20 | - | 28 AWG | 100MOhm | 300V | Flat | - | 28 AWG | Multiple | 7 Strands / 36 AWG | - | 0.787 20.00mm | - | 5.0' 1.52m | 0.035 0.89mm | ROHS3 Compliant | - | - | UL Style 2651 | ||
![]() AWG28-40/G-1/300-R Assmann WSW Components | In Stock | - | - | - | Cable | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | -10°C~105°C | - | 2012 | AWG | Active | 1 (Unlimited) | - | - | Grey | 0.039 1.00mm | Unshielded | 40 | - | 28 AWG | 100MOhm | 300V | Flat | - | 28 AWG | Gray | 7 Strands / 36 AWG | - | 1.575 40.00mm | Red | 5.0' 1.52m | 0.035 0.89mm | ROHS3 Compliant | - | Lead Free | UL Style 2651 | ||
![]() AWG28-9/F/300 Assmann WSW Components | In Stock | - | - | 23 Weeks | Cable | 300 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | 105°C | Bulk | 2004 | AWG | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | 9 | - | 28 AWG | 100MOhm | 300V | Flat | - | 28 AWG | Multiple | 7 Strands / 0.0050 | - | 0.450 11.43mm | Red | 300.0' 91.44m | 0.035 0.89mm | ROHS3 Compliant | UL VW-1 | Lead Free | UL Style 2651 | ||
![]() AWG28-26/G/300 Assmann WSW Components | In Stock | - | - | 23 Weeks | Cable | 300 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | 300V | -10°C~105°C | Bulk | 2004 | AWG | Active | 1 (Unlimited) | - | - | Grey | 0.050 1.27mm | Unshielded | 26 | UL | 28 AWG | 100MOhm | - | Flat | 91.44m | 28 AWG | Gray | 7 Strands / 36 AWG | 1.27mm | 1.300 33.02mm | Red | 300.0' 91.44m | 0.035 0.89mm | ROHS3 Compliant | UL VW-1 | Lead Free | UL Style 2651 | ||
![]() AWG28-26/G-1/300 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | -10°C~105°C | - | 2015 | AWG | Active | 1 (Unlimited) | - | - | Grey | 0.039 1.00mm | Unshielded | 26 | - | 28 AWG | 100MOhm | 300V | Flat | - | 28 AWG | Gray | 7 Strands / 36 AWG | - | 1.024 26.01mm | Red | 300.0' 91.44m | 0.035 0.89mm | ROHS3 Compliant | - | - | UL Style 2651 | ||
![]() AWG28-08/F-1/300-R ASSMANN WSW Components | In Stock | - | - | - | Cable | 100 | Copper | - | - | PVC | - | - | - | - | - | - | - | 105°C | -10°C | Multiple | 990.6μm | Unshielded | 8 | - | - | 100MOhm | 300V | Flat | - | 28 AWG | - | - | - | 8.001mm | - | 30.48m | 889μm | Non-RoHS Compliant | - | - | - |