- Cable Types
- Conductor Insulation
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket Color
- Length
- Moisture Sensitivity Level (MSL)
- Number of Conductors
- Part Status
Attribute column
Manufacturer
ASSMANN WSW Components Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Color | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATUP-P305T Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair, Cat5e | PVC | - | - | yes | Active | 1 (Unlimited) | Grey | - | 8 (4 Pair Twisted) | 24 AWG | 30V | Multi-Pair | 24 AWG | Gray | Solid | Network | 0.217 (5.51mm) | 5.5118 mm | High Density Polyethylene (HDPE) | - | - | 1000.0' 304.8m | 0.0217 0.550mm | 558.8μm | ROHS3 Compliant | - | ||
![]() ATU6-P305T Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair, Cat6 | PVC | - | - | yes | Active | 1 (Unlimited) | Grey | - | 8 (4 Pair Twisted) | 23 AWG | 30V | Multi-Pair | 23 AWG | Gray | Solid | Network | 0.237 (6.02mm) | 6.0198 mm | High Density Polyethylene (HDPE) | - | - | 1000.0' 304.8m | 0.0205 0.520mm | 558.8μm | ROHS3 Compliant | - | ||
![]() A-MJC-0000-3050-BU Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair, Cat5e | - | - | 2017 | - | Active | Not Applicable | - | compliant | 8 (4 Pair Twisted) | 24 AWG | - | - | - | Blue | 7/0.0075 | - | 0.205 (5.21mm) | - | High Density Polyethylene (HDPE) | - | - | 100.0' 30.5m | - | - | RoHS Compliant | - | ||
![]() ATUP-V305T-R Assmann WSW Components | In Stock | - | - | 23 Weeks | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair, Cat5e | PVC | - | 2010 | - | Active | 1 (Unlimited) | Grey | - | 8 (4 Pair Twisted) | 24 AWG | 30V | Multi-Pair | 24 AWG | Gray | Solid | Network | 0.217 (5.51mm) | 5.5118 mm | High Density Polyethylene (HDPE) | - | - | 1000.0' 304.8m | 0.0217 0.550mm | 558.8μm | ROHS3 Compliant | - | ||
![]() ATU6-V305T-R Assmann WSW Components | In Stock | - | - | 23 Weeks | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair, Cat6 | PVC | - | 2016 | - | Active | 1 (Unlimited) | Grey | - | 8 (4 Pair Twisted) | 24 AWG | 30V | Multi-Pair | 24 AWG | Gray | Solid | Network | 0.224 (5.69mm) | 5.6896 mm | High Density Polyethylene (HDPE) | - | - | 1000.0' 304.8m | 0.0217 0.550mm | 609.6μm | ROHS3 Compliant | - | ||
![]() KAB 6641 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | 80°C | - | - | Active | Not Applicable | - | compliant | 8 (2 Pair + 4) | 24 AWG, 28 AWG | 30V | - | - | Black | 7/0.0050, 7/0.0079 | - | 0.217 (5.51mm) | - | Foam Polyethylene (FPE), High Density Polyethylene (HDPE), Poly-Vinyl Chloride (PVC) | Foil, Braid | 100% | 1000.7' 305.0m | - | - | RoHS Compliant | UL Style 2725 |