- Manufacturer
- Manufacturer Part Number
- Contact Materials
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Number of Contacts
- Termination Type
- Body Length
- Contact Style
- Mounting Styles
Attribute column
Manufacturer
ASSMANN WSW Components Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Dielectric Material | Housing Material | Number of Terminals | Mounting Option 1 | Shell Material, Finish | Board Mounting Option | Mounting Option 2 | Mounting Hardware | Approvals | Body Length | Body Orientation | Casing | Connection angle | Connections | Connector standard | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | Contact Resistance Max | Content | Factory colour | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | No. of ports | No. of rows | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pins | Pitch (mm) | Plug / Receptacle | Positions Loaded | Product Depth (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Seal | Shell Sizes | Termination Method | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Ingress Protection | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Family | Contact Form | Shell Size, Connector Layout | Insulator Color | Connector System | Device Socket Type | Backset Spacing | Current Rating (Max) | Shell Plating | Device Type Used On | Features | Terminal Length | Electrical Connection | Product Length (mm) | Length | Contact Finish Thickness | Plating Thickness | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-DIO-M06 ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ASSMANN WSW COMPONENTS GMBH | - | ASSMANN WSW components GmbH | - | A-DIO-M06 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 5.74 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-20041/LP ASSMANN WSW Components | In Stock | - | - | Gold Over Nickel | BOARD | - | - | Nylon | 6 | LOCKING | - | SPLIT BOARD LOCK | - | - | - | 0.52 inch | Right Angle | Polyester glasvaserverstärkt | - | Soldering | RJ12 | AU | Phosphor Bronze | - | 30(mohm) | 1pc(s) | Black | ASSMANN WSW COMPONENTS GMBH | GLASS FILLED POLYESTER | ASSMANN WSW components GmbH | - | A-20041/LP | - | - | - | - | Through Hole | 1x | 1 | - | - | - | -40C to 85C | 125 °C | -40 °C | - | Active | 6 | 1.27(mm) | - | 6 | 18(mm) | - | - | 1.65 | - | Yes | Yes | - | - | Solder | 125VAC | - | - | Tray | - | e3 | - | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ12 - low built | - | - | - | F | LOW PROFILE | 8536.69.40.30 | Telecom and Datacom Connectors | - | - | - | - | - | - | - | - | - | 6 | - | 2.54 mm | - | compliant | - | - | UL,VDE | - | COMMERCIAL | - | 6(POS) | STAGGERED | 0.459 inch | MALE | - | - | 0.709 inch | 1.5 A | TELCOM, MODULAR | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | 1(Port) | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | A-20041-LP | - | - | - | - | - | - | 1.5(A) | - | - | - | 0.157 inch | - | 13.2(mm) | - | - | 6u inch | 11.7(mm) | - | ||
![]() ADS25AKGT1 ASSMANN WSW Components | In Stock | - | - | Gold, Nickel | Through Hole | STEEL | - | PBT | - | #4-40 | - | - | SCREWLOCKS | 4-40 UNC Screwlocks | - | 2.088 inch | Right Angle | Polyester glasfaserverstärkt UL94V-0 | 90° | Soldering | - | - | Brass | - | - | 1pc(s) | - | ASSMANN WSW COMPONENTS GMBH | POLYAMIDE | ASSMANN WSW components GmbH | A-DS 25 A/KG-T1 | A-DS25A/KG-T1 | - | +105°C | - | -40.0°C | 90 DEGREE TOP MOUNT | - | 2 | - | - | 2 | - | 105 °C | -55 °C | - | Active | - | - | - | - | - | - | - | 5.7 | - | Yes | Yes | - | 3/B | Solder | - | 250.0 V | - | - | A-DS | - | - | EAR99 | D SUBMINIATURE CONNECTOR | pin strip | - | - | - | Male | QUALITY CLASS III | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.77mm | 25 | - | 2.7686 mm | 12.55mm | compliant | 3A | TIN | UL,VDE | - | COMMERCIAL | 2 | 25 | STAGGERED | 0.494 inch | MALE | - | NO | 0.583 inch | 5 A | RND PIN-SKT | - | - | 1000000000 Ω | - | 0.109 inch | PLUG | SOLDER | - | 1000VAC V | - | - | 2.8448 mm | - | - | STAGGERED | 0.112 inch | - | - | - | - | - | - | - | - | - | - | - | 0.126 inch | - | - | 53.04mm | - | - | - | - | ||
![]() A40-LC-TT-R ASSMANN WSW Components | In Stock | - | - | - | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | 2 inch | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | ASSMANN ELECTRONICS INC | - | ASSMANN WSW components GmbH | - | A40-LC-TT-R | A40-LC-TT-R | - | - | - | STRAIGHT | - | - | - | - | - | - | 105 °C | -55 °C | ROHS COMPLIANT | Obsolete | - | - | - | - | - | - | - | 5.82 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | compliant | 1 A | - | - | - | - | - | 40 | RECTANGULAR | 0.696 inch | - | - | - | 0.176 inch | - | BELLOWED TYPE | - | - | 1000000000 Ω | - | 0.1 inch | - | SOLDER | - | 500VAC V | - | - | 0.6 mm | - | - | - | - | - | - | - | - | - | IC SOCKET | - | - | - | DIP40 | - | - | - | - | - | - | - | - | - | ||
![]() A-USB/3-A-LP/SMT-R ASSMANN WSW Components | In Stock | - | - | - | BOARD | BRASS | - | - | - | - | - | - | - | - | - | 0.472 inch | - | - | - | - | - | - | BRASS | - | - | - | - | ASSMANN ELECTRONICS INC | LIQUID CRYSTAL POLYMER (LCP) | ASSMANN WSW components GmbH | - | A-USB/3-A-LP/SMT-R | A-USB | - | - | - | RIGHT ANGLE | - | - | ONE | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 5.67 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | USB CONNECTOR | - | - | - | - | - | - | - | Telecom and Datacom Connectors | - | - | - | - | - | - | - | - | - | 9 | - | 0.9906 mm | - | compliant | - | - | - | - | COMMERCIAL | 1 | - | RECTANGULAR | 0.177 inch | MALE | - | - | 0.741 inch | 1.5 A | USB, SER A FLAT | 30 mΩ | - | 1000000000 Ω | - | - | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15u inch | - | - | ||
![]() A-USBPA-R ASSMANN WSW Components | In Stock | - | - | - | CABLE | SPCC | - | - | - | LOCKING | - | - | - | - | - | 0.472 inch | - | - | - | - | - | - | - | - | - | - | - | ASSMANN WSW COMPONENTS GMBH | PBT THERMOPLASTIC | ASSMANN WSW components GmbH | - | A-USBPA-R | - | - | - | - | - | - | - | ONE | - | 1 | - | - | - | ROHS COMPLIANT | Obsolete | - | - | - | - | - | - | - | 5.8 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | USB CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | NO | - | NO | GENERAL PURPOSE | - | - | 4 | - | - | - | compliant | - | NICKEL | - | - | - | - | - | - | 0.177 inch | MALE | - | NO | 1.055 inch | 1 A | USB, SER A | 30 mΩ | - | 1000000000 Ω | - | - | - | CRIMP | - | 750VAC V | - | 1 | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1u inch | - | - | ||
![]() AR16-HZL/01-TT-R ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8 inch | - | - | - | - | - | GOLD OVER NICKEL (80) | NOT SPECIFIED | - | - | - | - | ASSMANN WSW COMPONENTS GMBH | - | ASSMANN WSW components GmbH | - | AR16-HZL/01-TT-R | AR16 | - | - | - | STRAIGHT | - | - | - | - | - | - | 105 °C | -40 °C | - | Obsolete | - | - | - | - | - | - | - | 5.1 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | compliant | 3 A | - | - | - | - | - | 16 | RECTANGULAR | 0.4 inch | - | - | - | - | - | RND PIN-SKT | - | - | - | - | 0.1 inch | - | SOLDER | - | - | - | - | 0.3 mm | - | GOLD OVER NICKEL (80) | - | - | - | - | - | - | - | IC SOCKET | - | - | - | DIP16 | - | - | - | - | - | - | - | - | - | ||
![]() A20-LC-TR-R ASSMANN WSW Components | In Stock | - | - | - | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | 0.9 inch | - | - | - | - | - | SN | P-CUSN | - | - | - | - | ASSMANN ELECTRONICS INC | - | ASSMANN WSW components GmbH | - | A20-LC-TR-R | A20 | - | - | - | STRAIGHT | - | - | - | - | - | - | 105 °C | -55 °C | - | Obsolete | - | - | - | - | - | - | - | 5.65 | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | compliant | 1 A | - | - | - | - | - | 20 | RECTANGULAR | 0.392 inch | - | - | - | 0.189 inch | - | BELLOWED TYPE | - | - | 1000000000 Ω | - | 0.1 inch | - | SOLDER KINKED LEADS | - | 500VAC V | - | - | 0.3 mm | - | - | - | - | - | - | - | - | - | IC SOCKET | - | - | - | DIP20 | - | - | - | - | - | - | - | - | - | ||
![]() A-2014-2S-2-N-R ASSMANN WSW Components | In Stock | - | - | - | BOARD | BRASS | - | - | - | LOCKING | - | SPLIT BOARD LOCK | - | - | - | 0.632 inch | - | - | - | - | - | AU ON NI | PHOSPHOR BRONZE | - | - | - | - | ASSMANN ELECTRONICS INC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | ASSMANN WSW components GmbH | - | A-2014-2S-2-N-R | A-2014 | - | - | - | STRAIGHT | - | - | - | - | - | - | 85 °C | -40 °C | - | Obsolete | - | - | - | - | - | - | - | 5.67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | Telecom and Datacom Connectors | - | - | - | - | - | - | - | - | - | 8 | - | 2.54 mm | - | compliant | - | NICKEL | UL | - | COMMERCIAL | - | - | STAGGERED | 0.657 inch | MALE | - | - | 0.65 inch | 1.5 A | TELCOM, MODULAR | 20 mΩ | - | 500000000 Ω | - | - | RECEPTACLE | SOLDER | - | 1000VAC V | - | 1 | - | 500 Cycles | - | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | 0.128 inch | - | - | - | - | 30u inch | - | - | ||
![]() AR40-HZL-TT-R ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 inch | - | - | - | - | - | AU ON NI | BE-CU | - | - | - | - | ASSMANN ELECTRONICS INC | - | ASSMANN WSW components GmbH | - | AR40-HZL-TT-R | AR40-HZL-TT-R | - | - | - | STRAIGHT | - | - | - | - | - | - | 105 °C | -40 °C | - | Obsolete | - | - | - | - | - | - | - | 5.25 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | compliant | 3 A | - | - | - | - | - | 40 | RECTANGULAR | 0.4 inch | - | - | - | 0.118 inch | - | RND PIN-SKT | - | - | - | - | 0.1 inch | - | SOLDER | - | - | - | - | 0.3 mm | - | TIN OVER NICKEL | - | - | - | - | - | - | - | IC SOCKET | - | - | - | DIP40 | - | - | - | - | - | - | - | - | - | ||
![]() A-2014-2S-1-N-R ASSMANN WSW Components | In Stock | - | - | - | BOARD | BRASS | - | - | - | LOCKING | - | SPLIT BOARD LOCK | - | - | - | 0.632 inch | - | - | - | - | - | AU ON NI | PHOSPHOR BRONZE | - | - | - | - | ASSMANN ELECTRONICS INC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | ASSMANN WSW components GmbH | - | A-2014-2S-1-N-R | A-2014 | - | - | - | STRAIGHT | - | - | - | - | - | - | 85 °C | -40 °C | - | Obsolete | - | - | - | - | - | - | - | 5.67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | Telecom and Datacom Connectors | - | - | - | - | - | - | - | - | - | 8 | - | 2.54 mm | - | compliant | - | NICKEL | UL | - | COMMERCIAL | - | - | STAGGERED | 0.657 inch | MALE | - | - | 0.65 inch | 1.5 A | TELCOM, MODULAR | 20 mΩ | - | 500000000 Ω | - | - | RECEPTACLE | SOLDER | - | 1400VAC V | - | 1 | - | 500 Cycles | - | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | 0.128 inch | - | - | - | - | 15u inch | - | - | ||
![]() A24-LC-TT-R ASSMANN WSW Components | In Stock | - | - | - | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | 1.2 inch | - | - | - | - | - | NOT APPLICABLE | NOT APPLICABLE | - | - | - | - | ASSMANN ELECTRONICS INC | - | ASSMANN WSW components GmbH | - | A24-LC-TT-R | - | - | - | - | STRAIGHT | - | - | - | - | - | - | 105 °C | -55 °C | - | Obsolete | - | - | - | - | - | - | - | 5.82 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | compliant | 1 A | - | - | - | - | - | 24 | RECTANGULAR | 0.696 inch | - | - | - | 0.189 inch | - | BELLOWED TYPE | - | - | 1000000000 Ω | - | 0.1 inch | - | SOLDER | - | 500VAC V | - | - | 0.6 mm | - | - | - | - | - | - | - | - | - | IC SOCKET | - | - | - | DIP24 | - | - | - | - | - | - | - | - | - | ||
![]() AWL254-DG-G72D ASSMANN WSW Components | In Stock | - | - | Gold | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | NOT SPECIFIED | Brass | - | - | - | - | ASSMANN WSW COMPONENTS GMBH | - | ASSMANN WSW components GmbH | - | AWL254-DG-G72D | - | - | - | - | STRAIGHT | - | - | - | - | 2 | - | - | - | - | Active | - | - | - | - | - | - | - | 5.72 | - | Yes | - | - | - | Solder | - | - | - | - | AWL254 | e4 | - | EAR99 | BOARD CONNECTOR | - | - | - | 2 | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 72 | - | 2.54 mm | - | compliant | 1.5A | - | - | - | - | - | 72 | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | Board to Board | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW140-EG-G36B ASSMANN WSW Components | In Stock | - | - | Gold | Through Hole | - | - | - | - | - | - | - | - | - | - | 3.6 inch | Straight | - | - | - | - | AU | Brass | - | - | - | - | ASSMANN WSW COMPONENTS GMBH | GLASS FILLED THERMOPLASTIC | ASSMANN WSW components GmbH | - | AW140-EG-G36B | - | - | - | - | STRAIGHT | - | - | ONE | - | 1 | - | - | - | - | Active | - | - | - | - | - | - | - | 2.31 | - | Yes | - | - | - | Solder | - | - | - | - | AW140 | e4 | - | - | BOARD CONNECTOR | - | - | - | 1 | - | MATING LENGTH=0.239 INCHES | - | Headers and Edge Type Connectors | - | - | - | - | - | - | - | - | 2.54mm | 36 | - | 2.54 mm | - | compliant | 3.0A | - | UL,VDE | - | COMMERCIAL | 1 | 36 | RECTANGULAR | 0.098 inch | MALE | - | - | 0.1 inch | 3 A | SQ PIN-SKT | 20 mΩ | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | - | 250VAC V | - | - | - | - | Gold (Au) | RECTANGULAR | - | - | - | - | - | Board to Board | - | - | - | - | - | - | 0.118 inch | - | - | - | - | FLASH inch | - | - | ||
![]() A-DF15LL-TL-B ASSMANN WSW Components | In Stock | - | - | Gold Over Nickel | PANEL | STEEL | - | - | 15 | - | - | - | - | - | - | 1.551 inch | Straight | - | - | - | - | AU ON NI | Phosphor Bronze | 1.38(mm) | - | - | - | ASSMANN WSW COMPONENTS GMBH | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | ASSMANN WSW components GmbH | - | A-DF15LL-TL-B | - | - | - | - | Panel | - | - | - | 2 | 2 | -55C to 125C | 125 °C | -55 °C | - | Active | - | - | F | - | 14.4(mm) | - | No | 2.43 | - | No | - | - | - | Solder Cup | - | - | - | - | - | e4 | - | EAR99 | - | D-Subminiature | - | - | - | - | THREADED INSERTS/HEX STANDOFFS | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | - | - | - | 15 | - | - | - | compliant | 5(A) | TIN | UL | - | COMMERCIAL | - | 15(POS) | - | 0.498 inch | FEMALE | - | - | 0.228 inch | 5 A | RND PIN-SKT | - | - | 5000000000 Ω | - | 0.109 inch | PLUG | SOLDER LUG | - | 1000VAC V | - | 1(Port) | - | - | Gold (Au) | STAGGERED | 0.112 inch | - | - | - | BLACK | - | - | - | - | Tin | - | - | 0.108 inch | - | 39.2(mm) | - | - | - | 12.5(mm) | - | ||
![]() A-DS09PP-TL-B ASSMANN WSW Components | In Stock | - | - | Gold Over Nickel | BOARD | STEEL | - | - | 9 | - | - | - | - | - | - | 1.21 inch | Straight | - | - | - | - | AU ON NI | Phosphor Bronze | 1.38(mm) | - | - | - | ASSMANN WSW COMPONENTS GMBH | POLYBUTYLENE TEREPHTHALATE | ASSMANN WSW components GmbH | - | A-DS09PP-TL-B | - | - | - | - | Through Hole | - | - | - | 2 | 2 | -55C to 125C | 125 °C | -55 °C | - | Active | - | - | M | - | 12.5(mm) | - | No | 2.43 | - | No | - | - | - | Solder | - | - | - | - | - | e4 | - | EAR99 | - | D-Subminiature | - | - | - | - | - | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | - | - | - | 9 | - | 2.794 mm | - | compliant | 5(A) | TIN | UL | - | COMMERCIAL | 2 | 9(POS) | STAGGERED | 0.498 inch | MALE | - | - | 0.228 inch | 5 A | RND PIN-SKT | - | - | 5000000000 Ω | - | 0.11 inch | RECEPTACLE | SOLDER | - | 1000VAC V | - | 1(Port) | 2.8448 mm | - | Gold (Au) | STAGGERED | 0.112 inch | - | - | - | BLACK | - | - | - | - | Tin | - | - | 0.183 inch | - | 30.8(mm) | - | - | - | 11.8(mm) | - | ||
![]() AWHW2-50G-0202-T ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-HDS 15 PP/Z-UNC2 ASSMANN WSW Components | In Stock | - | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | Assmann WSW Components | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 250VAC | -55°C ~ 105°C | - | - | - | Solder | - | Plug, Male Pins | - | 15 | Black | 3 | - | - | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | - | 1 (DE, E) High Density | - | - | - | - | - | - | - | Grounding Indents | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() A-HDF 26 PP/Z-UNC2 ASSMANN WSW Components | In Stock | - | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | Assmann WSW Components | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 250VAC | -55°C ~ 105°C | - | - | - | Solder | - | Receptacle, Female Sockets | - | 26 | Black | 3 | - | - | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | - | 2 (DA, A) High Density | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() A-2004-2-4-LP/S ASSMANN WSW Components | In Stock | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Barksdale Control Products | - | 9692X-1CC-5-S0929 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/2 in NPT, 18 in Leads | - | - | - | - | - | - |