- Color
- Connector Type
- Number of Positions
- Shielding
- Fastening Type
- Voltage, Rating
- Applications
- Backshell Material, Plating
- Cable Opening
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Materials
Attribute column
Manufacturer
ASSMANN WSW Components Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Contact Finish Mating | Contact Materials | Manufacturer | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Applications | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Shell Size, MIL | Cable Opening | Features | Contact Finish Thickness - Mating | Material Flammability Rating | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-M12-08-MGMA-GEB1A Assmann WSW Components | In Stock | - | - | Free Hanging (In-Line) | - | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | Copper Zinc, Nickel | - | Gold | Brass | - | Assmann WSW Components | Bag | Metal | Active | 30VAC/DC | -25°C ~ 85°C | - | Screw | Receptacle, Male Pins | 8 | Silver | - | Threaded | 2A | A | Shielded | IP67/IP68 - Dust Tight, Waterproof | Nickel | M12-8 | - | 0.236" ~ 0.315" (6.00mm ~ 8.00mm) | Backshell | 1.00μin (0.025μm) | UL94 V-0 | ||
![]() A-DSF25LPXX-III ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() A-M12-08-FGMA-GEB1A Assmann WSW Components | In Stock | - | - | Free Hanging (In-Line) | - | Copper Zinc | Polyamide (PA66), Nylon 6/6, Glass Filled | Copper Zinc, Nickel | - | Gold | Phosphor Bronze | - | Assmann WSW Components | Bag | Metal | Active | 30VAC/DC | -25°C ~ 85°C | - | Screw | Plug, Female Sockets | 8 | Silver | - | Threaded | 2A | A | Shielded | IP67/IP68 - Dust Tight, Waterproof | Nickel | M12-8 | - | 0.236" ~ 0.315" (6.00mm ~ 8.00mm) | Backshell, Coupling Nut | 1.00μin (0.025μm) | UL94 V-0 | ||
![]() A-M12-05-FGMB-GHB1A Assmann WSW Components | In Stock | - | - | Free Hanging (In-Line) | - | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Bag | Gold | Phosphor Copper | - | Assmann WSW Components | - | Metal | Active | 60VAC/DC | -25°C ~ 85°C | - | Solder Cup | Plug, Female Sockets | 5 | Silver | - | Threaded | 4A | B | Shielded | IP67/IP68 - Dust Tight, Waterproof | Nickel | M12-5 | - | 0.236" ~ 0.315" (6.00mm ~ 8.00mm) | Backshell, Coupling Nut | 1.00μin (0.025μm) | UL94 V-0 | ||
![]() A-M08-04-FGPA-GEB1 Assmann WSW Components | In Stock | - | - | Free Hanging (In-Line) | - | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | Polyamide (PA66), Nylon 6/6, Glass Filled | Bag | Gold | Phosphor Bronze | - | Assmann WSW Components | - | Metal | Active | 60VAC/DC | -25°C ~ 85°C | - | Screw | Plug, Female Sockets | 4 | Black, Silver | - | Threaded | 3A | A | Unshielded | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Nickel | M8-4 | - | 0.118" ~ 0.217" (3.00mm ~ 5.50mm) | Backshell, Coupling Nut | 1.00μin (0.025μm) | UL94 V-0 | ||
![]() A-DF-37-LL ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() A-M12-08-MAMA-GTB1 Assmann WSW Components | In Stock | - | - | Panel Mount, Through Hole, Right Angle | Bulkhead - Front Side Nut | Brass | Epoxy, Plastic | - | - | Gold | - | - | Assmann WSW Components | Bag | Metal | Active | 30VAC/DC | -25°C ~ 85°C | - | Solder | Receptacle, Male Pins | 8 | Silver | - | Threaded | 2A | A | Unshielded | IP67/IP68 - Dust Tight, Waterproof | Nickel | M12-8 | - | - | Board Guide, Board Lock | 1.00μin (0.025μm) | UL94 V-0 | ||
![]() A-M12-03-MGMA-GHB2 Assmann WSW Components | In Stock | - | - | Panel Mount | Bulkhead - Rear Side Nut | Brass | Epoxy, Plastic | - | Bag | Gold | - | - | Assmann WSW Components | - | Metal | Active | 250VAC/DC | -25°C ~ 85°C | - | Solder Cup | Receptacle, Male Pins | 3 | Silver | - | Threaded | 4A | A | Unshielded | IP67/IP68 - Dust Tight, Waterproof | Nickel | M12-3 | - | - | - | 1.00μin (0.025μm) | UL94 V-0 | ||
![]() A-M12-04-FAPA-GEB1A Assmann WSW Components | In Stock | - | - | Free Hanging (In-Line), Right Angle | - | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | Polyamide (PA66), Nylon 6/6, Glass Filled | Bag | Gold | Phosphor Bronze | - | Assmann WSW Components | - | Metal | Active | 250VAC/DC | -25°C ~ 85°C | - | Screw | Plug, Female Sockets | 4 | Black, Silver | - | Threaded | 4A | A | Unshielded | IP67/IP68 - Dust Tight, Waterproof | Nickel | M12-4 | - | 0.236" ~ 0.315" (6.00mm ~ 8.00mm) | Backshell, Coupling Nut | 1.00μin (0.025μm) | UL94 V-0 | ||
![]() A-M12-04-MGMD-GTB2 Assmann WSW Components | In Stock | - | - | Panel Mount, Through Hole | Bulkhead - Rear Side Nut | Brass | Epoxy, Plastic | - | - | Gold | - | - | Assmann WSW Components | Bag | Metal | Active | 250VAC/DC | -25°C ~ 85°C | - | Solder | Receptacle, Male Pins | 4 | Silver | - | Threaded | 4A | D | Unshielded | IP67/IP68 - Dust Tight, Waterproof | Nickel | M12-4 | - | - | - | 1.00μin (0.025μm) | UL94 V-0 | ||
![]() A-M12-04-FGMD-GEB1A Assmann WSW Components | In Stock | - | - | Free Hanging (In-Line) | - | Copper Zinc | Polyamide (PA66), Nylon 6/6, Glass Filled | Copper Zinc, Nickel | - | Gold | Phosphor Bronze | - | Assmann WSW Components | Bag | Metal | Active | 250VAC/DC | -25°C ~ 85°C | - | Screw | Plug, Female Sockets | 4 | Silver | - | Threaded | 4A | D | Shielded | IP67/IP68 - Dust Tight, Waterproof | Nickel | M12-4 | - | 0.236" ~ 0.315" (6.00mm ~ 8.00mm) | Backshell, Coupling Nut | 1.00μin (0.025μm) | UL94 V-0 | ||
![]() A-M12-03-FGMA-GHB3A Assmann WSW Components | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Brass | Epoxy, Plastic | - | Bag | Gold | - | - | Assmann WSW Components | - | Metal | Active | 250VAC/DC | -25°C ~ 85°C | - | Solder Cup | Receptacle, Female Sockets | 3 | Silver | - | Threaded | 4A | A | Unshielded | IP67/IP68 - Dust Tight, Waterproof | Nickel | M12-3 | - | - | - | 1.00μin (0.025μm) | UL94 V-0 | ||
![]() A-M12-04-MGMD-GTB1A Assmann WSW Components | In Stock | - | - | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Brass | Epoxy, Plastic | - | - | Gold | - | - | Assmann WSW Components | Bag | Metal | Active | 250VAC/DC | -25°C ~ 100°C | - | Solder | Receptacle, Male Pins | 4 | Silver | - | Threaded | 4A | D | Unshielded | IP67/IP68 - Dust Tight, Waterproof | Nickel | M12-4 | - | - | - | 1.00μin (0.025μm) | UL94 V-0 | ||
![]() A-M12-05-FGMB-GTB1A Assmann WSW Components | In Stock | - | - | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Brass | Epoxy, Plastic | - | - | Gold | - | - | Assmann WSW Components | Bag | Metal | Active | 60VAC/DC | -25°C ~ 85°C | - | Solder | Receptacle, Female Sockets | 5 | Silver | - | Threaded | 4A | B | Unshielded | IP67/IP68 - Dust Tight, Waterproof | Nickel | M12-5 | - | - | - | 1.00μin (0.025μm) | UL94 V-0 | ||
![]() A-M12-04-MGPA-GHB1 Assmann WSW Components | In Stock | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6, Glass Filled | Polyamide (PA66), Nylon 6/6, Glass Filled | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Gold | Brass | - | Assmann WSW Components | Bag | Plastic | Active | 250VAC/DC | -20°C ~ 85°C | - | Solder Cup | Receptacle, Male Pins | 4 | Black | - | Threaded | 4A | A | Unshielded | IP67/IP68 - Dust Tight, Waterproof | - | M12-4 | - | 0.157" ~ 0.236" (4.00mm ~ 6.00mm) | Backshell | 1.00μin (0.025μm) | UL94 V-0 | ||
![]() A-M12-05-MGMA-GHB1 Assmann WSW Components | In Stock | - | - | Free Hanging (In-Line) | - | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | Gold | Phosphor Copper | - | Assmann WSW Components | Bag | Metal | Active | 60VAC/DC | -25°C ~ 85°C | - | Solder Cup | Receptacle, Male Pins | 5 | Silver | - | Threaded | 4A | A | Shielded | IP67/IP68 - Dust Tight, Waterproof | Nickel | M12-5 | - | 0.157" ~ 0.236" (4.00mm ~ 6.00mm) | Backshell | 1.00μin (0.025μm) | UL94 V-0 | ||
![]() A-M12-05-MGMB-GTB1A Assmann WSW Components | In Stock | - | - | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Brass | Epoxy, Plastic | - | - | Gold | - | - | Assmann WSW Components | Bag | Metal | Active | 60VAC/DC | -25°C ~ 100°C | - | Solder | Receptacle, Male Pins | 5 | Silver | - | Threaded | 4A | B | Unshielded | IP67/IP68 - Dust Tight, Waterproof | Nickel | M12-5 | - | - | - | 1.00μin (0.025μm) | UL94 V-0 | ||
![]() A-M12-12-FGMA-GHB1 Assmann WSW Components | In Stock | - | - | Free Hanging (In-Line) | - | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | Gold | Phosphor Copper | - | Assmann WSW Components | Bag | Metal | Active | 30VAC/DC | -25°C ~ 85°C | - | Solder Cup | Plug, Female Sockets | 12 | Silver | - | Threaded | 1.5A | A | Shielded | IP67/IP68 - Dust Tight, Waterproof | Nickel | M12-12 | - | 0.157" ~ 0.236" (4.00mm ~ 6.00mm) | Backshell, Coupling Nut | 1.00μin (0.025μm) | UL94 V-0 | ||
![]() A-M12-12-FGMA-GTB1A Assmann WSW Components | In Stock | - | - | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Brass | Epoxy, Plastic | - | - | Gold | - | - | Assmann WSW Components | Bag | Metal | Active | 30VAC/DC | -25°C ~ 85°C | - | Solder | Receptacle, Female Sockets | 12 | Silver | - | Threaded | 1.5A | A | Unshielded | IP67/IP68 - Dust Tight, Waterproof | Nickel | M12-12 | - | - | - | 1.00μin (0.025μm) | UL94 V-0 | ||
![]() A-M12-04-FGMD-GHB3A Assmann WSW Components | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Brass | Epoxy, Plastic | - | - | Gold | - | - | Assmann WSW Components | Bag | Metal | Active | 250VAC/DC | -25°C ~ 85°C | - | Solder Cup | Receptacle, Female Sockets | 4 | Silver | - | Threaded | 4A | D | Unshielded | IP67/IP68 - Dust Tight, Waterproof | Nickel | M12-4 | - | - | - | 1.00μin (0.025μm) | UL94 V-0 |