- Contact Materials
- Mounting Type
- Series
- Number of Rows
- Connector Type
- Part Status
- Voltage, Rating
- Automotive
- ECCN (US)
- PPAP
- Color
- Number of Positions
Attribute column
Manufacturer
ASSMANN WSW Components D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dielectric Material | Shell Material, Finish | Automotive | Contact Materials | ECCN (US) | Mfr | Package | PPAP | Product Status | Voltage, Rating | Operating Temperature | Series | Part Status | Termination | Connector Type | Number of Positions | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Contact Finish | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASUB-277-25-HP7 ASSMANN WSW Components | In Stock | - | - | - | - | - | No | - | EAR99 | - | - | No | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-DF 37 PP/Z-LC ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-DF09-GP-7C0-PP1 ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASUB-277-37TP34 ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASUB-277-25TP21 ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASUB-277-37TP30 ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASUB-277-37TP20 ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-DF 25 PP/LP-T1 ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-HDF 62 A-KG/T3 ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-DF09-GK-3U1-TP1 ASSMANN WSW Components | In Stock | - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | - | Copper Alloy | - | Assmann WSW Components | Tray | - | Active | 250VAC | -55°C ~ 105°C | - | - | Solder | Receptacle, Female Sockets | 9 | Black | 2 | Signal | 3A | - | Gold | - | Mating Side, Female Screwlock (4-40) | D-Sub | - | 1 (DE, E) | - | Board Lock | Flash | UL94 V-0 | ||
![]() A-DS 37 PP/LP-THT ASSMANN WSW Components | In Stock | - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | - | Copper Alloy | - | Assmann WSW Components | Tray | - | Active | 250VAC | -55°C ~ 105°C | - | - | Solder | Plug, Male Pins | 37 | - | 2 | Signal | 3A | - | Gold | - | Housing/Shell (Unthreaded) | D-Sub | - | 4 (DC, C) | - | Grounding Indents | 1.00µin (0.025µm) | UL94 V-0 | ||
![]() A-HDF 44 A-KG/T3 ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-DS 25 PP/LP-T1-THT ASSMANN WSW Components | In Stock | - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | - | Copper Alloy | - | Assmann WSW Components | Tray | - | Active | 250VAC | -55°C ~ 105°C | - | - | Solder | Plug, Male Pins | 25 | - | 2 | Signal | 3A | - | Gold | - | Housing/Shell (4-40) | D-Sub | - | 3 (DB, B) | - | Board Lock, Grounding Indents | 1.00µin (0.025µm) | UL94 V-0 | ||
![]() A-DF 09 PP/LP-T-THT ASSMANN WSW Components | In Stock | - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | - | Copper Alloy | - | Assmann WSW Components | Tray | - | Active | 250VAC | -55°C ~ 105°C | - | - | Solder | Receptacle, Female Sockets | 9 | - | 2 | Signal | 3A | - | Gold | - | Housing/Shell (4-40) | D-Sub | - | 1 (DE, E) | - | - | 1.00µin (0.025µm) | UL94 V-0 | ||
![]() A-HDS 44 PP/Z-UNC1 ASSMANN WSW Components | In Stock | - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Tin Plated | - | Copper Alloy | - | Assmann WSW Components | Tray | - | Active | 250VAC | -55°C ~ 105°C | - | - | Solder | Plug, Male Pins | 44 | Black | 3 | Signal | 3A | - | Gold | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | 3 (DB, B) High Density | - | Grounding Indents | Flash | UL94 V-0 | ||
![]() A-HDS 78 PP/Z-UNC3 ASSMANN WSW Components | In Stock | - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Tin Plated | - | Copper Alloy | - | Assmann WSW Components | Tray | - | Active | 250VAC | -55°C ~ 105°C | - | - | Solder | Plug, Male Pins | 78 | Black | 4 | Signal | 3A | - | Gold | - | Board Side (4-40) | D-Sub, High Density | - | 5 (DD, D) High Density | - | Board Lock, Grounding Indents | Flash | UL94 V-0 | ||
![]() A-DF 37 PP/LP-T1-THT ASSMANN WSW Components | In Stock | - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | - | Copper Alloy | - | Assmann WSW Components | Tray | - | Active | 250VAC | -55°C ~ 105°C | - | - | Solder | Receptacle, Female Sockets | 37 | - | 2 | Signal | 3A | - | Gold | - | Housing/Shell (4-40) | D-Sub | - | 4 (DC, C) | - | Board Lock | 1.00µin (0.025µm) | UL94 V-0 | ||
![]() A-DS 15 PP/LP-T-THT ASSMANN WSW Components | In Stock | - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | - | Copper Alloy | - | Assmann WSW Components | Tray | - | Active | 250VAC | -55°C ~ 105°C | - | - | Solder | Plug, Male Pins | 15 | - | 2 | Signal | 3A | - | Gold | - | Housing/Shell (4-40) | D-Sub | - | 2 (DA, A) | - | Grounding Indents | 1.00µin (0.025µm) | UL94 V-0 | ||
![]() A-HDS 44 PP/Z-UNC3 ASSMANN WSW Components | In Stock | - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Tin Plated | - | Copper Alloy | - | Assmann WSW Components | Tray | - | Active | 250VAC | -55°C ~ 105°C | - | - | Solder | Plug, Male Pins | 44 | Black | 3 | Signal | 3A | - | Gold | - | Board Side (4-40) | D-Sub, High Density | - | 3 (DB, B) High Density | - | Board Lock, Grounding Indents | Flash | UL94 V-0 | ||
![]() A-DS 09 PP/LP-T-THT ASSMANN WSW Components | In Stock | - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | - | Copper Alloy | - | Assmann WSW Components | Tray | - | Active | 250VAC | -55°C ~ 105°C | - | - | Solder | Plug, Male Pins | 9 | - | 2 | Signal | 3A | - | Gold | - | Housing/Shell (4-40) | D-Sub | - | 1 (DE, E) | - | Grounding Indents | 1.00µin (0.025µm) | UL94 V-0 |