- Contact Materials
- Mounting Type
- Series
- Number of Rows
- Connector Type
- Part Status
- Voltage, Rating
- Automotive
- ECCN (US)
- PPAP
- Color
- Number of Positions
Attribute column
Manufacturer
ASSMANN WSW Components D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Material | Dielectric Material | Housing Material | Number of Terminals | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | ECCN (US) | HTS | Ihs Manufacturer | Insulation Materials | Insulation Resistance (MOhm) | Insulator Material | Less Contact | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Operating Voltage (Max) | Package Description | Part Life Cycle Code | Plug / Receptacle | Product Depth (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shell Sizes | Terminal Pitch (mm) | Termination Method | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Shell Size, Connector Layout | Insulator Color | Contact Design | Backset Spacing | Shell Plating | Max Supply Voltage (AC) | Features | Terminal Length | Product Length (mm) | Height | Length | Width | Contact Finish Thickness | Length - Termination | Product Height (mm) | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-DS25PP-TL-B-R ASSMANN WSW Components | In Stock | - | - | - | - | - | PANEL | STEEL | - | - | - | - | LOCKING | - | - | 1.534 inch | - | - | BRASS | - | - | - | ASSMANN ELECTRONICS INC | - | - | - | - | ASSMANN WSW components GmbH | A-DS25PP-TL-B-R | A-DS | - | - | - | - | - | - | - | - | 2 | - | 125 °C | -55 °C | - | - | Obsolete | - | - | - | 5.68 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | compliant | - | TIN | UL | - | COMMERCIAL | - | - | - | - | 0.492 inch | MALE | - | - | - | - | 5 A | RND PIN-SKT | - | 5000000000 Ω | - | 0.109 inch | RECEPTACLE | - | SOLDER LUG | - | 1000VAC V | - | - | - | - | STAGGERED | - | - | - | - | - | - | - | - | 0.177 inch | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADF09A-KG-TAXB3-R ASSMANN WSW Components | In Stock | - | - | - | - | - | BOARD | STEEL | - | - | - | - | LOCKING | - | THREADED INSERT | 1.213 inch | - | GOLD OVER NICKEL | NOT SPECIFIED | - | - | - | ASSMANN WSW COMPONENTS GMBH | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE POLYETHYLENE | - | ASSMANN WSW components GmbH | ADF09A-KG-TAXB3-R | - | - | - | - | - | - | - | RIGHT ANGLE | - | 2 | - | 125 °C | -55 °C | - | ROHS COMPLIANT | Obsolete | - | - | - | 5.68 | - | Yes | 1/E | - | - | - | - | - | - | - | e4 | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | D Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 9 | - | - | 2.7686 mm | - | compliant | - | TIN | UL | - | COMMERCIAL | - | 2 | - | STAGGERED | 0.494 inch | MALE | 94V-0 | - | NO | 0.487 inch | 5 A | RND PIN-SKT | - | 5000000000 Ω | - | 0.109 inch | PLUG | - | SOLDER | - | 1000VAC V | - | - | 2.8448 mm | Gold (Au) - with Nickel (Ni) barrier | STAGGERED | 0.112 inch | - | BLACK | - | - | - | - | - | 0.144 inch | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADF09A-KG-TASB3-R ASSMANN WSW Components | In Stock | - | - | - | - | - | BOARD | - | - | - | - | - | LOCKING | - | - | 1.213 inch | - | AU ON NI | PHOSPHOR BRONZE | - | - | - | ASSMANN ELECTRONICS INC | - | - | - | - | ASSMANN WSW components GmbH | A-DF09A-KG-TASB3-R | A-D | - | - | - | - | - | - | RIGHT ANGLE | - | 2 | - | 125 °C | -55 °C | - | - | Obsolete | - | - | - | 5.7 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS COMPLIANT | - | D Type Connectors | - | - | - | - | - | - | - | - | - | 9 | - | - | 2.7686 mm | - | compliant | - | - | UL | - | COMMERCIAL | - | 2 | - | STAGGERED | 0.494 inch | FEMALE | - | - | - | 0.487 inch | 5 A | RND PIN-SKT | - | 5000000000 Ω | - | - | PLUG | - | SOLDER | - | 1000VAC V | - | - | 2.8448 mm | - | STAGGERED | - | - | BLACK | - | - | - | - | - | 0.145 inch | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AHDS44A-KG-TAXB-R Assmann WSW Components | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | - | Steel, Nickel Plated | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | Tray | 2006 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | - | 44 | 125°C | -55°C | Black | 3 | Male | - | - | - | - | - | - | - | Signal | - | - | - | - | 44 | - | - | - | - | - | 3A | TIN | UL | Gold | COMMERCIAL | - | 3 | - | STAGGERED | 0.494 inch | - | - | - | - | 0.64 inch | 5A | - | - | 5000Ohm | Housing/Shell (4-40) | - | RECEPTACLE | - | - | - | 1000VAC V | D-Sub, High Density | - | 2.54 mm | - | - | - | 3 DB B High Density | - | - | 0.350 (8.89mm) | - | - | Board Lock, Grounding Indents | - | - | 12.6mm | 53mm | 22.2mm | Flash | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() A-DF09LL-TL-B-R Assmann WSW Components | In Stock | - | Datasheet | - | - | Free Hanging, Panel | Free Hanging (In-Line) | - | Metal | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene | - | - | Steel | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tray | 2005 | - | - | Obsolete | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | - | 9 | - | - | White | 2 | Female | - | - | - | - | - | - | - | Signal | - | - | - | 2.77mm | 9 | Straight | - | - | - | - | 3A | - | UL | Gold | COMMERCIAL | - | - | - | - | - | - | - | Black | - | - | 3A | - | - | - | Housing/Shell (Unthreaded) | - | - | 250V | - | 3A | - | D-Sub | 1 | - | - | - | - | 1 DE E | - | PREASSEM CONN | - | - | - | - | - | - | - | 30.8mm | 12.6mm | Flash | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() ADF25A-KG-TASB5 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | - | Steel | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | Tray | 2013 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | - | 25 | 125°C | -55°C | Black | 2 | - | AVAILABLE .590 FOOTPRINT ONLY | 8536.69.40.30 | - | - | - | - | - | Signal | - | - | - | - | 25 | - | - | - | - | - | 1A | TIN | UL | Gold | COMMERCIAL | - | 2 | - | STAGGERED | 0.509 inch | - | - | - | - | 0.99 inch | 5A | - | - | 1000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | PLUG | - | - | - | 500VDC V | D-Sub | - | - | - | - | - | 3 DB B | - | - | 0.590 (14.99mm) | - | - | Board Lock | - | - | - | - | - | - | 0.145 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() ADS37A-KG-TASB5 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | - | Steel, Tin Plated | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | Tray | 2008 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | - | 37 | 105°C | -55°C | - | 2 | - | AVAILABLE .590 FOOTPRINT ONLY | 8536.69.40.30 | - | - | - | - | - | Signal | - | - | - | - | 37 | - | - | - | - | - | 3A | TIN | UL | Gold | COMMERCIAL | - | 2 | - | STAGGERED | 0.509 inch | - | - | - | - | 0.99 inch | 5A | - | - | 1000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | RECEPTACLE | - | - | - | 500VDC V | D-Sub | - | - | - | - | - | 4 DC C | BLACK | - | 0.590 (14.99mm) | - | - | Board Lock, Grounding Indents | - | - | - | - | - | - | 0.145 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() A-DS 37 PP/Z Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Steel, Tin Plated | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -20°C~105°C | Tray | - | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 37 | - | - | Gray | 2 | - | - | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | 4 DC C | - | - | - | - | - | Grounding Indents | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() A-DFF 15LPIII/Z Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | LOCKING | Steel | MOUNTING FLANGE | - | - | - | Copper Alloy | - | - | - | - | POLYCARBONATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -55°C~105°C | Tray | 2015 | - | - | Active | 1 (Unlimited) | IDC, Ribbon Cable | EAR99 | Receptacle, Female Sockets | - | 15 | - | - | - | 2 | - | LOW PROFILE | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | - | 15 | - | - | - | - | - | - | TIN | UL,VDE | Gold | COMMERCIAL | 1.541 inch | - | - | - | - | - | 94V-0 | - | NO | 0.463 inch | - | - | 26-28 AWG | 1000000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | PLUG | - | - | - | 1000VAC V | D-Sub | - | - | - | - | - | 2 DA A | - | PREASSEM CONN | - | - | - | Feed Through, Strain Relief | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() A-DF 15 LL-WP Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Panel Mount | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | LOCKING | - | - | - | - | - | Copper Alloy | - | - | - | - | GLASS FILLED NYLON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | - | 15 | - | - | Black | 2 | - | - | - | - | - | - | - | - | Signal | - | - | - | - | 15 | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | UL | Gold | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | 22-26 AWG | - | Mating Side, Female Screwlock | - | - | - | - | - | - | D-Sub | - | - | - | - | - | 2 DA A | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() A-DF 15 A/KG-T2 Assmann WSW components, Inc | In Stock | - | Datasheet | - | Gold | Through Hole | - | Steel | - | - | PBT | 15 | - | - | - | - | Right Angle | - | Brass | 1.38(mm) | EAR99 | 8536.69.40.51 | - | - | 1000 | - | No | - | - | - | 20 | 3 | 105 | 250VAC | -55 | Through Hole | Through Hole | 2 | - | -55C to 105C | - | - | 250VAC | - | - | F | 18.6 | No | - | Compliant | - | A | 1.38 | Solder | - | 250 V | - | - | - | - | - | Active | - | Solder | - | - | D-Subminiature | - | 105 °C | -40 °C | - | 2 | RCP | - | - | - | - | - | - | - | - | - | - | - | 2.77 mm | - | Right Angle | - | - | 18.6 mm | - | 3(A) | - | - | - | - | - | - | 15 | - | - | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Tin Over Copper | 250 V | - | - | 39.2 | - | 39.2 mm | - | - | - | 12.55 | - | No | RoHS Compliant | - | - | ||
![]() A-HDS 15 PP-WP Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Panel Mount, Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | LOCKING | - | SCREWLOCKS | - | - | - | Copper Alloy | - | - | - | - | GLASS FILLED NYLON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 15 | - | - | Black | 3 | - | - | - | - | - | - | - | - | Signal | - | - | - | - | 15 | - | IP67 - Dust Tight, Waterproof | 2.286mm | - | - | - | - | - | Gold | COMMERCIAL | 1.551 inch | 3 | - | STAGGERED | 0.827 inch | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock | 0.09 inch | - | - | - | - | - | D-Sub, High Density | - | 1.9812 mm | - | - | 0.078 inch | 1 DE E High Density | - | - | - | - | - | Grounding Indents | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() A-DF 15 A/KG-T4S Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Steel, Tin Plated | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -55°C~105°C | Tray | 2014 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 15 | - | - | Black | 2 | - | - | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | 2 DA A | - | - | 0.319 (8.10mm) | - | - | Board Lock | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() A-DF 37 PP/Z Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Steel, Tin Plated | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -20°C~105°C | Tray | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 37 | - | - | Gray | 2 | - | - | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | 4 DC C | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() A-HDF 26 AA-WP Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | LOCKING | - | - | - | - | - | Copper Alloy | - | - | - | - | GLASS FILLED NYLON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 26 | - | - | Black | 3 | - | - | - | - | - | - | - | - | Signal | - | - | - | - | 26 | - | IP67 - Dust Tight, Waterproof | 2.286mm | - | - | - | - | UL | Gold | COMMERCIAL | 1.881 inch | 3 | - | STAGGERED | 0.827 inch | - | - | - | - | 0.572 inch | - | - | - | - | Mating Side, Female Screwlock | 0.1 inch | - | - | - | - | - | D-Sub, High Density | - | 2.54 mm | - | - | - | 2 DA A High Density | - | - | 0.189 (4.80mm) | - | - | - | - | - | - | - | - | - | 0.152 inch | - | - | - | ROHS3 Compliant | - | - | ||
![]() A-DS09PP-WP-R ASSMANN WSW Components | In Stock | - | - | - | - | - | BOARD AND PANEL | POLYBUTYLENE TEREPHTHALATE | - | - | - | - | #4-40 | - | LOCKING | 1.551 inch | - | GOLD | COPPER ALLOY | - | - | - | ASSMANN ELECTRONICS INC | - | - | GLASS FILLED NYLON | - | ASSMANN WSW components GmbH | A-DS09PP-WP-R | - | - | - | - | - | - | - | STRAIGHT | - | 2 | - | - | - | - | ROHS COMPLIANT | Obsolete | - | - | - | 5.83 | - | Yes | 1/E | - | - | - | - | - | - | - | e4 | Yes | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | ROHS COMPLIANT | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | - | NO | WATERPROOF | - | - | 9 | - | - | 2.7686 mm | - | compliant | - | - | UL | - | COMMERCIAL | - | 2 | - | STAGGERED | 0.827 inch | MALE | - | - | NO | 0.309 inch | - | RND PIN-SKT | - | - | - | - | RECEPTACLE | - | SOLDER | - | - | - | - | 2.8448 mm | Gold (Au) | STAGGERED | - | - | BLACK | - | - | - | - | - | 0.167 inch | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-DS 15 LL-WP Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Panel Mount | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | LOCKING | - | - | - | - | - | Copper Alloy | - | - | - | - | GLASS FILLED NYLON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2009 | - | - | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | - | 15 | - | - | Black | 2 | - | - | - | - | - | - | - | - | Signal | - | - | - | - | 15 | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | UL | Gold | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | 22-26 AWG | - | Mating Side, Female Screwlock | - | - | - | - | - | - | D-Sub | - | - | - | - | - | 2 DA A | - | PREASSEM CONN | - | - | - | Grounding Indents | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ADF25A-KG-TAXB5 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | - | Steel | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | Tray | 2013 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 25 | 125°C | -55°C | Black | 2 | - | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | 1A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | 3 DB B | - | - | 0.590 (14.99mm) | - | - | Board Lock | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() A-DVI-24D Assmann WSW components, Inc | In Stock | - | Datasheet | - | Gold Over Nickel | - | - | - | - | - | - | 25 | - | - | - | - | Straight | - | Phosphor Bronze | - | EAR99 | - | - | - | 1000 | - | No | - | - | - | 20 | 1.5 | 85 | 40VAC | -20 | Through Hole | - | - | - | - | - | - | - | - | - | - | 12.5 | - | - | - | - | - | - | Solder | - | - | - | Tray | - | - | - | Active | - | - | - | - | D-Subminiature | - | - | - | - | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 36.69 | - | - | - | - | - | 11.05 | - | - | RoHS Compliant | - | - | ||
![]() A-DD 09 A-4 Assmann WSW components, Inc | In Stock | - | Datasheet | - | Gold | - | BOARD | Steel | - | - | - | 18 | - | - | - | - | Right Angle | GOLD FLASH | Copper Alloy | 1.38(mm) | EAR99 | - | ASSMANN WSW COMPONENTS GMBH | - | 3000 | POLYBUTYLENE TEREPHTHALATE | No | ASSMANN WSW components GmbH | A-DD09-A-4 | - | 25 | 3 | 105 | 250VAC | -55 | Through Hole | Through Hole | 2/2 | - | -55C to 105C | - | - | 250VAC | - | Active | F/F | 25.5 | No | 5.7 | - | Yes | E/E | 1.38 | Solder | - | - | - | - | - | e3 | - | Active | - | - | - | D SUBMINIATURE CONNECTOR | D-Subminiature | - | - | - | - | 2/2 | RCP/RCP | OTHER STACKING CONNECTOR: 9 CONTACTS, 1/E SHELL SIZE | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 9 | - | - | - | - | compliant | 3(A) | TIN | - | - | - | - | - | 9/9 | - | - | F/F | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | 2 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | 30.8 | - | - | - | - | - | 28.37 | - | - | RoHS Compliant | - | - |